The 1301453-SMAJ130CA-Q is a bidirectional Transient Voltage Suppressor (TVS) diode designed for circuit protection in automotive and telecom applications. It features a reverse standoff voltage of 130V, a breakdown voltage ranging from 144V to 159V, and a maximum clamping voltage of 209V at a peak pulse current of 1.9A. The device can dissipate up to 400W of peak pulse power and operates within a temperature range of -55°C to +150°C. It is packaged in a DO-214AC (SMA) surface mount format and is compliant with AEC-Q101, making it suitable for automotive-grade applications. The product is RoHS compliant and is supplied in tape and reel format, with a standard package quantity of 5,000 units.
TVS DIODE 130VWM 209VC DO214AC Product overview: SMAJ130CA-Q from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ130CA-Q can be used for catalog matching and distributor lookup.
209V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Win Source Part Number: 1301453-SMAJ130CA-Q
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SMAJ-Q
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive, Telecom
Standard Package: 5,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 130V
Voltage - Breakdown (Min): 144V
Voltage - Clamping (Max) @ Ipp: 209V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 1.9A
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Bourns Inc.
Other Names: 118-SMAJ130CA-QTR
Base Product Number: SMAJ130
TVS DIODE 130VWM 209VC DO214AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMAJ130CA-Q | 118-SMAJ130CA-QTR-ND | 1301453-SMAJ130CA-Q | SMAJ130CA-Q |
| Product Name | TVS Protection Diode | TVS Diodes | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape & Reel (TR) | SMA; DO-214AC, SMA | DO-214AC, SMA | SMA; DO-214AC (SMA) |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts |