Vishay Intertechnology, Inc. TVS Diodes SMAJ130CAHE3_A/H

Description
209V Clamp 1.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
209V Clamp 1.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMAJ130CAHE3_A/H-ND - DigiKey
Thief River Falls, MN, United States
209V Clamp 1.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

209V Clamp 1.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1297870-SMAJ130CAHE3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1297870-SMAJ130CAHE3_A/H
Circuit Protection - TVS - Diodes 1297870-SMAJ130CAHE3_A/H
Win Source Part Number: 1297870-SMAJ130CAHE3 _A/H Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 1,800 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 130V Voltage - Breakdown (Min): 144V Voltage - Clamping (Max) @ Ipp: 209V Power - Peak Pulse: 300W Power Line Protection: No Current - Peak Pulse (10/1000µs): 1.4A Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMAJ130

Win Source Part Number: 1297870-SMAJ130CAHE3_A/H
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 1,800
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 130V
Voltage - Breakdown (Min): 144V
Voltage - Clamping (Max) @ Ipp: 209V
Power - Peak Pulse: 300W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 1.4A
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMAJ130

Buy Now Datasheet
TVS Protection Diode - 2040-SMAJ130CAHE3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
2040-SMAJ130CAHE3_A/H
TVS Protection Diode 2040-SMAJ130CAHE3_A/H
ESD Protection Diodes / TVS Diodes Product overview: SMAJ130CAHE3_A/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, Transient Voltage Suppressors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2040-SMAJ130CAHE3_A/ H can be used for catalog matching and distributor lookup.

ESD Protection Diodes / TVS Diodes Product overview: SMAJ130CAHE3_A/H from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, Transient Voltage Suppressors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2040-SMAJ130CAHE3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tvs Diode, Bidirectional, 209V, 400W Rohs Compliant Vishay - 74AJ2131 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidirectional, 209V, 400W Rohs Compliant Vishay
74AJ2131
Tvs Diode, Bidirectional, 209V, 400W Rohs Compliant Vishay 74AJ2131
TVS DIODE, BIDIRECTIONAL, 209V, 400W ROHS COMPLIANT: YES

TVS DIODE, BIDIRECTIONAL, 209V, 400W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMAJ130CAHE3_A/H-ND 1297870-SMAJ130CAHE3_A/H 2040-SMAJ130CAHE3_A/H 74AJ2131
Product Name TVS Diodes Circuit Protection - TVS - Diodes TVS Protection Diode Tvs Diode, Bidirectional, 209V, 400W Rohs Compliant Vishay
Configuration Single Single
Package SMA; DO-214AC, SMA DO-214AC, SMA DO-214AC-2
Peak Pulse Power 300 watts 300 watts
VC 209 volts 209 volts
VBR 144 volts 144 volts
Unlock Full Specs
to access all available technical data