266V Clamp 1.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
266V Clamp 1.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
266V Clamp 1.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ150HR3GCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SMA; DO-214AC, SMA |
| Peak Pulse Power | 400 watts |
| VC | 266 volts |