Parker Hannifin/Electromechanical Automation Valve Coil L0071823C

Description
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 2-WIRE, 110/120V 50/60HZ, 6.3W, 1.5FT WIRE LENGTH. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 2-WIRE, 110/120V 50/60HZ, 6.3W, 1.5FT WIRE LENGTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Valve Coil - 51264987 - Radwell International
Willingboro, NJ, United States
Valve Coil
51264987
Valve Coil 51264987
DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 2-WIRE, 110/120V 50/60HZ, 6.3W, 1.5FT WIRE LENGTH. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 2-WIRE, 110/120V 50/60HZ, 6.3W, 1.5FT WIRE LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Valve Coil -  - Radwell International
Willingboro, NJ, United States
Valve Coil
Valve Coil
SCHRADER BELLOWS Valves L0071823C

SCHRADER BELLOWS Valves L0071823C

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 51264987
Product Name Valve Coil Valve Coil
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514036 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 4.61 inch (117.00 mm)
View Details
Ball Check Valve 0 5 4 - 1213005 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVC; PVC
Valve Size 0.50 inch (12.70 mm)
View Details
187 High Pressure Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; High Pressure Check Valves
Valve Size 0.19 inch (4.75 mm)
Maximum Pressure 8000.00 psi (5630 m H2O)
View Details