MAC Valves, Inc. USA Valve Repair Kit K-08008

Description
REPAIR KIT, FOR SOLENOID VALVE, (62188). FREE 2 YEAR RADWELL WARRANTY
Description
REPAIR KIT, FOR SOLENOID VALVE, (62188). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Valve Repair Kit - 107389948 - Radwell International
Willingboro, NJ, United States
Valve Repair Kit
107389948
Valve Repair Kit 107389948
REPAIR KIT, FOR SOLENOID VALVE, (62188). FREE 2 YEAR RADWELL WARRANTY

REPAIR KIT, FOR SOLENOID VALVE, (62188). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 107389948
Product Name Valve Repair Kit
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Primary Material PVC; CPVC (optional feature); PP (optional feature); PVDF (optional feature)
Media Water; Corrosive, Ultra-Pure Liquids
Valve Size 0.50 inch (12.70 mm)
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - SORIT-PI-311S-0/100 L/C - Parker Sporlan Division
Specs
Valve Size 0.75 inch (19.05 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Actuation Solenoid Stop Feature
View Details
16mm FLATPROP EQP - 12-216C-04620+EQPFIL+BEK - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.60 mm)
View Details