L-com, Inc. Type N F/F In/Out RF Surge Protector 1.5MHz - 700MHz DC Block 500W 50kA Blocking Cap and Gas Tube LCSP1027

Description
RF surge protector (also known as lightning arrester) LCSP1027 from L-com utilizing a proprietary surge protection technology protects critical hardware from lightening events while maintaining the RF performance. Also, LCSP1027 is built to provide protection against nuclear EMP. This RF surge protector component is manufactured in a coaxial in-line design with wide operating frequency range and available in stock with same day shipping. Optional weather proofing kit and copper cleaning kit are available for purchase separately. Features Multi-strike capability Surge current of 20kA VSWR <1.1 DC Block Frequency range from 10MHz to 1GHz Application HF, UHF, and VHF radios Ham radios Remote industrial monitoring
Description
RF surge protector (also known as lightning arrester) LCSP1027 from L-com utilizing a proprietary surge protection technology protects critical hardware from lightening events while maintaining the RF performance. Also, LCSP1027 is built to provide protection against nuclear EMP. This RF surge protector component is manufactured in a coaxial in-line design with wide operating frequency range and available in stock with same day shipping. Optional weather proofing kit and copper cleaning kit are available for purchase separately. Features Multi-strike capability Surge current of 20kA VSWR <1.1 DC Block Frequency range from 10MHz to 1GHz Application HF, UHF, and VHF radios Ham radios Remote industrial monitoring

Suppliers

Company
Product
Description
Supplier Links
Type N F/F In/Out RF Surge Protector 1.5MHz - 700MHz DC Block 500W 50kA Blocking Cap and Gas Tube - LCSP1027 - L-com, Inc.
North Andover, MA, United States
Type N F/F In/Out RF Surge Protector 1.5MHz - 700MHz DC Block 500W 50kA Blocking Cap and Gas Tube
LCSP1027
Type N F/F In/Out RF Surge Protector 1.5MHz - 700MHz DC Block 500W 50kA Blocking Cap and Gas Tube LCSP1027
RF surge protector (also known as lightning arrester) LCSP1027 from L-com utilizing a proprietary surge protection technology protects critical hardware from lightening events while maintaining the RF performance. Also, LCSP1027 is built to provide protection against nuclear EMP. This RF surge protector component is manufactured in a coaxial in-line design with wide operating frequency range and available in stock with same day shipping. Optional weather proofing kit and copper cleaning kit are available for purchase separately. Features Multi-strike capability Surge current of 20kA VSWR <1.1 DC Block Frequency range from 10MHz to 1GHz Application HF, UHF, and VHF radios Ham radios Remote industrial monitoring

RF surge protector (also known as lightning arrester) LCSP1027 from L-com utilizing a proprietary surge protection technology protects critical hardware from lightening events while maintaining the RF performance. Also, LCSP1027 is built to provide protection against nuclear EMP. This RF surge protector component is manufactured in a coaxial in-line design with wide operating frequency range and available in stock with same day shipping. Optional weather proofing kit and copper cleaning kit are available for purchase separately.

Features

  • Multi-strike capability
  • Surge current of 20kA
  • VSWR <1.1
  • DC Block
  • Frequency range from 10MHz to 1GHz

Application

  • HF, UHF, and VHF radios
  • Ham radios
  • Remote industrial monitoring
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number LCSP1027
Product Name Type N F/F In/Out RF Surge Protector 1.5MHz - 700MHz DC Block 500W 50kA Blocking Cap and Gas Tube
Surge Current 20000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Protector / Inrush Current Limiter - tps-icl-3p-12a-20498 - TPS Elektronik GmbH
Specs
Device Type SPD; Three Phase
Technology Integriertes bypassrelais
Mounting DIN Rail; Din-Rail TS 35/15
View Details