L-com, Inc. Weatherproof 10/100 Base-T CAT5e Lightning Surge Protector - Screw Terminals AL-CAT5EW

Description
The Hyperlink AL-CAT5EW Lightning Protector provides superior lightning and surge protection with improved frequency response for both indoor and outdoor 10/100 Base-T networks. The unit meets or exceeds CAT5e performance for the two data pairs. The design uses high frequency transmission line layout techniques to maintain an optimum 100 ohms balanced impedance in the signal path. These techniques and the use of Ultra-Low Capacitance Protection Arrays provide superior high frequency response and improved return loss for the data pairs. In addition, the unit is compatible with 802.3af Power-over-Ethernet (PoE) devices. Integral to the design is protection for the two Ethernet data pairs and the PoE DC power feed. This unit supports normal and reverse polarity PoE. Features of this unit include a weatherproof ABS enclosure with gasketed cover and concealed mounting holes. Removable Terminal Strips are provided on the input and output for convenience. To ease installation, the terminal strips can be removed. This lightning surge protector is compatible with Cisco legacy network appliance products like Access Points, DC Injectors and other equipment supporting reverse polarity PoE pinouts. For mounting to masts up to 2 inches in diameter, the HGX-PMT25 mast mounting kit is available (sold separately). For additional information and complete specifications, click the Data Sheet link below. Not sure which level of protection is required for your application...Click Here for our Power Comparison Chart. Features 10/100 Base-T CAT5e protection 802.11af Power-Over-Ethernet (PoE) compatible Gasketed cover, concealed mounting holes & ground clamp provided on outside of enclosure Removable terminal strips CAT5e Compatible Application Alvarion® BreezeACCESS™ VL compatible Cisco® Reverse Polarity PoE compatible
Datasheet
Description
The Hyperlink AL-CAT5EW Lightning Protector provides superior lightning and surge protection with improved frequency response for both indoor and outdoor 10/100 Base-T networks. The unit meets or exceeds CAT5e performance for the two data pairs. The design uses high frequency transmission line layout techniques to maintain an optimum 100 ohms balanced impedance in the signal path. These techniques and the use of Ultra-Low Capacitance Protection Arrays provide superior high frequency response and improved return loss for the data pairs. In addition, the unit is compatible with 802.3af Power-over-Ethernet (PoE) devices. Integral to the design is protection for the two Ethernet data pairs and the PoE DC power feed. This unit supports normal and reverse polarity PoE. Features of this unit include a weatherproof ABS enclosure with gasketed cover and concealed mounting holes. Removable Terminal Strips are provided on the input and output for convenience. To ease installation, the terminal strips can be removed. This lightning surge protector is compatible with Cisco legacy network appliance products like Access Points, DC Injectors and other equipment supporting reverse polarity PoE pinouts. For mounting to masts up to 2 inches in diameter, the HGX-PMT25 mast mounting kit is available (sold separately). For additional information and complete specifications, click the Data Sheet link below. Not sure which level of protection is required for your application...Click Here for our Power Comparison Chart. Features 10/100 Base-T CAT5e protection 802.11af Power-Over-Ethernet (PoE) compatible Gasketed cover, concealed mounting holes & ground clamp provided on outside of enclosure Removable terminal strips CAT5e Compatible Application Alvarion® BreezeACCESS™ VL compatible Cisco® Reverse Polarity PoE compatible
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Weatherproof 10/100 Base-T CAT5e Lightning Surge Protector - Screw Terminals - AL-CAT5EW - L-com, Inc.
North Andover, MA, United States
Weatherproof 10/100 Base-T CAT5e Lightning Surge Protector - Screw Terminals
AL-CAT5EW
Weatherproof 10/100 Base-T CAT5e Lightning Surge Protector - Screw Terminals AL-CAT5EW
The Hyperlink AL-CAT5EW Lightning Protector provides superior lightning and surge protection with improved frequency response for both indoor and outdoor 10/100 Base-T networks. The unit meets or exceeds CAT5e performance for the two data pairs. The design uses high frequency transmission line layout techniques to maintain an optimum 100 ohms balanced impedance in the signal path. These techniques and the use of Ultra-Low Capacitance Protection Arrays provide superior high frequency response and improved return loss for the data pairs. In addition, the unit is compatible with 802.3af Power-over-Ethernet (PoE) devices. Integral to the design is protection for the two Ethernet data pairs and the PoE DC power feed. This unit supports normal and reverse polarity PoE. Features of this unit include a weatherproof ABS enclosure with gasketed cover and concealed mounting holes. Removable Terminal Strips are provided on the input and output for convenience. To ease installation, the terminal strips can be removed. This lightning surge protector is compatible with Cisco legacy network appliance products like Access Points, DC Injectors and other equipment supporting reverse polarity PoE pinouts. For mounting to masts up to 2 inches in diameter, the HGX-PMT25 mast mounting kit is available (sold separately). For additional information and complete specifications, click the Data Sheet link below. Not sure which level of protection is required for your application...Click Here for our Power Comparison Chart. Features 10/100 Base-T CAT5e protection 802.11af Power-Over-Ethernet (PoE) compatible Gasketed cover, concealed mounting holes & ground clamp provided on outside of enclosure Removable terminal strips CAT5e Compatible Application Alvarion® BreezeACCESS™ VL compatible Cisco® Reverse Polarity PoE compatible

The Hyperlink AL-CAT5EW Lightning Protector provides superior lightning and surge protection with improved frequency response for both indoor and outdoor 10/100 Base-T networks. The unit meets or exceeds CAT5e performance for the two data pairs. The design uses high frequency transmission line layout techniques to maintain an optimum 100 ohms balanced impedance in the signal path. These techniques and the use of Ultra-Low Capacitance Protection Arrays provide superior high frequency response and improved return loss for the data pairs. In addition, the unit is compatible with 802.3af Power-over-Ethernet (PoE) devices. Integral to the design is protection for the two Ethernet data pairs and the PoE DC power feed. This unit supports normal and reverse polarity PoE.
Features of this unit include a weatherproof ABS enclosure with gasketed cover and concealed mounting holes. Removable Terminal Strips are provided on the input and output for convenience. To ease installation, the terminal strips can be removed.
This lightning surge protector is compatible with Cisco legacy network appliance products like Access Points, DC Injectors and other equipment supporting reverse polarity PoE pinouts.
For mounting to masts up to 2 inches in diameter, the HGX-PMT25 mast mounting kit is available (sold separately).
For additional information and complete specifications, click the Data Sheet link below.
Not sure which level of protection is required for your application...Click Here for our Power Comparison Chart.

Features

  • 10/100 Base-T CAT5e protection
  • 802.11af Power-Over-Ethernet (PoE) compatible
  • Gasketed cover, concealed mounting holes & ground clamp provided on outside of enclosure
  • Removable terminal strips
  • CAT5e Compatible

Application

  • Alvarion® BreezeACCESS™ VL compatible
  • Cisco® Reverse Polarity PoE compatible
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number AL-CAT5EW
Product Name Weatherproof 10/100 Base-T CAT5e Lightning Surge Protector - Screw Terminals
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products

Protector / Inrush Current Limiter - tps-esb-01-16a-20496 - TPS Elektronik GmbH
Specs
Device Type SPD
Technology Integriertes bypassrelais
Mounting DIN Rail; Din-Rail TS 35/7.5 or TS 35/15
View Details
Surge Arrestor/Suppressor - 43591052 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Surge Protection Devices - 101795 - RS Components, Ltd.
Specs
Device Type Three Phase
Surge Current 50000 amps
View Details