L-com, Inc. Indoor Dual Port Coaxial Video Surge Protector - Isolated BNC Connectors CMSP-VIDEO-2I

Description
The CMSP-VIDEO-2I Dual Port Surge Protector from L-com provides protection for video equipment from destructive electrical surges due to lightning or noisy electrical equipment. These units are ideal for protecting Surveillance and CCTV Cameras, DVRs, Surveillance PCs and Video Monitors. The units will also protect RF and video equipment connected to 75 Ohm coaxial lines. The CMSP-VIDEO-2I utilizes an avalanche diode in concert with a low capacitance diode array. This minimizes capacitive loading of the line and provides improved frequency response over competitor's models. The CMSP-VIDEO-2I offers isolated BNC connectors and cable shields for equipment or installations prone to ground loops. The CMSP-VIDEO-2I features a Gas Discharge Tube connected between the coaxial shield and the unit's ground terminal. For grounded version, see CMSP-VIDEO-2. The rugged aluminum chassis can be wall or shelf mounted. Mounting holes are provided on the unit. The individual protector modules are field replaceable. This protector is also available in a 4-port version, L-com part number CMSP-VIDEO-4I. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features Isolated BNC connectors Two Individual Modules DC - 75 MHz Bandwidth Field Repairable Low Insertion Loss Application Digital Video Recorders PC Based DVRs Surveillance and CCTV Cameras Video Monitors 75 Ohm coaxial Lines
Description
The CMSP-VIDEO-2I Dual Port Surge Protector from L-com provides protection for video equipment from destructive electrical surges due to lightning or noisy electrical equipment. These units are ideal for protecting Surveillance and CCTV Cameras, DVRs, Surveillance PCs and Video Monitors. The units will also protect RF and video equipment connected to 75 Ohm coaxial lines. The CMSP-VIDEO-2I utilizes an avalanche diode in concert with a low capacitance diode array. This minimizes capacitive loading of the line and provides improved frequency response over competitor's models. The CMSP-VIDEO-2I offers isolated BNC connectors and cable shields for equipment or installations prone to ground loops. The CMSP-VIDEO-2I features a Gas Discharge Tube connected between the coaxial shield and the unit's ground terminal. For grounded version, see CMSP-VIDEO-2. The rugged aluminum chassis can be wall or shelf mounted. Mounting holes are provided on the unit. The individual protector modules are field replaceable. This protector is also available in a 4-port version, L-com part number CMSP-VIDEO-4I. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features Isolated BNC connectors Two Individual Modules DC - 75 MHz Bandwidth Field Repairable Low Insertion Loss Application Digital Video Recorders PC Based DVRs Surveillance and CCTV Cameras Video Monitors 75 Ohm coaxial Lines

Suppliers

Company
Product
Description
Supplier Links
Indoor Dual Port Coaxial Video Surge Protector - Isolated BNC Connectors - CMSP-VIDEO-2I - L-com, Inc.
North Andover, MA, United States
Indoor Dual Port Coaxial Video Surge Protector - Isolated BNC Connectors
CMSP-VIDEO-2I
Indoor Dual Port Coaxial Video Surge Protector - Isolated BNC Connectors CMSP-VIDEO-2I
The CMSP-VIDEO-2I Dual Port Surge Protector from L-com provides protection for video equipment from destructive electrical surges due to lightning or noisy electrical equipment. These units are ideal for protecting Surveillance and CCTV Cameras, DVRs, Surveillance PCs and Video Monitors. The units will also protect RF and video equipment connected to 75 Ohm coaxial lines. The CMSP-VIDEO-2I utilizes an avalanche diode in concert with a low capacitance diode array. This minimizes capacitive loading of the line and provides improved frequency response over competitor's models. The CMSP-VIDEO-2I offers isolated BNC connectors and cable shields for equipment or installations prone to ground loops. The CMSP-VIDEO-2I features a Gas Discharge Tube connected between the coaxial shield and the unit's ground terminal. For grounded version, see CMSP-VIDEO-2. The rugged aluminum chassis can be wall or shelf mounted. Mounting holes are provided on the unit. The individual protector modules are field replaceable. This protector is also available in a 4-port version, L-com part number CMSP-VIDEO-4I. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features Isolated BNC connectors Two Individual Modules DC - 75 MHz Bandwidth Field Repairable Low Insertion Loss Application Digital Video Recorders PC Based DVRs Surveillance and CCTV Cameras Video Monitors 75 Ohm coaxial Lines

The CMSP-VIDEO-2I Dual Port Surge Protector from L-com provides protection for video equipment from destructive electrical surges due to lightning or noisy electrical equipment. These units are ideal for protecting Surveillance and CCTV Cameras, DVRs, Surveillance PCs and Video Monitors. The units will also protect RF and video equipment connected to 75 Ohm coaxial lines.
The CMSP-VIDEO-2I utilizes an avalanche diode in concert with a low capacitance diode array. This minimizes capacitive loading of the line and provides improved frequency response over competitor's models. The CMSP-VIDEO-2I offers isolated BNC connectors and cable shields for equipment or installations prone to ground loops. The CMSP-VIDEO-2I features a Gas Discharge Tube connected between the coaxial shield and the unit's ground terminal.
For grounded version, see CMSP-VIDEO-2.
The rugged aluminum chassis can be wall or shelf mounted. Mounting holes are provided on the unit. The individual protector modules are field replaceable.
This protector is also available in a 4-port version, L-com part number CMSP-VIDEO-4I.
For additional information and complete specifications, click on the data sheet link in the Downloads tab.

Features

  • Isolated BNC connectors
  • Two Individual Modules
  • DC - 75 MHz Bandwidth
  • Field Repairable
  • Low Insertion Loss

Application

  • Digital Video Recorders
  • PC Based DVRs
  • Surveillance and CCTV Cameras
  • Video Monitors
  • 75 Ohm coaxial Lines
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number CMSP-VIDEO-2I
Product Name Indoor Dual Port Coaxial Video Surge Protector - Isolated BNC Connectors
Device Type Coaxial Surge Suppressors
Unlock Full Specs
to access all available technical data

Similar Products

ULI-421CL - USB 2.0 Isolator, 4 kV, High Retention Connectors - BB-UH401 - Advantech
Specs
Mounting In-line or Integrally Attached
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
RF Surge Protectors - NSPFF - kTB Solutions
Specs
Device Type Coaxial Surge Suppressors
Surge Current 20000 amps
View Details