L-com, Inc. Weatherproof 3-Stage Load Cell/RTD Lightning Surge Protector AL-LC-30

Description
The AL-LC-30 is a high power 3-stage lightning and surge protector that provides superior protection for devices such as load cells, weighbridges, resistance temperature detectors (RTD) and strain gage sensors. These types of devices contain sensitive and fragile components that can be easily damaged by lightning and power surges. The AL-LC-30 provides maximum protection to the signal lines, excitation, sense lines and a shield line. The AL-LC-30 is designed to convert into a failsafe mode in the rare case of a catastrophic surge or lightning event. For this mode, the resistors in the second stage will fuse and portions of the diode array will short. This effectively disconnects the line from sensitive equipment thus limiting damage. For mounting to masts up to 2 inches in diameter, the HGX-PMT25 mast mounting kit is available (sold separately). See data sheet for complete specifications. Features Ground clamp provided on outside of enclosure Removable screw terminals Gasketed cover and concealed mounting holes High power 3-stage surge protection Protects signal, supply and shield lines Application 3 and 4 wire RTD sensors Strain gauge sensors Truck stop weigh stations Load cells Weighbridges
Datasheet
Description
The AL-LC-30 is a high power 3-stage lightning and surge protector that provides superior protection for devices such as load cells, weighbridges, resistance temperature detectors (RTD) and strain gage sensors. These types of devices contain sensitive and fragile components that can be easily damaged by lightning and power surges. The AL-LC-30 provides maximum protection to the signal lines, excitation, sense lines and a shield line. The AL-LC-30 is designed to convert into a failsafe mode in the rare case of a catastrophic surge or lightning event. For this mode, the resistors in the second stage will fuse and portions of the diode array will short. This effectively disconnects the line from sensitive equipment thus limiting damage. For mounting to masts up to 2 inches in diameter, the HGX-PMT25 mast mounting kit is available (sold separately). See data sheet for complete specifications. Features Ground clamp provided on outside of enclosure Removable screw terminals Gasketed cover and concealed mounting holes High power 3-stage surge protection Protects signal, supply and shield lines Application 3 and 4 wire RTD sensors Strain gauge sensors Truck stop weigh stations Load cells Weighbridges
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Weatherproof 3-Stage Load Cell/RTD Lightning Surge Protector - AL-LC-30 - L-com, Inc.
North Andover, MA, United States
Weatherproof 3-Stage Load Cell/RTD Lightning Surge Protector
AL-LC-30
Weatherproof 3-Stage Load Cell/RTD Lightning Surge Protector AL-LC-30
The AL-LC-30 is a high power 3-stage lightning and surge protector that provides superior protection for devices such as load cells, weighbridges, resistance temperature detectors (RTD) and strain gage sensors. These types of devices contain sensitive and fragile components that can be easily damaged by lightning and power surges. The AL-LC-30 provides maximum protection to the signal lines, excitation, sense lines and a shield line. The AL-LC-30 is designed to convert into a failsafe mode in the rare case of a catastrophic surge or lightning event. For this mode, the resistors in the second stage will fuse and portions of the diode array will short. This effectively disconnects the line from sensitive equipment thus limiting damage. For mounting to masts up to 2 inches in diameter, the HGX-PMT25 mast mounting kit is available (sold separately). See data sheet for complete specifications. Features Ground clamp provided on outside of enclosure Removable screw terminals Gasketed cover and concealed mounting holes High power 3-stage surge protection Protects signal, supply and shield lines Application 3 and 4 wire RTD sensors Strain gauge sensors Truck stop weigh stations Load cells Weighbridges

The AL-LC-30 is a high power 3-stage lightning and surge protector that provides superior protection for devices such as load cells, weighbridges, resistance temperature detectors (RTD) and strain gage sensors. These types of devices contain sensitive and fragile components that can be easily damaged by lightning and power surges. The AL-LC-30 provides maximum protection to the signal lines, excitation, sense lines and a shield line.
The AL-LC-30 is designed to convert into a failsafe mode in the rare case of a catastrophic surge or lightning event. For this mode, the resistors in the second stage will fuse and portions of the diode array will short. This effectively disconnects the line from sensitive equipment thus limiting damage.
For mounting to masts up to 2 inches in diameter, the HGX-PMT25 mast mounting kit is available (sold separately).
See data sheet for complete specifications.

Features

  • Ground clamp provided on outside of enclosure
  • Removable screw terminals
  • Gasketed cover and concealed mounting holes
  • High power 3-stage surge protection
  • Protects signal, supply and shield lines

Application

  • 3 and 4 wire RTD sensors
  • Strain gauge sensors
  • Truck stop weigh stations
  • Load cells
  • Weighbridges
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number AL-LC-30
Product Name Weatherproof 3-Stage Load Cell/RTD Lightning Surge Protector
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products

Protector / Inrush Current Limiter - tps-icl-1p-16a-slim-20502 - TPS Elektronik GmbH
Specs
Device Type SPD
Technology Integriertes bypassrelais
Mounting DIN Rail; Din-Rail TS 35/7.5 or TS 35/15
View Details
USB 2.0 2 kV Isolator, 1 Port, 12 Mbps Full Speed - BB-UH401-2KV - Advantech
Specs
Mounting In-line or Integrally Attached
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Surge Arrestor/Suppressor - 21746227 - Radwell International
Allen-Bradley / Rockwell Automation
View Details