The LPXT-MOD-CHASSIS is a 1RU 19" rack mount chassis designed to hold up to 16 LPXT protection modules which when installed into the chassis leaves all input/output connections facing front. The LPXT Series Protection Modules employ a hybrid protection solution comprised of high-energy gas discharge tube technology and low-capacitance transient blocking technology. You can mix & match the different modules to meet your unique configuration requirements. Note: The dedicated dual ground studs on the rear of the unit must be connected to the nearest master ground bar for proper operation.
Features
Easy mix & match plug and play operation
Mounts to Standard 1U 19 Inch Rack Space
Supports up to sixteen (16) L-com LPXT Series modules
14 gauge aluminum, beige powder coat
Application
10/100/1000 Base-T Ethernet equipment
Intra-building cable runs
IP, network or web cameras
VoIP telephone
Wireless access points, servers and routers
The LPXT-MOD-CHASSIS is a 1RU 19" rack mount chassis designed to hold up to 16 LPXT protection modules which when installed into the chassis leaves all input/output connections facing front. The LPXT Series Protection Modules employ a hybrid protection solution comprised of high-energy gas discharge tube technology and low-capacitance transient blocking technology. You can mix & match the different modules to meet your unique configuration requirements.
Note: The dedicated dual ground studs on the rear of the unit must be connected to the nearest master ground bar for proper operation.
Features
- Easy mix & match plug and play operation
- Mounts to Standard 1U 19 Inch Rack Space
- Supports up to sixteen (16) L-com LPXT Series modules
- 14 gauge aluminum, beige powder coat
Application
- 10/100/1000 Base-T Ethernet equipment
- Intra-building cable runs
- IP, network or web cameras
- VoIP telephone
- Wireless access points, servers and routers