L-com, Inc. Type N F/F RF Surge Protector DC - 7GHz and 3GHz - 4GHz DC Pass 90W IP67 20kA Gas Discharge Tube LCSP1038

Description
RF surge protector (also known as lightning arrester) LCSP1038 from L-com utilizing a proprietary gas tube surge protection technology protects critical hardware from lightening events while maintaining the RF performance. This RF surge protector component is manufactured in a coaxial in-line design with wide operating frequency range and available in stock with same day shipping. Features Frequency range from DC to 7GHz Max RF Power up to 90W(RMS) VSWR <1.1 DC Pass Waterproof IP67 rated Application GPS Land mobile radio WiFi
Description
RF surge protector (also known as lightning arrester) LCSP1038 from L-com utilizing a proprietary gas tube surge protection technology protects critical hardware from lightening events while maintaining the RF performance. This RF surge protector component is manufactured in a coaxial in-line design with wide operating frequency range and available in stock with same day shipping. Features Frequency range from DC to 7GHz Max RF Power up to 90W(RMS) VSWR <1.1 DC Pass Waterproof IP67 rated Application GPS Land mobile radio WiFi

Suppliers

Company
Product
Description
Supplier Links
Type N F/F RF Surge Protector DC - 7GHz and 3GHz - 4GHz DC Pass 90W IP67 20kA Gas Discharge Tube - LCSP1038 - L-com, Inc.
North Andover, MA, United States
Type N F/F RF Surge Protector DC - 7GHz and 3GHz - 4GHz DC Pass 90W IP67 20kA Gas Discharge Tube
LCSP1038
Type N F/F RF Surge Protector DC - 7GHz and 3GHz - 4GHz DC Pass 90W IP67 20kA Gas Discharge Tube LCSP1038
RF surge protector (also known as lightning arrester) LCSP1038 from L-com utilizing a proprietary gas tube surge protection technology protects critical hardware from lightening events while maintaining the RF performance. This RF surge protector component is manufactured in a coaxial in-line design with wide operating frequency range and available in stock with same day shipping. Features Frequency range from DC to 7GHz Max RF Power up to 90W(RMS) VSWR <1.1 DC Pass Waterproof IP67 rated Application GPS Land mobile radio WiFi

RF surge protector (also known as lightning arrester) LCSP1038 from L-com utilizing a proprietary gas tube surge protection technology protects critical hardware from lightening events while maintaining the RF performance. This RF surge protector component is manufactured in a coaxial in-line design with wide operating frequency range and available in stock with same day shipping.

Features

  • Frequency range from DC to 7GHz
  • Max RF Power up to 90W(RMS)
  • VSWR <1.1
  • DC Pass
  • Waterproof IP67 rated

Application

  • GPS
  • Land mobile radio
  • WiFi
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number LCSP1038
Product Name Type N F/F RF Surge Protector DC - 7GHz and 3GHz - 4GHz DC Pass 90W IP67 20kA Gas Discharge Tube
Unlock Full Specs
to access all available technical data

Similar Products