L-com, Inc. Weatherproof 4-Line Telephone/DSL Lightning Surge Protector - Screw Terminals AL-D4-DTW

Description
The AL-D4-DTW is a high performance 3-stage weatherproof protector that provides superior protection of differential or balanced digital or analog lines from transients and surges. This unit will protect up to four pairs of differential data or analog signal/control lines. The AL-D4-DTW series is designed to convert into a failsafe mode in the rare case of a catastrophic surge or lightning event. For this mode, the resistors in the second stage will fuse and portions of the diode array will short. This effectively disconnects the line from sensitive equipment thus limiting damage. The units are factory repairable. These protectors feature a weatherproof ABS enclosure with gasketed cover and concealed mounting holes. Removable screw terminal strips are provided on the input and output for convenience. To ease installation, the terminal strips can be removed. A ground clamp provides a tie point for earth ground. For mounting to masts up to 2 inches in diameter, the HGX-PMT25 mast mounting kit is available (sold separately). For additional information and complete specifications, see data sheet below. Features Superior to diode or TVS only based designs Protection for up to four pairs of lines Removable screw terminal blocks Three-Stage protection Weatherproof ABS enclosure Application Balanced audio lines DSL Lines T1/E1/J1 lines Telephone lines
Datasheet
Description
The AL-D4-DTW is a high performance 3-stage weatherproof protector that provides superior protection of differential or balanced digital or analog lines from transients and surges. This unit will protect up to four pairs of differential data or analog signal/control lines. The AL-D4-DTW series is designed to convert into a failsafe mode in the rare case of a catastrophic surge or lightning event. For this mode, the resistors in the second stage will fuse and portions of the diode array will short. This effectively disconnects the line from sensitive equipment thus limiting damage. The units are factory repairable. These protectors feature a weatherproof ABS enclosure with gasketed cover and concealed mounting holes. Removable screw terminal strips are provided on the input and output for convenience. To ease installation, the terminal strips can be removed. A ground clamp provides a tie point for earth ground. For mounting to masts up to 2 inches in diameter, the HGX-PMT25 mast mounting kit is available (sold separately). For additional information and complete specifications, see data sheet below. Features Superior to diode or TVS only based designs Protection for up to four pairs of lines Removable screw terminal blocks Three-Stage protection Weatherproof ABS enclosure Application Balanced audio lines DSL Lines T1/E1/J1 lines Telephone lines
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Weatherproof 4-Line Telephone/DSL Lightning Surge Protector - Screw Terminals - AL-D4-DTW - L-com, Inc.
North Andover, MA, United States
Weatherproof 4-Line Telephone/DSL Lightning Surge Protector - Screw Terminals
AL-D4-DTW
Weatherproof 4-Line Telephone/DSL Lightning Surge Protector - Screw Terminals AL-D4-DTW
The AL-D4-DTW is a high performance 3-stage weatherproof protector that provides superior protection of differential or balanced digital or analog lines from transients and surges. This unit will protect up to four pairs of differential data or analog signal/control lines. The AL-D4-DTW series is designed to convert into a failsafe mode in the rare case of a catastrophic surge or lightning event. For this mode, the resistors in the second stage will fuse and portions of the diode array will short. This effectively disconnects the line from sensitive equipment thus limiting damage. The units are factory repairable. These protectors feature a weatherproof ABS enclosure with gasketed cover and concealed mounting holes. Removable screw terminal strips are provided on the input and output for convenience. To ease installation, the terminal strips can be removed. A ground clamp provides a tie point for earth ground. For mounting to masts up to 2 inches in diameter, the HGX-PMT25 mast mounting kit is available (sold separately). For additional information and complete specifications, see data sheet below. Features Superior to diode or TVS only based designs Protection for up to four pairs of lines Removable screw terminal blocks Three-Stage protection Weatherproof ABS enclosure Application Balanced audio lines DSL Lines T1/E1/J1 lines Telephone lines

The AL-D4-DTW is a high performance 3-stage weatherproof protector that provides superior protection of differential or balanced digital or analog lines from transients and surges. This unit will protect up to four pairs of differential data or analog signal/control lines.
The AL-D4-DTW series is designed to convert into a failsafe mode in the rare case of a catastrophic surge or lightning event. For this mode, the resistors in the second stage will fuse and portions of the diode array will short. This effectively disconnects the line from sensitive equipment thus limiting damage. The units are factory repairable.
These protectors feature a weatherproof ABS enclosure with gasketed cover and concealed mounting holes. Removable screw terminal strips are provided on the input and output for convenience. To ease installation, the terminal strips can be removed. A ground clamp provides a tie point for earth ground.
For mounting to masts up to 2 inches in diameter, the HGX-PMT25 mast mounting kit is available (sold separately).
For additional information and complete specifications, see data sheet below.

Features

  • Superior to diode or TVS only based designs
  • Protection for up to four pairs of lines
  • Removable screw terminal blocks
  • Three-Stage protection
  • Weatherproof ABS enclosure

Application

  • Balanced audio lines
  • DSL Lines
  • T1/E1/J1 lines
  • Telephone lines
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number AL-D4-DTW
Product Name Weatherproof 4-Line Telephone/DSL Lightning Surge Protector - Screw Terminals
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products

ULI-232DE - Heavy Industrial RS-232 (DB9 Male / Female) Isolated Repeater - BB-232OPDRI-PH - Advantech
Specs
Mounting Wall/Panel
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
ETEILY 0-6G Waterproof Lightning Arrester N (F) To SMA (F) Coaxial RF Surge Arrestor - SKU:ET-6GLWPAR-NFS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Device Type Lightning Arrestor; Coaxial Surge Suppressors
View Details
RF Surge Protectors - NWSPNN - kTB Solutions
Specs
Device Type Coaxial Surge Suppressors
Surge Current 30000 amps
View Details