L-com, Inc. Remote Electrical Tilt (RET)/AISG Lightning/Surge Protector HGLN-AISG1

Description
The HGLN-AISG1 high performance 3-stage lightning/surge protector provides superior protection from transients and surges for indoor and outdoor Remote Electrical Tilt (RET) equipment utilizing multi-wire control cables. The protector is compatible with AISG 5, 6 and 8-conductor control lines and provides individual protection of the Power and RS485 lines within the control cable. The design utilizes gas discharge tubes on each pin for superior power handling capability. In addition, the three EIA-485 control lines utilize a three-stage design for protection of sensitive semiconductors used in the interface. The 3-stage design can handle higher-level transients than a protector that uses only diodes. The HGLN-AISG1 arrestor provides protection for both EIA-485 control line implementations using two or three wires. EIA485+, EIA485- and EIA485gnd. Failsafe Feature The HGLN-AISG1 is designed to convert into a failsafe mode in the rare case of a catastrophic surge or lightning event. For this mode, the resistors in the second stage will fuse and portions of the diode array will short to ground. This effectively disconnects the line from sensitive equipment thus limiting damage. The units are factory repairable. For more complete surge protection of data lines, the use of two units is recommended, one at each end of the line. AISG Compatible The HGLN-AISG1 is fully compatible with AISG control lines and connectors. Two 8-pin (1-male and 1-female) connectors are provided. A ground terminal is provided directly on the protector providing superior grounding. The 3-stage design and low cost makes this lightning suppressor a ideal alternative to the Huber Suhner #3414 series, PolyPhaser #DAS-TP-001 & DAS-TP-002, Shireen #50510 and Andrew ATLP200-001 protectors. For additional information and complete specifications, see data sheet below. Features 2 x 8-Pin connectors 3-Stage surge protection for EIA-485 signals including ground reference line Mounting bracket Protects each pin with gas discharge tubes Waterproof housing
Datasheet
Description
The HGLN-AISG1 high performance 3-stage lightning/surge protector provides superior protection from transients and surges for indoor and outdoor Remote Electrical Tilt (RET) equipment utilizing multi-wire control cables. The protector is compatible with AISG 5, 6 and 8-conductor control lines and provides individual protection of the Power and RS485 lines within the control cable. The design utilizes gas discharge tubes on each pin for superior power handling capability. In addition, the three EIA-485 control lines utilize a three-stage design for protection of sensitive semiconductors used in the interface. The 3-stage design can handle higher-level transients than a protector that uses only diodes. The HGLN-AISG1 arrestor provides protection for both EIA-485 control line implementations using two or three wires. EIA485+, EIA485- and EIA485gnd. Failsafe Feature The HGLN-AISG1 is designed to convert into a failsafe mode in the rare case of a catastrophic surge or lightning event. For this mode, the resistors in the second stage will fuse and portions of the diode array will short to ground. This effectively disconnects the line from sensitive equipment thus limiting damage. The units are factory repairable. For more complete surge protection of data lines, the use of two units is recommended, one at each end of the line. AISG Compatible The HGLN-AISG1 is fully compatible with AISG control lines and connectors. Two 8-pin (1-male and 1-female) connectors are provided. A ground terminal is provided directly on the protector providing superior grounding. The 3-stage design and low cost makes this lightning suppressor a ideal alternative to the Huber Suhner #3414 series, PolyPhaser #DAS-TP-001 & DAS-TP-002, Shireen #50510 and Andrew ATLP200-001 protectors. For additional information and complete specifications, see data sheet below. Features 2 x 8-Pin connectors 3-Stage surge protection for EIA-485 signals including ground reference line Mounting bracket Protects each pin with gas discharge tubes Waterproof housing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Remote Electrical Tilt (RET)/AISG Lightning/Surge Protector - HGLN-AISG1 - L-com, Inc.
North Andover, MA, United States
Remote Electrical Tilt (RET)/AISG Lightning/Surge Protector
HGLN-AISG1
Remote Electrical Tilt (RET)/AISG Lightning/Surge Protector HGLN-AISG1
The HGLN-AISG1 high performance 3-stage lightning/surge protector provides superior protection from transients and surges for indoor and outdoor Remote Electrical Tilt (RET) equipment utilizing multi-wire control cables. The protector is compatible with AISG 5, 6 and 8-conductor control lines and provides individual protection of the Power and RS485 lines within the control cable. The design utilizes gas discharge tubes on each pin for superior power handling capability. In addition, the three EIA-485 control lines utilize a three-stage design for protection of sensitive semiconductors used in the interface. The 3-stage design can handle higher-level transients than a protector that uses only diodes. The HGLN-AISG1 arrestor provides protection for both EIA-485 control line implementations using two or three wires. EIA485+, EIA485- and EIA485gnd. Failsafe Feature The HGLN-AISG1 is designed to convert into a failsafe mode in the rare case of a catastrophic surge or lightning event. For this mode, the resistors in the second stage will fuse and portions of the diode array will short to ground. This effectively disconnects the line from sensitive equipment thus limiting damage. The units are factory repairable. For more complete surge protection of data lines, the use of two units is recommended, one at each end of the line. AISG Compatible The HGLN-AISG1 is fully compatible with AISG control lines and connectors. Two 8-pin (1-male and 1-female) connectors are provided. A ground terminal is provided directly on the protector providing superior grounding. The 3-stage design and low cost makes this lightning suppressor a ideal alternative to the Huber Suhner #3414 series, PolyPhaser #DAS-TP-001 & DAS-TP-002, Shireen #50510 and Andrew ATLP200-001 protectors. For additional information and complete specifications, see data sheet below. Features 2 x 8-Pin connectors 3-Stage surge protection for EIA-485 signals including ground reference line Mounting bracket Protects each pin with gas discharge tubes Waterproof housing

The HGLN-AISG1 high performance 3-stage lightning/surge protector provides superior protection from transients and surges for indoor and outdoor Remote Electrical Tilt (RET) equipment utilizing multi-wire control cables. The protector is compatible with AISG 5, 6 and 8-conductor control lines and provides individual protection of the Power and RS485 lines within the control cable.
The design utilizes gas discharge tubes on each pin for superior power handling capability. In addition, the three EIA-485 control lines utilize a three-stage design for protection of sensitive semiconductors used in the interface. The 3-stage design can handle higher-level transients than a protector that uses only diodes. The HGLN-AISG1 arrestor provides protection for both EIA-485 control line implementations using two or three wires. EIA485+, EIA485- and EIA485gnd.
Failsafe Feature
The HGLN-AISG1 is designed to convert into a failsafe mode in the rare case of a catastrophic surge or lightning event. For this mode, the resistors in the second stage will fuse and portions of the diode array will short to ground. This effectively disconnects the line from sensitive equipment thus limiting damage. The units are factory repairable. For more complete surge protection of data lines, the use of two units is recommended, one at each end of the line.
AISG Compatible
The HGLN-AISG1 is fully compatible with AISG control lines and connectors. Two 8-pin (1-male and 1-female) connectors are provided. A ground terminal is provided directly on the protector providing superior grounding.
The 3-stage design and low cost makes this lightning suppressor a ideal alternative to the Huber Suhner #3414 series, PolyPhaser #DAS-TP-001 & DAS-TP-002, Shireen #50510 and Andrew ATLP200-001 protectors.
For additional information and complete specifications, see data sheet below.

Features

  • 2 x 8-Pin connectors
  • 3-Stage surge protection for EIA-485 signals including ground reference line
  • Mounting bracket
  • Protects each pin with gas discharge tubes
  • Waterproof housing
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number HGLN-AISG1
Product Name Remote Electrical Tilt (RET)/AISG Lightning/Surge Protector
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products

ULI-232DS - 9 PIN RS-232 Isolator, DB9 Male to DB9 Female, Port Powered - BB-9SPOP2 - Advantech
Specs
Mounting In-line or Integrally Attached
Operating Temp 32 to 158 F (0.0 to 70 C)
View Details
N (F) BH St. to N (F) St. Adapter with Lightning Arrestor - ET-GPDC6GArres-NFS-NFS-BH - Eteily Technologies India Pvt. Ltd.
Specs
Device Type Lightning Arrestor
Clamping Voltage 230 volts
View Details
RF Surge Protectors - NSP44 - kTB Solutions
Specs
Device Type Coaxial Surge Suppressors
Surge Current 10000 amps
View Details