L-com, Inc. Indoor DC Power Lightning Surge Protector - 12 VDC HGLN-DC-12

Description
The HGLN-DC-12 series lightning protector provides superior protection of 12 VDC power feeds from transients and surges. It is designed to protect a single line from differential and common mode surge events. Comprised of a 3 terminal gas discharge tube and a TVS diode, the gas tube provides both differential and common mode protection. The fast TVS diode provides differential mode protection for equipment. The HGLN-DC-12 includes a ground lug provided directly on the lightning protector housing providing superior grounding. For more complete surge protection of data lines, the use of two units is recommended, one at each end of the line. The cast aluminum housing includes integral mounting feet for ease of installation. For additional information and complete specifications, see data sheet below. Features Industrial grade, cast aluminum construction Compact size Integral mounting feet Screw terminal block Application 12 VDC power lines 12 VDC battery applications 12 VDC solar applications Amplifiers, control lines, relays and transducers
Datasheet
Description
The HGLN-DC-12 series lightning protector provides superior protection of 12 VDC power feeds from transients and surges. It is designed to protect a single line from differential and common mode surge events. Comprised of a 3 terminal gas discharge tube and a TVS diode, the gas tube provides both differential and common mode protection. The fast TVS diode provides differential mode protection for equipment. The HGLN-DC-12 includes a ground lug provided directly on the lightning protector housing providing superior grounding. For more complete surge protection of data lines, the use of two units is recommended, one at each end of the line. The cast aluminum housing includes integral mounting feet for ease of installation. For additional information and complete specifications, see data sheet below. Features Industrial grade, cast aluminum construction Compact size Integral mounting feet Screw terminal block Application 12 VDC power lines 12 VDC battery applications 12 VDC solar applications Amplifiers, control lines, relays and transducers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indoor DC Power Lightning Surge Protector - 12 VDC - HGLN-DC-12 - L-com, Inc.
North Andover, MA, United States
Indoor DC Power Lightning Surge Protector - 12 VDC
HGLN-DC-12
Indoor DC Power Lightning Surge Protector - 12 VDC HGLN-DC-12
The HGLN-DC-12 series lightning protector provides superior protection of 12 VDC power feeds from transients and surges. It is designed to protect a single line from differential and common mode surge events. Comprised of a 3 terminal gas discharge tube and a TVS diode, the gas tube provides both differential and common mode protection. The fast TVS diode provides differential mode protection for equipment. The HGLN-DC-12 includes a ground lug provided directly on the lightning protector housing providing superior grounding. For more complete surge protection of data lines, the use of two units is recommended, one at each end of the line. The cast aluminum housing includes integral mounting feet for ease of installation. For additional information and complete specifications, see data sheet below. Features Industrial grade, cast aluminum construction Compact size Integral mounting feet Screw terminal block Application 12 VDC power lines 12 VDC battery applications 12 VDC solar applications Amplifiers, control lines, relays and transducers

The HGLN-DC-12 series lightning protector provides superior protection of 12 VDC power feeds from transients and surges. It is designed to protect a single line from differential and common mode surge events.
Comprised of a 3 terminal gas discharge tube and a TVS diode, the gas tube provides both differential and common mode protection. The fast TVS diode provides differential mode protection for equipment.
The HGLN-DC-12 includes a ground lug provided directly on the lightning protector housing providing superior grounding. For more complete surge protection of data lines, the use of two units is recommended, one at each end of the line.
The cast aluminum housing includes integral mounting feet for ease of installation.
For additional information and complete specifications, see data sheet below.

Features

  • Industrial grade, cast aluminum construction
  • Compact size
  • Integral mounting feet
  • Screw terminal block

Application

  • 12 VDC power lines
  • 12 VDC battery applications
  • 12 VDC solar applications
  • Amplifiers, control lines, relays and transducers
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number HGLN-DC-12
Product Name Indoor DC Power Lightning Surge Protector - 12 VDC
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products

Type 99.02 - Coil indication and EMC suppression modules - 9902002498 - Finder S.p.A. con unico socio
Specs
Standards cRUus, EAC-1, ukca
View Details
Surge Arresters - CE0292-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
Application Distribution Line
View Details
Surge Suppressor Units - 238924 - RS Components, Ltd.
Specs
Device Type Mains protector
View Details