L-com, Inc. Indoor 2-Channel 4-20 mA Current Loop Protector - 12V HGLN-CL2-12

Description
The HGLN-CL2-12 is a high performance 3-stage indoor protector that provides superior protection of differential or common mode lines from transients and surges. These units will protect two 4-20 mA circuits. The first stage is comprised of a differential gas discharge tube. Stage two is a pair of current limiting series resistors and the final stage is a low capacitance diode array. The use of three terminal differential gas discharge tubes provides superior common and differential mode protection against conducted transients versus the use of lower cost two terminal tubes. The second stage series resistance limits the power dissipation of the fast diode clamp array in the third stage. This allows time for the slower but higher power gas tubes to flash over. The diode array clamps the leading edge of fast transients to safe levels until the high power gas tubes turn on. This eliminates the damaging leading edge spike that single stage gas tube protectors let leak through. The diode array's low capacitance assures that the suppressor will not degrade the high-speed signals. The 3-stage design can handle higher-level transients than a protector that uses only diodes. For additional information and complete specifications, see data sheet below. Features Available in 15V and 24V models Screw Terminal Blocks Cast aluminum construction with integral mounting feet Dual Channel Three-Stage Protection Application 4 to 20 mA sensors and controllers HART Street light controllers Industrial process control Pulse Input Circuits Toll booths, drawbridges, railroad crossing gates and signals
Description
The HGLN-CL2-12 is a high performance 3-stage indoor protector that provides superior protection of differential or common mode lines from transients and surges. These units will protect two 4-20 mA circuits. The first stage is comprised of a differential gas discharge tube. Stage two is a pair of current limiting series resistors and the final stage is a low capacitance diode array. The use of three terminal differential gas discharge tubes provides superior common and differential mode protection against conducted transients versus the use of lower cost two terminal tubes. The second stage series resistance limits the power dissipation of the fast diode clamp array in the third stage. This allows time for the slower but higher power gas tubes to flash over. The diode array clamps the leading edge of fast transients to safe levels until the high power gas tubes turn on. This eliminates the damaging leading edge spike that single stage gas tube protectors let leak through. The diode array's low capacitance assures that the suppressor will not degrade the high-speed signals. The 3-stage design can handle higher-level transients than a protector that uses only diodes. For additional information and complete specifications, see data sheet below. Features Available in 15V and 24V models Screw Terminal Blocks Cast aluminum construction with integral mounting feet Dual Channel Three-Stage Protection Application 4 to 20 mA sensors and controllers HART Street light controllers Industrial process control Pulse Input Circuits Toll booths, drawbridges, railroad crossing gates and signals

Suppliers

Company
Product
Description
Supplier Links
Indoor 2-Channel 4-20 mA Current Loop Protector - 12V - HGLN-CL2-12 - L-com, Inc.
North Andover, MA, United States
Indoor 2-Channel 4-20 mA Current Loop Protector - 12V
HGLN-CL2-12
Indoor 2-Channel 4-20 mA Current Loop Protector - 12V HGLN-CL2-12
The HGLN-CL2-12 is a high performance 3-stage indoor protector that provides superior protection of differential or common mode lines from transients and surges. These units will protect two 4-20 mA circuits. The first stage is comprised of a differential gas discharge tube. Stage two is a pair of current limiting series resistors and the final stage is a low capacitance diode array. The use of three terminal differential gas discharge tubes provides superior common and differential mode protection against conducted transients versus the use of lower cost two terminal tubes. The second stage series resistance limits the power dissipation of the fast diode clamp array in the third stage. This allows time for the slower but higher power gas tubes to flash over. The diode array clamps the leading edge of fast transients to safe levels until the high power gas tubes turn on. This eliminates the damaging leading edge spike that single stage gas tube protectors let leak through. The diode array's low capacitance assures that the suppressor will not degrade the high-speed signals. The 3-stage design can handle higher-level transients than a protector that uses only diodes. For additional information and complete specifications, see data sheet below. Features Available in 15V and 24V models Screw Terminal Blocks Cast aluminum construction with integral mounting feet Dual Channel Three-Stage Protection Application 4 to 20 mA sensors and controllers HART Street light controllers Industrial process control Pulse Input Circuits Toll booths, drawbridges, railroad crossing gates and signals

The HGLN-CL2-12 is a high performance 3-stage indoor protector that provides superior protection of differential or common mode lines from transients and surges. These units will protect two 4-20 mA circuits.
The first stage is comprised of a differential gas discharge tube. Stage two is a pair of current limiting series resistors and the final stage is a low capacitance diode array. The use of three terminal differential gas discharge tubes provides superior common and differential mode protection against conducted transients versus the use of lower cost two terminal tubes. The second stage series resistance limits the power dissipation of the fast diode clamp array in the third stage. This allows time for the slower but higher power gas tubes to flash over. The diode array clamps the leading edge of fast transients to safe levels until the high power gas tubes turn on. This eliminates the damaging leading edge spike that single stage gas tube protectors let leak through. The diode array's low capacitance assures that the suppressor will not degrade the high-speed signals. The 3-stage design can handle higher-level transients than a protector that uses only diodes.
For additional information and complete specifications, see data sheet below.

Features

  • Available in 15V and 24V models
  • Screw Terminal Blocks
  • Cast aluminum construction with integral mounting feet
  • Dual Channel
  • Three-Stage Protection

Application

  • 4 to 20 mA sensors and controllers
  • HART Street light controllers
  • Industrial process control
  • Pulse Input Circuits
  • Toll booths, drawbridges, railroad crossing gates and signals
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number HGLN-CL2-12
Product Name Indoor 2-Channel 4-20 mA Current Loop Protector - 12V
Unlock Full Specs
to access all available technical data

Similar Products

Type 99.02 - Coil indication and EMC suppression modules - 9902906099 - Finder S.p.A. con unico socio
Specs
Standards cRUus, EAC-1, ukca
View Details
ETEILY Brand Lightning Arrestor N Male to N Female Coaxial Lightning Surge Protector Protection - SKU:ET-LSPAR-NMS-NFS - Eteily Technologies India Pvt. Ltd.
Specs
Device Type Lightning Arrestor; Coaxial Surge Suppressors
View Details
Surge Arresters - CP3463-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
Application Distribution Line
View Details
Surge Protection Devices - 101802 - RS Components, Ltd.
Specs
Device Type Single Phase
Surge Current 50000 amps
View Details