L-com, Inc. 5V, 24Vdc Data Line Protector 10/100 Poe RJ45S F/F LPXTRJ45-100TX-POE

Description
The LPXTRJ45-100TX-POE surge suppressor is designed to protect equipment from transient over-voltages on Power and Ethernet applications. The DC power terminal is connected directly to the positive pins (4,5) and the negative pins (7,8) of the RJ45 jack and when connected to a DC power supply it provides power for the Power and Ethernet circuit. The suppression protects the Ethernet circuit by limiting the magnitude of transient over-voltages that are present on each pair relative to each other and relative to ground. Note: Trim Ground lead to shortest length possible for optimum suppression. Features In-Line Protection for 10/100Base-T PoE data lines Integral mounting feet Protected Pins (1,2) and (3,6) Application Wired Switches Wireless LAN Access Points and Bridges IP Surveillance Cameras VoIP (Voice over Internet Protocol) Telephones
Description
The LPXTRJ45-100TX-POE surge suppressor is designed to protect equipment from transient over-voltages on Power and Ethernet applications. The DC power terminal is connected directly to the positive pins (4,5) and the negative pins (7,8) of the RJ45 jack and when connected to a DC power supply it provides power for the Power and Ethernet circuit. The suppression protects the Ethernet circuit by limiting the magnitude of transient over-voltages that are present on each pair relative to each other and relative to ground. Note: Trim Ground lead to shortest length possible for optimum suppression. Features In-Line Protection for 10/100Base-T PoE data lines Integral mounting feet Protected Pins (1,2) and (3,6) Application Wired Switches Wireless LAN Access Points and Bridges IP Surveillance Cameras VoIP (Voice over Internet Protocol) Telephones

Suppliers

Company
Product
Description
Supplier Links
5V, 24Vdc Data Line Protector 10/100 Poe RJ45S F/F - LPXTRJ45-100TX-POE - L-com, Inc.
North Andover, MA, United States
5V, 24Vdc Data Line Protector 10/100 Poe RJ45S F/F
LPXTRJ45-100TX-POE
5V, 24Vdc Data Line Protector 10/100 Poe RJ45S F/F LPXTRJ45-100TX-POE
The LPXTRJ45-100TX-POE surge suppressor is designed to protect equipment from transient over-voltages on Power and Ethernet applications. The DC power terminal is connected directly to the positive pins (4,5) and the negative pins (7,8) of the RJ45 jack and when connected to a DC power supply it provides power for the Power and Ethernet circuit. The suppression protects the Ethernet circuit by limiting the magnitude of transient over-voltages that are present on each pair relative to each other and relative to ground. Note: Trim Ground lead to shortest length possible for optimum suppression. Features In-Line Protection for 10/100Base-T PoE data lines Integral mounting feet Protected Pins (1,2) and (3,6) Application Wired Switches Wireless LAN Access Points and Bridges IP Surveillance Cameras VoIP (Voice over Internet Protocol) Telephones

The LPXTRJ45-100TX-POE surge suppressor is designed to protect equipment from transient over-voltages on Power and Ethernet applications. The DC power terminal is connected directly to the positive pins (4,5) and the negative pins (7,8) of the RJ45 jack and when connected to a DC power supply it provides power for the Power and Ethernet circuit. The suppression protects the Ethernet circuit by limiting the magnitude of transient over-voltages that are present on each pair relative to each other and relative to ground. Note: Trim Ground lead to shortest length possible for optimum suppression.

Features

  • In-Line Protection for 10/100Base-T PoE data lines
  • Integral mounting feet
  • Protected Pins (1,2) and (3,6)

Application

  • Wired Switches
  • Wireless LAN Access Points and Bridges
  • IP Surveillance Cameras
  • VoIP (Voice over Internet Protocol) Telephones
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Dataline and DC Signal Surge Suppressors
Product Number LPXTRJ45-100TX-POE
Product Name 5V, 24Vdc Data Line Protector 10/100 Poe RJ45S F/F
Connection RJ41, RJ45 or RJ48 Data Jacks
Unlock Full Specs
to access all available technical data