LPXT-WM-TERM series of surge suppressors are a high-speed, high-current solid state device designed to protect RS 422, 4-20 ma Double Wire Pair (4-Wire) configurations and other balanced pair applications from transient over voltages. The LPXT-WM-TERM series uses only silicon suppression components. It connects to the equipment and line via two (2). Six (6) position terminal blocks. Note: "EQUIP GND" connection should be kept as short as possible and utilize the largest gauge wire possible.
Features
Line and load bidirectional protection
Non degradable, low clamping, leadless, silicon avalanche diode
Protects up to two balanced pairs and shields
Two 6 position terminal blocks
Application
RS422
4-20mA loops
Double wire pair equipment
RS485
LPXT-WM-TERM series of surge suppressors are a high-speed, high-current solid state device designed to protect RS 422, 4-20 ma Double Wire Pair (4-Wire) configurations and other balanced pair applications from transient over voltages. The LPXT-WM-TERM series uses only silicon suppression components. It connects to the equipment and line via two (2). Six (6) position terminal blocks. Note: "EQUIP GND" connection should be kept as short as possible and utilize the largest gauge wire possible.
Features
- Line and load bidirectional protection
- Non degradable, low clamping, leadless, silicon avalanche diode
- Protects up to two balanced pairs and shields
- Two 6 position terminal blocks
Application
- RS422
- 4-20mA loops
- Double wire pair equipment
- RS485