L-com, Inc. Indoor Dual Port Coaxial Video Surge Protector - BNC Connectors CMSP-VIDEO-2

Description
The CMSP-VIDEO-2 Dual Port Surge Protectors from L-com provides protection for video equipment from destructive electrical surges due to lightning or noisy electrical equipment. These units are ideal for protecting Surveillance and CCTV Cameras, DVRs, Surveillance PCs and Video Monitors. The units will also protect RF and video equipment connected to 75 Ohm coaxial lines. The CMSP-VIDEO-2 utilizes an avalanche diode in concert with a low capacitance diode array. This minimizes capacitive loading of the line and provides improved frequency response over competitor's models. The CMSP-VIDEO-2 connects the coaxial cable shield to the unit's ground terminal. For model with isolated BNC connectors, see CMSP-VIDEO-2I. The rugged aluminum chassis can be wall or shelf mounted. Mounting holes are provided on the unit. The individual protector modules are field replaceable. This protector is also available in a 4-port version, L-com part number CMSP-VIDEO-4. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features Field Repairable DC - 75 MHz Bandwidth Grounded version Low Insertion Loss Two Individual Modules Application Digital Video Recorders PC Based DVRs Surveillance and CCTV Cameras Video Monitors 75 Ohm coaxial Lines
Description
The CMSP-VIDEO-2 Dual Port Surge Protectors from L-com provides protection for video equipment from destructive electrical surges due to lightning or noisy electrical equipment. These units are ideal for protecting Surveillance and CCTV Cameras, DVRs, Surveillance PCs and Video Monitors. The units will also protect RF and video equipment connected to 75 Ohm coaxial lines. The CMSP-VIDEO-2 utilizes an avalanche diode in concert with a low capacitance diode array. This minimizes capacitive loading of the line and provides improved frequency response over competitor's models. The CMSP-VIDEO-2 connects the coaxial cable shield to the unit's ground terminal. For model with isolated BNC connectors, see CMSP-VIDEO-2I. The rugged aluminum chassis can be wall or shelf mounted. Mounting holes are provided on the unit. The individual protector modules are field replaceable. This protector is also available in a 4-port version, L-com part number CMSP-VIDEO-4. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features Field Repairable DC - 75 MHz Bandwidth Grounded version Low Insertion Loss Two Individual Modules Application Digital Video Recorders PC Based DVRs Surveillance and CCTV Cameras Video Monitors 75 Ohm coaxial Lines

Suppliers

Company
Product
Description
Supplier Links
Indoor Dual Port Coaxial Video Surge Protector - BNC Connectors - CMSP-VIDEO-2 - L-com, Inc.
North Andover, MA, United States
Indoor Dual Port Coaxial Video Surge Protector - BNC Connectors
CMSP-VIDEO-2
Indoor Dual Port Coaxial Video Surge Protector - BNC Connectors CMSP-VIDEO-2
The CMSP-VIDEO-2 Dual Port Surge Protectors from L-com provides protection for video equipment from destructive electrical surges due to lightning or noisy electrical equipment. These units are ideal for protecting Surveillance and CCTV Cameras, DVRs, Surveillance PCs and Video Monitors. The units will also protect RF and video equipment connected to 75 Ohm coaxial lines. The CMSP-VIDEO-2 utilizes an avalanche diode in concert with a low capacitance diode array. This minimizes capacitive loading of the line and provides improved frequency response over competitor's models. The CMSP-VIDEO-2 connects the coaxial cable shield to the unit's ground terminal. For model with isolated BNC connectors, see CMSP-VIDEO-2I. The rugged aluminum chassis can be wall or shelf mounted. Mounting holes are provided on the unit. The individual protector modules are field replaceable. This protector is also available in a 4-port version, L-com part number CMSP-VIDEO-4. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features Field Repairable DC - 75 MHz Bandwidth Grounded version Low Insertion Loss Two Individual Modules Application Digital Video Recorders PC Based DVRs Surveillance and CCTV Cameras Video Monitors 75 Ohm coaxial Lines

The CMSP-VIDEO-2 Dual Port Surge Protectors from L-com provides protection for video equipment from destructive electrical surges due to lightning or noisy electrical equipment. These units are ideal for protecting Surveillance and CCTV Cameras, DVRs, Surveillance PCs and Video Monitors. The units will also protect RF and video equipment connected to 75 Ohm coaxial lines.
The CMSP-VIDEO-2 utilizes an avalanche diode in concert with a low capacitance diode array. This minimizes capacitive loading of the line and provides improved frequency response over competitor's models. The CMSP-VIDEO-2 connects the coaxial cable shield to the unit's ground terminal.
For model with isolated BNC connectors, see CMSP-VIDEO-2I.
The rugged aluminum chassis can be wall or shelf mounted. Mounting holes are provided on the unit. The individual protector modules are field replaceable.
This protector is also available in a 4-port version, L-com part number CMSP-VIDEO-4.
For additional information and complete specifications, click on the data sheet link in the Downloads tab.

Features

  • Field Repairable
  • DC - 75 MHz Bandwidth
  • Grounded version
  • Low Insertion Loss
  • Two Individual Modules

Application

  • Digital Video Recorders
  • PC Based DVRs
  • Surveillance and CCTV Cameras
  • Video Monitors
  • 75 Ohm coaxial Lines
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number CMSP-VIDEO-2
Product Name Indoor Dual Port Coaxial Video Surge Protector - BNC Connectors
Device Type Coaxial Surge Suppressors
Unlock Full Specs
to access all available technical data

Similar Products