L-com, Inc. USB Surge Protector, Type B / Type A Panel Mount Style with Pigtail Cable - 48" AL-ECF504-AB48

Description
L-com's AL-ECF504-AB48 USB surge protector is a commercial quality device designed to protect a computer's sensitive USB ports from power surges and spikes from attached devices. To ensure USB 2.0 speeds, the device uses ultra-low capacitance diodes to protect the data lines. In addition, a protection device clamps the power lines to safe levels. This USB surge protector is ideal for protecting a PC from WiFi client adapters and surveillance cameras used with long USB extender cables. Other uses include protection from surges when using USB-RS422/485 converters with long cables. The AL-ECF504-AB48 can be mounted in an enclosure, panel, wall plate, or used in-line as a standalone product. It features a fully shielded 48" pigtail cable. Click on the Downloads tab for additional information and complete specifications. Features Power and data line protection Shielded housing with shielded pigtail cable - 48" Allows USB cables to be passed through panels or enclosures Type A Female Bulkhead to Type B Male connectors USB 1.0 and 2.0 compatible Application Printers and computer peripheral devices WiFi Adapters Phone and DSL Modems Serial adapters Surveillance Cameras
Datasheet
Description
L-com's AL-ECF504-AB48 USB surge protector is a commercial quality device designed to protect a computer's sensitive USB ports from power surges and spikes from attached devices. To ensure USB 2.0 speeds, the device uses ultra-low capacitance diodes to protect the data lines. In addition, a protection device clamps the power lines to safe levels. This USB surge protector is ideal for protecting a PC from WiFi client adapters and surveillance cameras used with long USB extender cables. Other uses include protection from surges when using USB-RS422/485 converters with long cables. The AL-ECF504-AB48 can be mounted in an enclosure, panel, wall plate, or used in-line as a standalone product. It features a fully shielded 48" pigtail cable. Click on the Downloads tab for additional information and complete specifications. Features Power and data line protection Shielded housing with shielded pigtail cable - 48" Allows USB cables to be passed through panels or enclosures Type A Female Bulkhead to Type B Male connectors USB 1.0 and 2.0 compatible Application Printers and computer peripheral devices WiFi Adapters Phone and DSL Modems Serial adapters Surveillance Cameras
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Surge Protector, Type B / Type A Panel Mount Style with Pigtail Cable - 48
North Andover, MA, United States
USB Surge Protector, Type B / Type A Panel Mount Style with Pigtail Cable - 48"
AL-ECF504-AB48
USB Surge Protector, Type B / Type A Panel Mount Style with Pigtail Cable - 48" AL-ECF504-AB48
L-com's AL-ECF504-AB48 USB surge protector is a commercial quality device designed to protect a computer's sensitive USB ports from power surges and spikes from attached devices. To ensure USB 2.0 speeds, the device uses ultra-low capacitance diodes to protect the data lines. In addition, a protection device clamps the power lines to safe levels. This USB surge protector is ideal for protecting a PC from WiFi client adapters and surveillance cameras used with long USB extender cables. Other uses include protection from surges when using USB-RS422/485 converters with long cables. The AL-ECF504-AB48 can be mounted in an enclosure, panel, wall plate, or used in-line as a standalone product. It features a fully shielded 48" pigtail cable. Click on the Downloads tab for additional information and complete specifications. Features Power and data line protection Shielded housing with shielded pigtail cable - 48" Allows USB cables to be passed through panels or enclosures Type A Female Bulkhead to Type B Male connectors USB 1.0 and 2.0 compatible Application Printers and computer peripheral devices WiFi Adapters Phone and DSL Modems Serial adapters Surveillance Cameras

L-com's AL-ECF504-AB48 USB surge protector is a commercial quality device designed to protect a computer's sensitive USB ports from power surges and spikes from attached devices. To ensure USB 2.0 speeds, the device uses ultra-low capacitance diodes to protect the data lines. In addition, a protection device clamps the power lines to safe levels. This USB surge protector is ideal for protecting a PC from WiFi client adapters and surveillance cameras used with long USB extender cables. Other uses include protection from surges when using USB-RS422/485 converters with long cables.
The AL-ECF504-AB48 can be mounted in an enclosure, panel, wall plate, or used in-line as a standalone product. It features a fully shielded 48" pigtail cable.
Click on the Downloads tab for additional information and complete specifications.

Features

  • Power and data line protection
  • Shielded housing with shielded pigtail cable - 48"
  • Allows USB cables to be passed through panels or enclosures
  • Type A Female Bulkhead to Type B Male connectors
  • USB 1.0 and 2.0 compatible

Application

  • Printers and computer peripheral devices
  • WiFi Adapters
  • Phone and DSL Modems
  • Serial adapters
  • Surveillance Cameras
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number AL-ECF504-AB48
Product Name USB Surge Protector, Type B / Type A Panel Mount Style with Pigtail Cable - 48"
Mounting Wall/Panel
Unlock Full Specs
to access all available technical data

Similar Products

Surge Protection Devices - 1363874 - RS Components, Ltd.
Specs
Mounting DIN Rail; Din rail
View Details
Surge Suppressor Units - 7869370 - RS Components, Ltd.
Specs
Device Type Mains protector
View Details
ULI-232DS - 9 PIN RS-232 Isolator, DB9 Male to DB9 Female, Port Powered - BB-9SPOP2 - Advantech
Specs
Mounting In-line or Integrally Attached
Operating Temp 32 to 158 F (0.0 to 70 C)
View Details