L-com, Inc. Outdoor 10/100/1000 Base-T CAT6 PoE Compatible Lightning Protector - RJ45 Jacks AL-CAT6JW

Description
The AL-CAT6JW lightning and surge protector provides superior lightning and surge protection with improved frequency response for indoor 10/100/1000 Ethernet networks. The use of ultra-low capacitance semiconductors provides superior high frequency response and improved return loss for the four data pairs. The unit has low line to line and line to ground capacitance to minimize distortion of high-speed signals. The design provides protection for both common and differential mode surges. The design utilizes Thyristor diode technology which has superior power handling capability compared to TVS or Zener diode based designs. In addition, the unit is compatible with 802.3af Power-over-Ethernet (PoE) devices. This device supports PoE mode A and B for power. The unit supports normal and reverse polarity PoE used in some Cisco Access Points. The AL-CAT6JW is compatible with wireless Access Points, Bridges, Client Adapters and Network Appliances with or without Power-over-Ethernet (PoE) functionality. The compact weather resistant housing features a lockable hinged cover and mounting holes are provided on the rear of the enclosure for mounting. The cable grommet may be adjusted to cable size and are removable. This protector is also available in a shielded version for indoor applications, see HGLN-CAT6J Not sure which level of protection is required for your application...Click Here for our Power Comparison Chart. Features CAT5, CAT5e and CAT6 compatibility Impact and weather resistant enclosure with locking hinged cover Power-Over-Ethernet (PoE) compatible Shielded RJ45 jacks Application 10/100/1000 Base-T Gigabit Ethernet Equipment IP Cameras with PoE Wireless Access Points & Bridges Wireless Client Adapters
Datasheet
Description
The AL-CAT6JW lightning and surge protector provides superior lightning and surge protection with improved frequency response for indoor 10/100/1000 Ethernet networks. The use of ultra-low capacitance semiconductors provides superior high frequency response and improved return loss for the four data pairs. The unit has low line to line and line to ground capacitance to minimize distortion of high-speed signals. The design provides protection for both common and differential mode surges. The design utilizes Thyristor diode technology which has superior power handling capability compared to TVS or Zener diode based designs. In addition, the unit is compatible with 802.3af Power-over-Ethernet (PoE) devices. This device supports PoE mode A and B for power. The unit supports normal and reverse polarity PoE used in some Cisco Access Points. The AL-CAT6JW is compatible with wireless Access Points, Bridges, Client Adapters and Network Appliances with or without Power-over-Ethernet (PoE) functionality. The compact weather resistant housing features a lockable hinged cover and mounting holes are provided on the rear of the enclosure for mounting. The cable grommet may be adjusted to cable size and are removable. This protector is also available in a shielded version for indoor applications, see HGLN-CAT6J Not sure which level of protection is required for your application...Click Here for our Power Comparison Chart. Features CAT5, CAT5e and CAT6 compatibility Impact and weather resistant enclosure with locking hinged cover Power-Over-Ethernet (PoE) compatible Shielded RJ45 jacks Application 10/100/1000 Base-T Gigabit Ethernet Equipment IP Cameras with PoE Wireless Access Points & Bridges Wireless Client Adapters
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor 10/100/1000 Base-T CAT6 PoE Compatible Lightning Protector - RJ45 Jacks - AL-CAT6JW - L-com, Inc.
North Andover, MA, United States
Outdoor 10/100/1000 Base-T CAT6 PoE Compatible Lightning Protector - RJ45 Jacks
AL-CAT6JW
Outdoor 10/100/1000 Base-T CAT6 PoE Compatible Lightning Protector - RJ45 Jacks AL-CAT6JW
The AL-CAT6JW lightning and surge protector provides superior lightning and surge protection with improved frequency response for indoor 10/100/1000 Ethernet networks. The use of ultra-low capacitance semiconductors provides superior high frequency response and improved return loss for the four data pairs. The unit has low line to line and line to ground capacitance to minimize distortion of high-speed signals. The design provides protection for both common and differential mode surges. The design utilizes Thyristor diode technology which has superior power handling capability compared to TVS or Zener diode based designs. In addition, the unit is compatible with 802.3af Power-over-Ethernet (PoE) devices. This device supports PoE mode A and B for power. The unit supports normal and reverse polarity PoE used in some Cisco Access Points. The AL-CAT6JW is compatible with wireless Access Points, Bridges, Client Adapters and Network Appliances with or without Power-over-Ethernet (PoE) functionality. The compact weather resistant housing features a lockable hinged cover and mounting holes are provided on the rear of the enclosure for mounting. The cable grommet may be adjusted to cable size and are removable. This protector is also available in a shielded version for indoor applications, see HGLN-CAT6J Not sure which level of protection is required for your application...Click Here for our Power Comparison Chart. Features CAT5, CAT5e and CAT6 compatibility Impact and weather resistant enclosure with locking hinged cover Power-Over-Ethernet (PoE) compatible Shielded RJ45 jacks Application 10/100/1000 Base-T Gigabit Ethernet Equipment IP Cameras with PoE Wireless Access Points & Bridges Wireless Client Adapters

The AL-CAT6JW lightning and surge protector provides superior lightning and surge protection with improved frequency response for indoor 10/100/1000 Ethernet networks. The use of ultra-low capacitance semiconductors provides superior high frequency response and improved return loss for the four data pairs. The unit has low line to line and line to ground capacitance to minimize distortion of high-speed signals. The design provides protection for both common and differential mode surges. The design utilizes Thyristor diode technology which has superior power handling capability compared to TVS or Zener diode based designs. In addition, the unit is compatible with 802.3af Power-over-Ethernet (PoE) devices. This device supports PoE mode A and B for power. The unit supports normal and reverse polarity PoE used in some Cisco Access Points. The AL-CAT6JW is compatible with wireless Access Points, Bridges, Client Adapters and Network Appliances with or without Power-over-Ethernet (PoE) functionality.
The compact weather resistant housing features a lockable hinged cover and mounting holes are provided on the rear of the enclosure for mounting. The cable grommet may be adjusted to cable size and are removable.
This protector is also available in a shielded version for indoor applications, see HGLN-CAT6J
Not sure which level of protection is required for your application...Click Here for our Power Comparison Chart.

Features

  • CAT5, CAT5e and CAT6 compatibility
  • Impact and weather resistant enclosure with locking hinged cover
  • Power-Over-Ethernet (PoE) compatible
  • Shielded RJ45 jacks

Application

  • 10/100/1000 Base-T Gigabit Ethernet Equipment
  • IP Cameras with PoE
  • Wireless Access Points & Bridges
  • Wireless Client Adapters
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number AL-CAT6JW
Product Name Outdoor 10/100/1000 Base-T CAT6 PoE Compatible Lightning Protector - RJ45 Jacks
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7P.03 - Surge Protection Device (SPD) 7P - 7P0382601025 - Finder S.p.A. con unico socio
Specs
Device Type Single Phase
Standards CE Marking; VDE, Servimeters-Logo, EAC-1, ukca, CE-2
View Details
Surge Protection Devices - TVS3V3L4U - Infineon Technologies AG
Specs
Device Type SPD
Mounting PCB
Surge Current 20 amps
View Details
PR-O-TECT Surge Arrestor -  - MTE Corporation
Specs
Device Type SPD; Three Phase
Technology Metal Oxide Varistor
Mounting In-line or Integrally Attached
View Details