L-com, Inc. 5VDC LPXT Data Line Protector Module 1Gb RJ45 F/F LPXT-MOD-GB-C1D2

Description
The LPXT-MOD-CHASSIS is a 1RU 19" rack mount chassis designed to hold up to 16 LPXT protection modules which when installed into the chassis leaves all input/output connections facing front. The LPXT Series Protection Modules employ a hybrid protection solution comprised of high-energy gas discharge tube technology and low-capacitance transient blocking technology. You can mix & match the different modules to meet your unique configuration requirements. Note: The dedicated dual ground studs on the rear of the unit must be connected to the nearest master ground bar for proper operation. Features Easy mix & match plug and play operation Mounts to Standard 1U 19 Inch Rack Space Supports up to sixteen (16) L-com LPXT Series modules 14 gauge aluminum, beige powder coat Application 10/100/1000 Base-T Ethernet equipment IP, network or web cameras Wireless access points, servers and routers Intra-building cable runs VoIP telephone
Description
The LPXT-MOD-CHASSIS is a 1RU 19" rack mount chassis designed to hold up to 16 LPXT protection modules which when installed into the chassis leaves all input/output connections facing front. The LPXT Series Protection Modules employ a hybrid protection solution comprised of high-energy gas discharge tube technology and low-capacitance transient blocking technology. You can mix & match the different modules to meet your unique configuration requirements. Note: The dedicated dual ground studs on the rear of the unit must be connected to the nearest master ground bar for proper operation. Features Easy mix & match plug and play operation Mounts to Standard 1U 19 Inch Rack Space Supports up to sixteen (16) L-com LPXT Series modules 14 gauge aluminum, beige powder coat Application 10/100/1000 Base-T Ethernet equipment IP, network or web cameras Wireless access points, servers and routers Intra-building cable runs VoIP telephone

Suppliers

Company
Product
Description
Supplier Links
5VDC LPXT Data Line Protector Module 1Gb RJ45 F/F - LPXT-MOD-GB-C1D2 - L-com, Inc.
North Andover, MA, United States
5VDC LPXT Data Line Protector Module 1Gb RJ45 F/F
LPXT-MOD-GB-C1D2
5VDC LPXT Data Line Protector Module 1Gb RJ45 F/F LPXT-MOD-GB-C1D2
The LPXT-MOD-CHASSIS is a 1RU 19" rack mount chassis designed to hold up to 16 LPXT protection modules which when installed into the chassis leaves all input/output connections facing front. The LPXT Series Protection Modules employ a hybrid protection solution comprised of high-energy gas discharge tube technology and low-capacitance transient blocking technology. You can mix & match the different modules to meet your unique configuration requirements. Note: The dedicated dual ground studs on the rear of the unit must be connected to the nearest master ground bar for proper operation. Features Easy mix & match plug and play operation Mounts to Standard 1U 19 Inch Rack Space Supports up to sixteen (16) L-com LPXT Series modules 14 gauge aluminum, beige powder coat Application 10/100/1000 Base-T Ethernet equipment IP, network or web cameras Wireless access points, servers and routers Intra-building cable runs VoIP telephone

The LPXT-MOD-CHASSIS is a 1RU 19" rack mount chassis designed to hold up to 16 LPXT protection modules which when installed into the chassis leaves all input/output connections facing front. The LPXT Series Protection Modules employ a hybrid protection solution comprised of high-energy gas discharge tube technology and low-capacitance transient blocking technology. You can mix & match the different modules to meet your unique configuration requirements.
Note: The dedicated dual ground studs on the rear of the unit must be connected to the nearest master ground bar for proper operation.

Features

  • Easy mix & match plug and play operation
  • Mounts to Standard 1U 19 Inch Rack Space
  • Supports up to sixteen (16) L-com LPXT Series modules
  • 14 gauge aluminum, beige powder coat

Application

  • 10/100/1000 Base-T Ethernet equipment
  • IP, network or web cameras
  • Wireless access points, servers and routers
  • Intra-building cable runs
  • VoIP telephone
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Dataline and DC Signal Surge Suppressors
Product Number LPXT-MOD-GB-C1D2
Product Name 5VDC LPXT Data Line Protector Module 1Gb RJ45 F/F
Connection RJ41, RJ45 or RJ48 Data Jacks
Unlock Full Specs
to access all available technical data