L-com, Inc. Outdoor High Power 10/100 Base-T CAT5 Lightning Surge Protector- RJ45 Jacks AL-CAT5HPJW

Description
The AL-CAT5HPJW is the outdoor version of the HGLN-CAT5-HP protector. This 3-stage lightning protector provides superior lightning and surge protection for indoor and outdoor 10/100 Base-T Ethernet networks. Also compatible with Power-over-Ethernet (PoE) devices, this unit provides protection to both Ethernet data pairs as well as the PoE DC power feed. In the data path, the first stage is comprised of a differential gas discharge tube. Stage two is a pair of current limiting series resistors and the final stage is a high speed, low capacitance diode clamp array. In the power path, the first stage is comprised of a differential gas discharge tube. Stage two is a pair of filter inductors and the final stage is a pair of bi-directional clamping diodes. Reverse PoE Compatible This lightning surge protector is compatible with Cisco legacy network appliance products like Access Points, DC Injectors and other equipment supporting reverse polarity PoE pinouts. This protector is also available in a indoor version, HGLN-CAT5-HP For additional information and complete specifications, see data sheet below> Not sure which level of protection is required for your application...Click Here for our Power Comparison Chart. Features 10/100 Base-T CAT5 protection Impact and weather resistant enclosure with locking hinge Reverse Polarity PoE compatible Shielded RJ-45 Jacks Three-stage protection & failsafe architecture Application 10/100 Base-T Networks VoIP Telephone Wireless outdoor routers IP, Network, or Web Cameras Wireless Access Points & Servers
Datasheet
Description
The AL-CAT5HPJW is the outdoor version of the HGLN-CAT5-HP protector. This 3-stage lightning protector provides superior lightning and surge protection for indoor and outdoor 10/100 Base-T Ethernet networks. Also compatible with Power-over-Ethernet (PoE) devices, this unit provides protection to both Ethernet data pairs as well as the PoE DC power feed. In the data path, the first stage is comprised of a differential gas discharge tube. Stage two is a pair of current limiting series resistors and the final stage is a high speed, low capacitance diode clamp array. In the power path, the first stage is comprised of a differential gas discharge tube. Stage two is a pair of filter inductors and the final stage is a pair of bi-directional clamping diodes. Reverse PoE Compatible This lightning surge protector is compatible with Cisco legacy network appliance products like Access Points, DC Injectors and other equipment supporting reverse polarity PoE pinouts. This protector is also available in a indoor version, HGLN-CAT5-HP For additional information and complete specifications, see data sheet below> Not sure which level of protection is required for your application...Click Here for our Power Comparison Chart. Features 10/100 Base-T CAT5 protection Impact and weather resistant enclosure with locking hinge Reverse Polarity PoE compatible Shielded RJ-45 Jacks Three-stage protection & failsafe architecture Application 10/100 Base-T Networks VoIP Telephone Wireless outdoor routers IP, Network, or Web Cameras Wireless Access Points & Servers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor High Power 10/100 Base-T CAT5 Lightning Surge Protector- RJ45 Jacks - AL-CAT5HPJW - L-com, Inc.
North Andover, MA, United States
Outdoor High Power 10/100 Base-T CAT5 Lightning Surge Protector- RJ45 Jacks
AL-CAT5HPJW
Outdoor High Power 10/100 Base-T CAT5 Lightning Surge Protector- RJ45 Jacks AL-CAT5HPJW
The AL-CAT5HPJW is the outdoor version of the HGLN-CAT5-HP protector. This 3-stage lightning protector provides superior lightning and surge protection for indoor and outdoor 10/100 Base-T Ethernet networks. Also compatible with Power-over-Ethernet (PoE) devices, this unit provides protection to both Ethernet data pairs as well as the PoE DC power feed. In the data path, the first stage is comprised of a differential gas discharge tube. Stage two is a pair of current limiting series resistors and the final stage is a high speed, low capacitance diode clamp array. In the power path, the first stage is comprised of a differential gas discharge tube. Stage two is a pair of filter inductors and the final stage is a pair of bi-directional clamping diodes. Reverse PoE Compatible This lightning surge protector is compatible with Cisco legacy network appliance products like Access Points, DC Injectors and other equipment supporting reverse polarity PoE pinouts. This protector is also available in a indoor version, HGLN-CAT5-HP For additional information and complete specifications, see data sheet below> Not sure which level of protection is required for your application...Click Here for our Power Comparison Chart. Features 10/100 Base-T CAT5 protection Impact and weather resistant enclosure with locking hinge Reverse Polarity PoE compatible Shielded RJ-45 Jacks Three-stage protection & failsafe architecture Application 10/100 Base-T Networks VoIP Telephone Wireless outdoor routers IP, Network, or Web Cameras Wireless Access Points & Servers

The AL-CAT5HPJW is the outdoor version of the HGLN-CAT5-HP protector. This 3-stage lightning protector provides superior lightning and surge protection for indoor and outdoor 10/100 Base-T Ethernet networks. Also compatible with Power-over-Ethernet (PoE) devices, this unit provides protection to both Ethernet data pairs as well as the PoE DC power feed.
In the data path, the first stage is comprised of a differential gas discharge tube. Stage two is a pair of current limiting series resistors and the final stage is a high speed, low capacitance diode clamp array. In the power path, the first stage is comprised of a differential gas discharge tube. Stage two is a pair of filter inductors and the final stage is a pair of bi-directional clamping diodes.
Reverse PoE Compatible
This lightning surge protector is compatible with Cisco legacy network appliance products like Access Points, DC Injectors and other equipment supporting reverse polarity PoE pinouts.
This protector is also available in a indoor version, HGLN-CAT5-HP
For additional information and complete specifications, see data sheet below>
Not sure which level of protection is required for your application...Click Here for our Power Comparison Chart.

Features

  • 10/100 Base-T CAT5 protection
  • Impact and weather resistant enclosure with locking hinge
  • Reverse Polarity PoE compatible
  • Shielded RJ-45 Jacks
  • Three-stage protection & failsafe architecture

Application

  • 10/100 Base-T Networks
  • VoIP Telephone
  • Wireless outdoor routers
  • IP, Network, or Web Cameras
  • Wireless Access Points & Servers
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number AL-CAT5HPJW
Product Name Outdoor High Power 10/100 Base-T CAT5 Lightning Surge Protector- RJ45 Jacks
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products

Protector / Inrush Current Limiter - tps-icl-1p-12a-slim-20501 - TPS Elektronik GmbH
Specs
Device Type SPD
Technology Integriertes bypassrelais
Mounting DIN Rail; Din-Rail TS 35/7.5 or TS 35/15
View Details
100K AC - DC MOV Surge Suppressor - 100-KFSV136 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Technology Metal Oxide Varistor
Mounting Front Mounted
View Details
2 suppliers