L-com, Inc. Industrial Grade Hi-Power 10/100 Base-T CAT5 Lightning Protector - Shielded RJ45 Jacks ALW-CAT5HPJ

Description
This 3-stage Lightning Protector provides superior lightning and surge protection for indoor and outdoor 10/100 Base-T Ethernet networks. Also compatible with Power-over-Ethernet (PoE) devices, this unit provides protection to both Ethernet data pairs as well as the PoE DC power feed. The Advantage of the ALW-CAT5HPJ three stage surge protector design is the added level of protection due to its large power rating and safety due to its failsafe architecture. In the event of a catastrophic surge event, the series resistors will fuse and the shunt diodes will short. This will safely disconnect the line from the datacom equipment. This protector features an industrial grade die cast aluminum enclosure with gasketed cover and concealed mounting holes. It includes an aluminum mounting kit and hardware. PG16 cable glands are provided on the enclosure as well as an external ground clamp to provide a tie point for earth ground. The PG16 cable glands are large enough to pass a un-boot RJ45 connector through so pre-terminated cables can be used. For mounting to masts up to 2 inches in diameter, the HGX-PMT24 mast mounting kit is available (sold separately). For additional information and complete specifications, click on the data sheet below. Not sure which level of protection is required for your application...Click Here for our Power Comparison Chart. Features Industrial grade weatherproof die cast aluminum enclosure with mounting brackets Reverse polarity PoE compatible Shielded RJ45 10/100 Base-T CAT5 protection Three-Stage Protection, Failsafe Architecture Application IP, Network, or Web Camera Wireless Access Points & Bridges Wireless Client Adapters 10/100 Base-T Networks VoIP Telephone
Datasheet
Description
This 3-stage Lightning Protector provides superior lightning and surge protection for indoor and outdoor 10/100 Base-T Ethernet networks. Also compatible with Power-over-Ethernet (PoE) devices, this unit provides protection to both Ethernet data pairs as well as the PoE DC power feed. The Advantage of the ALW-CAT5HPJ three stage surge protector design is the added level of protection due to its large power rating and safety due to its failsafe architecture. In the event of a catastrophic surge event, the series resistors will fuse and the shunt diodes will short. This will safely disconnect the line from the datacom equipment. This protector features an industrial grade die cast aluminum enclosure with gasketed cover and concealed mounting holes. It includes an aluminum mounting kit and hardware. PG16 cable glands are provided on the enclosure as well as an external ground clamp to provide a tie point for earth ground. The PG16 cable glands are large enough to pass a un-boot RJ45 connector through so pre-terminated cables can be used. For mounting to masts up to 2 inches in diameter, the HGX-PMT24 mast mounting kit is available (sold separately). For additional information and complete specifications, click on the data sheet below. Not sure which level of protection is required for your application...Click Here for our Power Comparison Chart. Features Industrial grade weatherproof die cast aluminum enclosure with mounting brackets Reverse polarity PoE compatible Shielded RJ45 10/100 Base-T CAT5 protection Three-Stage Protection, Failsafe Architecture Application IP, Network, or Web Camera Wireless Access Points & Bridges Wireless Client Adapters 10/100 Base-T Networks VoIP Telephone
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Grade Hi-Power 10/100 Base-T CAT5 Lightning Protector - Shielded RJ45 Jacks - ALW-CAT5HPJ - L-com, Inc.
North Andover, MA, United States
Industrial Grade Hi-Power 10/100 Base-T CAT5 Lightning Protector - Shielded RJ45 Jacks
ALW-CAT5HPJ
Industrial Grade Hi-Power 10/100 Base-T CAT5 Lightning Protector - Shielded RJ45 Jacks ALW-CAT5HPJ
This 3-stage Lightning Protector provides superior lightning and surge protection for indoor and outdoor 10/100 Base-T Ethernet networks. Also compatible with Power-over-Ethernet (PoE) devices, this unit provides protection to both Ethernet data pairs as well as the PoE DC power feed. The Advantage of the ALW-CAT5HPJ three stage surge protector design is the added level of protection due to its large power rating and safety due to its failsafe architecture. In the event of a catastrophic surge event, the series resistors will fuse and the shunt diodes will short. This will safely disconnect the line from the datacom equipment. This protector features an industrial grade die cast aluminum enclosure with gasketed cover and concealed mounting holes. It includes an aluminum mounting kit and hardware. PG16 cable glands are provided on the enclosure as well as an external ground clamp to provide a tie point for earth ground. The PG16 cable glands are large enough to pass a un-boot RJ45 connector through so pre-terminated cables can be used. For mounting to masts up to 2 inches in diameter, the HGX-PMT24 mast mounting kit is available (sold separately). For additional information and complete specifications, click on the data sheet below. Not sure which level of protection is required for your application...Click Here for our Power Comparison Chart. Features Industrial grade weatherproof die cast aluminum enclosure with mounting brackets Reverse polarity PoE compatible Shielded RJ45 10/100 Base-T CAT5 protection Three-Stage Protection, Failsafe Architecture Application IP, Network, or Web Camera Wireless Access Points & Bridges Wireless Client Adapters 10/100 Base-T Networks VoIP Telephone

This 3-stage Lightning Protector provides superior lightning and surge protection for indoor and outdoor 10/100 Base-T Ethernet networks. Also compatible with Power-over-Ethernet (PoE) devices, this unit provides protection to both Ethernet data pairs as well as the PoE DC power feed.
The Advantage of the ALW-CAT5HPJ three stage surge protector design is the added level of protection due to its large power rating and safety due to its failsafe architecture. In the event of a catastrophic surge event, the series resistors will fuse and the shunt diodes will short. This will safely disconnect the line from the datacom equipment.
This protector features an industrial grade die cast aluminum enclosure with gasketed cover and concealed mounting holes. It includes an aluminum mounting kit and hardware. PG16 cable glands are provided on the enclosure as well as an external ground clamp to provide a tie point for earth ground. The PG16 cable glands are large enough to pass a un-boot RJ45 connector through so pre-terminated cables can be used.
For mounting to masts up to 2 inches in diameter, the HGX-PMT24 mast mounting kit is available (sold separately).
For additional information and complete specifications, click on the data sheet below.
Not sure which level of protection is required for your application...Click Here for our Power Comparison Chart.

Features

  • Industrial grade weatherproof die cast aluminum enclosure with mounting brackets
  • Reverse polarity PoE compatible
  • Shielded RJ45
  • 10/100 Base-T CAT5 protection
  • Three-Stage Protection, Failsafe Architecture

Application

  • IP, Network, or Web Camera
  • Wireless Access Points & Bridges
  • Wireless Client Adapters
  • 10/100 Base-T Networks
  • VoIP Telephone
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number ALW-CAT5HPJ
Product Name Industrial Grade Hi-Power 10/100 Base-T CAT5 Lightning Protector - Shielded RJ45 Jacks
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products

ETEILY Brand Lightning Arrestor N Male to N Female Coaxial Lightning Surge Protector Protection - SKU:ET-LSPAR-NMS-NFS - Eteily Technologies India Pvt. Ltd.
Specs
Device Type Lightning Arrestor; Coaxial Surge Suppressors
View Details
RF Surge Protectors - NWSP77 - kTB Solutions
Specs
Device Type Coaxial Surge Suppressors
Surge Current 30000 amps
View Details