L-com, Inc. USB Surge Protector, Type A / Type A Panel Mount Style with Pigtail Cable - 72" AL-ECF504-AA72

Description
L-com's AL-ECF504-AA72 USB surge protector is a commercial quality device designed to protect a computer's sensitive USB ports from power surges and spikes from attached devices. To ensure USB 2.0 speeds, the device uses ultra-low capacitance diodes to protect the data lines. In addition, a protection device clamps the power lines to safe levels. This USB surge protector is ideal for protecting a PC from WiFi client adapters and surveillance cameras used with long USB extender cables. Other uses include protection from surges when using USB-RS422/485 converters with long cables. The AL-ECF504-AA72 can be mounted in an enclosure, panel, wall plate, or used in-line as a standalone product. It features a fully shielded 72" pigtail cable. Click on the Downloads tab for additional information and complete specifications. Features Power and data line protection Allows USB cables to be passed through panels or enclosures Shielded housing with shielded pigtail cable - 72" Type A Female Bulkhead to Type A Male connectors USB 1.0 and 2.0 compatible Application Phone and DSL Modems Printers and computer peripheral devices WiFi Adapters Serial adapters Surveillance Cameras
Datasheet
Description
L-com's AL-ECF504-AA72 USB surge protector is a commercial quality device designed to protect a computer's sensitive USB ports from power surges and spikes from attached devices. To ensure USB 2.0 speeds, the device uses ultra-low capacitance diodes to protect the data lines. In addition, a protection device clamps the power lines to safe levels. This USB surge protector is ideal for protecting a PC from WiFi client adapters and surveillance cameras used with long USB extender cables. Other uses include protection from surges when using USB-RS422/485 converters with long cables. The AL-ECF504-AA72 can be mounted in an enclosure, panel, wall plate, or used in-line as a standalone product. It features a fully shielded 72" pigtail cable. Click on the Downloads tab for additional information and complete specifications. Features Power and data line protection Allows USB cables to be passed through panels or enclosures Shielded housing with shielded pigtail cable - 72" Type A Female Bulkhead to Type A Male connectors USB 1.0 and 2.0 compatible Application Phone and DSL Modems Printers and computer peripheral devices WiFi Adapters Serial adapters Surveillance Cameras
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Surge Protector, Type A / Type A Panel Mount Style with Pigtail Cable - 72
North Andover, MA, United States
USB Surge Protector, Type A / Type A Panel Mount Style with Pigtail Cable - 72"
AL-ECF504-AA72
USB Surge Protector, Type A / Type A Panel Mount Style with Pigtail Cable - 72" AL-ECF504-AA72
L-com's AL-ECF504-AA72 USB surge protector is a commercial quality device designed to protect a computer's sensitive USB ports from power surges and spikes from attached devices. To ensure USB 2.0 speeds, the device uses ultra-low capacitance diodes to protect the data lines. In addition, a protection device clamps the power lines to safe levels. This USB surge protector is ideal for protecting a PC from WiFi client adapters and surveillance cameras used with long USB extender cables. Other uses include protection from surges when using USB-RS422/485 converters with long cables. The AL-ECF504-AA72 can be mounted in an enclosure, panel, wall plate, or used in-line as a standalone product. It features a fully shielded 72" pigtail cable. Click on the Downloads tab for additional information and complete specifications. Features Power and data line protection Allows USB cables to be passed through panels or enclosures Shielded housing with shielded pigtail cable - 72" Type A Female Bulkhead to Type A Male connectors USB 1.0 and 2.0 compatible Application Phone and DSL Modems Printers and computer peripheral devices WiFi Adapters Serial adapters Surveillance Cameras

L-com's AL-ECF504-AA72 USB surge protector is a commercial quality device designed to protect a computer's sensitive USB ports from power surges and spikes from attached devices. To ensure USB 2.0 speeds, the device uses ultra-low capacitance diodes to protect the data lines. In addition, a protection device clamps the power lines to safe levels. This USB surge protector is ideal for protecting a PC from WiFi client adapters and surveillance cameras used with long USB extender cables. Other uses include protection from surges when using USB-RS422/485 converters with long cables.
The AL-ECF504-AA72 can be mounted in an enclosure, panel, wall plate, or used in-line as a standalone product. It features a fully shielded 72" pigtail cable.
Click on the Downloads tab for additional information and complete specifications.

Features

  • Power and data line protection
  • Allows USB cables to be passed through panels or enclosures
  • Shielded housing with shielded pigtail cable - 72"
  • Type A Female Bulkhead to Type A Male connectors
  • USB 1.0 and 2.0 compatible

Application

  • Phone and DSL Modems
  • Printers and computer peripheral devices
  • WiFi Adapters
  • Serial adapters
  • Surveillance Cameras
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number AL-ECF504-AA72
Product Name USB Surge Protector, Type A / Type A Panel Mount Style with Pigtail Cable - 72"
Mounting Wall/Panel
Unlock Full Specs
to access all available technical data

Similar Products