L-com, Inc. In-Wall Electrical Box Mount 10/100/1000 Base CAT6 Lightning Surge Protector WPCAT6

Description
The WPCAT6 provides superior lightning and surge protection with improved frequency response for indoor 10/100/1000 Ethernet networks. The use of ultra-low capacitance semiconductor protection arrays provides superior high frequency response and improved return loss for the four data pairs. The unit has low line to line and line to ground capacitance to minimize distortion of high-speed signals. The design provides protection for both common and differential mode surges. The WPCAT6 is compatible with 802.3af Power-over-Ethernet (PoE) devices. It supports both PoE mode A and B for power and is compatible with both normal and inverted polarity voltage PoE equipment. The WPCAT6 can be used with equipment with or without Power-over-Ethernet (PoE) functionality. In-Wall Electrical Box Mount The WPCAT6 features a brushed stainless steel wall plate designed to mount to standard in-wall electrical/conduit boxes. This protector is ideal for use in homes and offices with existing in-wall Ethernet wiring. A ground lug is provided directly on the protector and mounting screws are included. EMI Noise Suppression The WPCAT6 features shielded RJ-45 jacks. This along with the stainless steel wall plate helps reduce the effects of EMI interference. For additional information and complete specifications, click on the Data Sheet link below. Features CAT5, CAT5e and CAT6 compatibility (2) shielded RJ-45 jacks Brushed stainless steel wall plate 802.3af mode A and B PoE compatible Supports use of shielded CAT6 cable Application 10/100/1000 Base-T CAT5 protection Protection for servers, routers, access points and other gigabit networking equipment Wired PoE switches VoIP telephone
Description
The WPCAT6 provides superior lightning and surge protection with improved frequency response for indoor 10/100/1000 Ethernet networks. The use of ultra-low capacitance semiconductor protection arrays provides superior high frequency response and improved return loss for the four data pairs. The unit has low line to line and line to ground capacitance to minimize distortion of high-speed signals. The design provides protection for both common and differential mode surges. The WPCAT6 is compatible with 802.3af Power-over-Ethernet (PoE) devices. It supports both PoE mode A and B for power and is compatible with both normal and inverted polarity voltage PoE equipment. The WPCAT6 can be used with equipment with or without Power-over-Ethernet (PoE) functionality. In-Wall Electrical Box Mount The WPCAT6 features a brushed stainless steel wall plate designed to mount to standard in-wall electrical/conduit boxes. This protector is ideal for use in homes and offices with existing in-wall Ethernet wiring. A ground lug is provided directly on the protector and mounting screws are included. EMI Noise Suppression The WPCAT6 features shielded RJ-45 jacks. This along with the stainless steel wall plate helps reduce the effects of EMI interference. For additional information and complete specifications, click on the Data Sheet link below. Features CAT5, CAT5e and CAT6 compatibility (2) shielded RJ-45 jacks Brushed stainless steel wall plate 802.3af mode A and B PoE compatible Supports use of shielded CAT6 cable Application 10/100/1000 Base-T CAT5 protection Protection for servers, routers, access points and other gigabit networking equipment Wired PoE switches VoIP telephone

Suppliers

Company
Product
Description
Supplier Links
In-Wall Electrical Box Mount 10/100/1000 Base CAT6 Lightning Surge Protector - WPCAT6 - L-com, Inc.
North Andover, MA, United States
In-Wall Electrical Box Mount 10/100/1000 Base CAT6 Lightning Surge Protector
WPCAT6
In-Wall Electrical Box Mount 10/100/1000 Base CAT6 Lightning Surge Protector WPCAT6
The WPCAT6 provides superior lightning and surge protection with improved frequency response for indoor 10/100/1000 Ethernet networks. The use of ultra-low capacitance semiconductor protection arrays provides superior high frequency response and improved return loss for the four data pairs. The unit has low line to line and line to ground capacitance to minimize distortion of high-speed signals. The design provides protection for both common and differential mode surges. The WPCAT6 is compatible with 802.3af Power-over-Ethernet (PoE) devices. It supports both PoE mode A and B for power and is compatible with both normal and inverted polarity voltage PoE equipment. The WPCAT6 can be used with equipment with or without Power-over-Ethernet (PoE) functionality. In-Wall Electrical Box Mount The WPCAT6 features a brushed stainless steel wall plate designed to mount to standard in-wall electrical/conduit boxes. This protector is ideal for use in homes and offices with existing in-wall Ethernet wiring. A ground lug is provided directly on the protector and mounting screws are included. EMI Noise Suppression The WPCAT6 features shielded RJ-45 jacks. This along with the stainless steel wall plate helps reduce the effects of EMI interference. For additional information and complete specifications, click on the Data Sheet link below. Features CAT5, CAT5e and CAT6 compatibility (2) shielded RJ-45 jacks Brushed stainless steel wall plate 802.3af mode A and B PoE compatible Supports use of shielded CAT6 cable Application 10/100/1000 Base-T CAT5 protection Protection for servers, routers, access points and other gigabit networking equipment Wired PoE switches VoIP telephone

The WPCAT6 provides superior lightning and surge protection with improved frequency response for indoor 10/100/1000 Ethernet networks. The use of ultra-low capacitance semiconductor protection arrays provides superior high frequency response and improved return loss for the four data pairs. The unit has low line to line and line to ground capacitance to minimize distortion of high-speed signals. The design provides protection for both common and differential mode surges.
The WPCAT6 is compatible with 802.3af Power-over-Ethernet (PoE) devices. It supports both PoE mode A and B for power and is compatible with both normal and inverted polarity voltage PoE equipment. The WPCAT6 can be used with equipment with or without Power-over-Ethernet (PoE) functionality.
In-Wall Electrical Box Mount
The WPCAT6 features a brushed stainless steel wall plate designed to mount to standard in-wall electrical/conduit boxes. This protector is ideal for use in homes and offices with existing in-wall Ethernet wiring. A ground lug is provided directly on the protector and mounting screws are included.
EMI Noise Suppression
The WPCAT6 features shielded RJ-45 jacks. This along with the stainless steel wall plate helps reduce the effects of EMI interference.
For additional information and complete specifications, click on the Data Sheet link below.

Features

  • CAT5, CAT5e and CAT6 compatibility
  • (2) shielded RJ-45 jacks
  • Brushed stainless steel wall plate
  • 802.3af mode A and B PoE compatible
  • Supports use of shielded CAT6 cable

Application

  • 10/100/1000 Base-T CAT5 protection
  • Protection for servers, routers, access points and other gigabit networking equipment
  • Wired PoE switches
  • VoIP telephone
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number WPCAT6
Product Name In-Wall Electrical Box Mount 10/100/1000 Base CAT6 Lightning Surge Protector
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products

Protector / Inrush Current Limiter - tps-icl-3p-25a-20500 - TPS Elektronik GmbH
Specs
Device Type SPD; Three Phase
Technology Integriertes bypassrelais
Mounting DIN Rail; Din-Rail TS 35/15
View Details
ULI-232DS - 9 PIN RS-232 Isolator, DB9 Male to DB9 Female, Port Powered - BB-9SPOP2 - Advantech
Specs
Mounting In-line or Integrally Attached
Operating Temp 32 to 158 F (0.0 to 70 C)
View Details