L-com, Inc. In-Wall Electrical Box Mount Hi-Power Single Line Telephone/DSL/T1 Protector - RJ11/RJ11 WPDTJ

Description
The WPDTJ is a high performance 3-stage lightning protector that provides superior protection for DSL, Telephone and T1 lines from transients and surges. The three stages of this protector consist of a differential gas discharge tube, a pair of current limiting series resistors and a low capacitance diode array. The use of three terminal differential gas discharge tubes provides superior common and differential mode protection against conducted transients versus the use of lower cost two terminal tubes. The current limiting series resistors limit the power dissipation of the fast diode clamp array. This allows time for the slower but higher power gas tubes to flash over. The diode array clamps the leading edge of fast transients to safe levels until the high power gas tubes turn on. This eliminates the damaging leading edge spike that single stage gas tube protectors let leak through. The diode array's low capacitance assures that the suppressor will not degrade the high-speed signals. The design utilizes a Thyristor diode technology which has superior power handling capability compared to TVS or Avalanche diode based designs. This 3-stage design can handle higher-level transients than a protector that uses only diodes. Failsafe Feature The WPDTJ is designed to convert into a failsafe mode in the rare case of a catastrophic surge or lightning event. For this mode, the resistors will fuse and portions of the diode array will short. This effectively disconnects the line from sensitive equipment thus limiting damage. The units are factory repairable. Electrical Box Mount The WPDTJ features a brushed stainless steel wall plate designed to mount to standard in-wall electrical/conduit boxes. This protector is ideal for use in homes and offices with existing in-wall DSL/Telephone. Two RJ11 jacks are provided as well as a ground lug directly on the protector. Mounting screws are included. For additional information and complete specifications, click on the Data Sheet link below. Features 3-Stage protection Superior to diode or TVS only based designs (2) RJ-11 jacks Brushed stainless steel wall plate Mounts to standard in-wall electrical boxes
Description
The WPDTJ is a high performance 3-stage lightning protector that provides superior protection for DSL, Telephone and T1 lines from transients and surges. The three stages of this protector consist of a differential gas discharge tube, a pair of current limiting series resistors and a low capacitance diode array. The use of three terminal differential gas discharge tubes provides superior common and differential mode protection against conducted transients versus the use of lower cost two terminal tubes. The current limiting series resistors limit the power dissipation of the fast diode clamp array. This allows time for the slower but higher power gas tubes to flash over. The diode array clamps the leading edge of fast transients to safe levels until the high power gas tubes turn on. This eliminates the damaging leading edge spike that single stage gas tube protectors let leak through. The diode array's low capacitance assures that the suppressor will not degrade the high-speed signals. The design utilizes a Thyristor diode technology which has superior power handling capability compared to TVS or Avalanche diode based designs. This 3-stage design can handle higher-level transients than a protector that uses only diodes. Failsafe Feature The WPDTJ is designed to convert into a failsafe mode in the rare case of a catastrophic surge or lightning event. For this mode, the resistors will fuse and portions of the diode array will short. This effectively disconnects the line from sensitive equipment thus limiting damage. The units are factory repairable. Electrical Box Mount The WPDTJ features a brushed stainless steel wall plate designed to mount to standard in-wall electrical/conduit boxes. This protector is ideal for use in homes and offices with existing in-wall DSL/Telephone. Two RJ11 jacks are provided as well as a ground lug directly on the protector. Mounting screws are included. For additional information and complete specifications, click on the Data Sheet link below. Features 3-Stage protection Superior to diode or TVS only based designs (2) RJ-11 jacks Brushed stainless steel wall plate Mounts to standard in-wall electrical boxes

Suppliers

Company
Product
Description
Supplier Links
In-Wall Electrical Box Mount Hi-Power Single Line Telephone/DSL/T1 Protector - RJ11/RJ11 - WPDTJ - L-com, Inc.
North Andover, MA, United States
In-Wall Electrical Box Mount Hi-Power Single Line Telephone/DSL/T1 Protector - RJ11/RJ11
WPDTJ
In-Wall Electrical Box Mount Hi-Power Single Line Telephone/DSL/T1 Protector - RJ11/RJ11 WPDTJ
The WPDTJ is a high performance 3-stage lightning protector that provides superior protection for DSL, Telephone and T1 lines from transients and surges. The three stages of this protector consist of a differential gas discharge tube, a pair of current limiting series resistors and a low capacitance diode array. The use of three terminal differential gas discharge tubes provides superior common and differential mode protection against conducted transients versus the use of lower cost two terminal tubes. The current limiting series resistors limit the power dissipation of the fast diode clamp array. This allows time for the slower but higher power gas tubes to flash over. The diode array clamps the leading edge of fast transients to safe levels until the high power gas tubes turn on. This eliminates the damaging leading edge spike that single stage gas tube protectors let leak through. The diode array's low capacitance assures that the suppressor will not degrade the high-speed signals. The design utilizes a Thyristor diode technology which has superior power handling capability compared to TVS or Avalanche diode based designs. This 3-stage design can handle higher-level transients than a protector that uses only diodes. Failsafe Feature The WPDTJ is designed to convert into a failsafe mode in the rare case of a catastrophic surge or lightning event. For this mode, the resistors will fuse and portions of the diode array will short. This effectively disconnects the line from sensitive equipment thus limiting damage. The units are factory repairable. Electrical Box Mount The WPDTJ features a brushed stainless steel wall plate designed to mount to standard in-wall electrical/conduit boxes. This protector is ideal for use in homes and offices with existing in-wall DSL/Telephone. Two RJ11 jacks are provided as well as a ground lug directly on the protector. Mounting screws are included. For additional information and complete specifications, click on the Data Sheet link below. Features 3-Stage protection Superior to diode or TVS only based designs (2) RJ-11 jacks Brushed stainless steel wall plate Mounts to standard in-wall electrical boxes

The WPDTJ is a high performance 3-stage lightning protector that provides superior protection for DSL, Telephone and T1 lines from transients and surges.
The three stages of this protector consist of a differential gas discharge tube, a pair of current limiting series resistors and a low capacitance diode array. The use of three terminal differential gas discharge tubes provides superior common and differential mode protection against conducted transients versus the use of lower cost two terminal tubes. The current limiting series resistors limit the power dissipation of the fast diode clamp array. This allows time for the slower but higher power gas tubes to flash over. The diode array clamps the leading edge of fast transients to safe levels until the high power gas tubes turn on. This eliminates the damaging leading edge spike that single stage gas tube protectors let leak through. The diode array's low capacitance assures that the suppressor will not degrade the high-speed signals. The design utilizes a Thyristor diode technology which has superior power handling capability compared to TVS or Avalanche diode based designs. This 3-stage design can handle higher-level transients than a protector that uses only diodes.
Failsafe Feature
The WPDTJ is designed to convert into a failsafe mode in the rare case of a catastrophic surge or lightning event. For this mode, the resistors will fuse and portions of the diode array will short. This effectively disconnects the line from sensitive equipment thus limiting damage. The units are factory repairable.
Electrical Box Mount
The WPDTJ features a brushed stainless steel wall plate designed to mount to standard in-wall electrical/conduit boxes. This protector is ideal for use in homes and offices with existing in-wall DSL/Telephone. Two RJ11 jacks are provided as well as a ground lug directly on the protector. Mounting screws are included.
For additional information and complete specifications, click on the Data Sheet link below.

Features

  • 3-Stage protection
  • Superior to diode or TVS only based designs
  • (2) RJ-11 jacks
  • Brushed stainless steel wall plate
  • Mounts to standard in-wall electrical boxes
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number WPDTJ
Product Name In-Wall Electrical Box Mount Hi-Power Single Line Telephone/DSL/T1 Protector - RJ11/RJ11
Unlock Full Specs
to access all available technical data

Similar Products

Protector / Inrush Current Limiter - tps-icl-3p-16a-20499 - TPS Elektronik GmbH
Specs
Device Type SPD; Three Phase
Technology Integriertes bypassrelais
Mounting DIN Rail; Din-Rail TS 35/15
View Details
Surge Arrestor/Suppressor - 362441 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Device Type Three Phase
View Details