L-com, Inc. 4.3-10 F/F Bulkhead Coaxial RF Surge Protector, 698MHz - 2.7GHz, DC Pass, Low PIM -173dBc LCSP1061

Description
L-com's LCSP1000s series of surge arrestors use a patented surge filter design. The almost instantaneous response to a lightning surge minimizes energy let-through and protects critical wireless equipment. Models available with ultra-low PIM performance and DC Pass (AISG) capability, used in 4G and 5G applications. Features 40kA Lightning Rating for RF, 20kA Lightning Rating for DC. Low PIM Performance, VSWR <1.12, Low Insertion Loss. Waterproof IP67 rated DC Pass Topology. Frequency range from 698MHz to 2.7GHz. Application Public safety systems Cellular communication systems Emergency response systems Industrial
Description
L-com's LCSP1000s series of surge arrestors use a patented surge filter design. The almost instantaneous response to a lightning surge minimizes energy let-through and protects critical wireless equipment. Models available with ultra-low PIM performance and DC Pass (AISG) capability, used in 4G and 5G applications. Features 40kA Lightning Rating for RF, 20kA Lightning Rating for DC. Low PIM Performance, VSWR <1.12, Low Insertion Loss. Waterproof IP67 rated DC Pass Topology. Frequency range from 698MHz to 2.7GHz. Application Public safety systems Cellular communication systems Emergency response systems Industrial

Suppliers

Company
Product
Description
Supplier Links
4.3-10 F/F Bulkhead Coaxial RF Surge Protector, 698MHz - 2.7GHz, DC Pass, Low PIM -173dBc - LCSP1061 - L-com, Inc.
North Andover, MA, United States
4.3-10 F/F Bulkhead Coaxial RF Surge Protector, 698MHz - 2.7GHz, DC Pass, Low PIM -173dBc
LCSP1061
4.3-10 F/F Bulkhead Coaxial RF Surge Protector, 698MHz - 2.7GHz, DC Pass, Low PIM -173dBc LCSP1061
L-com's LCSP1000s series of surge arrestors use a patented surge filter design. The almost instantaneous response to a lightning surge minimizes energy let-through and protects critical wireless equipment. Models available with ultra-low PIM performance and DC Pass (AISG) capability, used in 4G and 5G applications. Features 40kA Lightning Rating for RF, 20kA Lightning Rating for DC. Low PIM Performance, VSWR <1.12, Low Insertion Loss. Waterproof IP67 rated DC Pass Topology. Frequency range from 698MHz to 2.7GHz. Application Public safety systems Cellular communication systems Emergency response systems Industrial

L-com's LCSP1000s series of surge arrestors use a patented surge filter design. The almost instantaneous response to a lightning surge minimizes energy let-through and protects critical wireless equipment. Models available with ultra-low PIM performance and DC Pass (AISG) capability, used in 4G and 5G applications.

Features

  • 40kA Lightning Rating for RF, 20kA Lightning Rating for DC.
  • Low PIM Performance, VSWR <1.12, Low Insertion Loss.
  • Waterproof IP67 rated
  • DC Pass Topology.
  • Frequency range from 698MHz to 2.7GHz.

Application

  • Public safety systems
  • Cellular communication systems
  • Emergency response systems
  • Industrial
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number LCSP1061
Product Name 4.3-10 F/F Bulkhead Coaxial RF Surge Protector, 698MHz - 2.7GHz, DC Pass, Low PIM -173dBc
Device Type Coaxial Surge Suppressors
Unlock Full Specs
to access all available technical data

Similar Products

ULI-421CL - USB 2.0 Isolator, 4 kV, High Retention Connectors - BB-UH401 - Advantech
Specs
Mounting In-line or Integrally Attached
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
ETEILY Brand Lightning Arrestor N Male to N Female Coaxial Lightning Surge Protector Protection - SKU:ET-LSPAR-NMS-NFS - Eteily Technologies India Pvt. Ltd.
Specs
Device Type Lightning Arrestor; Coaxial Surge Suppressors
View Details
RF Surge Protectors - NSPFF - kTB Solutions
Specs
Device Type Coaxial Surge Suppressors
Surge Current 20000 amps
View Details