The LPXTRJ45-GB Compact Gigabit Ethernet Surge Protector is engineered for high performance, compact versatile surge protection of Gigabit Ethernet equipment. This product will reduce installation time and expense on the job site while giving your system the protection performance it needs. The included DIN Rail Mount grounding clip allows for quick installation onto any standard 35mm DIN Rail and can also be used to wall mount the protector. Note: The clip must be securely grounded for proper operation.
Features
Cost effective, light weight, easy to install and replace.
Lightning protection circuits utilize high energy dissipation characteristics of gas discharge tube (GDT) technology, fast response time and repeatable low clamping characteristics of silicon avalanche suppression diodes
RJ45 Unshielded jack for low insertion loss and high return loss to support full Gigabit Ethernet bandwidth with zero frame loss.
Protector can be mounted to a wall or 35mm DIN rail (DIN rail clip included and functions as ground connector)
Application
Intra-building cable runs
IP, network or web cameras
VoIP telephone
Wireless access points, servers and routers
10/100/1000 Base-T Ethernet equipment
The LPXTRJ45-GB Compact Gigabit Ethernet Surge Protector is engineered for high performance, compact versatile surge protection of Gigabit Ethernet equipment. This product will reduce installation time and expense on the job site while giving your system the protection performance it needs. The included DIN Rail Mount grounding clip allows for quick installation onto any standard 35mm DIN Rail and can also be used to wall mount the protector.
Note: The clip must be securely grounded for proper operation.
Features
- Cost effective, light weight, easy to install and replace.
- Lightning protection circuits utilize high energy dissipation characteristics of gas discharge tube (GDT) technology, fast response time and repeatable low clamping characteristics of silicon avalanche suppression diodes
- RJ45 Unshielded jack for low insertion loss and high return loss to support full Gigabit Ethernet bandwidth with zero frame loss.
- Protector can be mounted to a wall or 35mm DIN rail (DIN rail clip included and functions as ground connector)
Application
- Intra-building cable runs
- IP, network or web cameras
- VoIP telephone
- Wireless access points, servers and routers
- 10/100/1000 Base-T Ethernet equipment