L-com, Inc. Indoor 3-Stage Lightning Surge Protector for RS-232 Sensors & Control Lines HGLN-D2-12

Description
The HGLN-D2 series of high performance 3-stage lightning protector provide superior protection of differential or balanced digital or analog lines from transients and surges. The units will protect two pairs of differential data or analog signal/control lines. The first stage is comprised of a differential gas discharge tube. Stage two is a pair of current limiting series resistors and the final stage is a low capacitance diode array. The use of three terminal differential gas discharge tubes provides superior common and differential mode protection against conducted transients versus the use of lower cost two terminal tubes. The second stage series resistance limits the power dissipation of the fast diode clamp array in the third stage. This allows time for the slower but higher power gas tubes to flash over. The diode array clamps the leading edge of fast transients to safe levels until the high power gas tubes turn on. This eliminates the damaging leading edge spike that single stage gas tube protectors let leak through. The diode array's low capacitance assures that the suppressor will not degrade the high-speed signals. The 3-stage design can handle higher-level transients than a protector that uses only diodes. For more complete surge protection of data lines, the use of two units is recommended, one at each end of the line. For outdoor applications, this protector is also available in a weather resistant enclosure. See AL-D2W-12. For additional information and complete specifications, see data sheet below. Features 3-Stage surge protection Cast aluminum construction, integral mounting feet Industrial grade Protection of digital or analog signal or control lines & provision for shielded cables Superior to diode or TVS only based designs Application RS-232 Control Lines Sensors
Datasheet
Description
The HGLN-D2 series of high performance 3-stage lightning protector provide superior protection of differential or balanced digital or analog lines from transients and surges. The units will protect two pairs of differential data or analog signal/control lines. The first stage is comprised of a differential gas discharge tube. Stage two is a pair of current limiting series resistors and the final stage is a low capacitance diode array. The use of three terminal differential gas discharge tubes provides superior common and differential mode protection against conducted transients versus the use of lower cost two terminal tubes. The second stage series resistance limits the power dissipation of the fast diode clamp array in the third stage. This allows time for the slower but higher power gas tubes to flash over. The diode array clamps the leading edge of fast transients to safe levels until the high power gas tubes turn on. This eliminates the damaging leading edge spike that single stage gas tube protectors let leak through. The diode array's low capacitance assures that the suppressor will not degrade the high-speed signals. The 3-stage design can handle higher-level transients than a protector that uses only diodes. For more complete surge protection of data lines, the use of two units is recommended, one at each end of the line. For outdoor applications, this protector is also available in a weather resistant enclosure. See AL-D2W-12. For additional information and complete specifications, see data sheet below. Features 3-Stage surge protection Cast aluminum construction, integral mounting feet Industrial grade Protection of digital or analog signal or control lines & provision for shielded cables Superior to diode or TVS only based designs Application RS-232 Control Lines Sensors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indoor 3-Stage Lightning Surge Protector for RS-232 Sensors & Control Lines - HGLN-D2-12 - L-com, Inc.
North Andover, MA, United States
Indoor 3-Stage Lightning Surge Protector for RS-232 Sensors & Control Lines
HGLN-D2-12
Indoor 3-Stage Lightning Surge Protector for RS-232 Sensors & Control Lines HGLN-D2-12
The HGLN-D2 series of high performance 3-stage lightning protector provide superior protection of differential or balanced digital or analog lines from transients and surges. The units will protect two pairs of differential data or analog signal/control lines. The first stage is comprised of a differential gas discharge tube. Stage two is a pair of current limiting series resistors and the final stage is a low capacitance diode array. The use of three terminal differential gas discharge tubes provides superior common and differential mode protection against conducted transients versus the use of lower cost two terminal tubes. The second stage series resistance limits the power dissipation of the fast diode clamp array in the third stage. This allows time for the slower but higher power gas tubes to flash over. The diode array clamps the leading edge of fast transients to safe levels until the high power gas tubes turn on. This eliminates the damaging leading edge spike that single stage gas tube protectors let leak through. The diode array's low capacitance assures that the suppressor will not degrade the high-speed signals. The 3-stage design can handle higher-level transients than a protector that uses only diodes. For more complete surge protection of data lines, the use of two units is recommended, one at each end of the line. For outdoor applications, this protector is also available in a weather resistant enclosure. See AL-D2W-12. For additional information and complete specifications, see data sheet below. Features 3-Stage surge protection Cast aluminum construction, integral mounting feet Industrial grade Protection of digital or analog signal or control lines & provision for shielded cables Superior to diode or TVS only based designs Application RS-232 Control Lines Sensors

The HGLN-D2 series of high performance 3-stage lightning protector provide superior protection of differential or balanced digital or analog lines from transients and surges. The units will protect two pairs of differential data or analog signal/control lines.
The first stage is comprised of a differential gas discharge tube. Stage two is a pair of current limiting series resistors and the final stage is a low capacitance diode array. The use of three terminal differential gas discharge tubes provides superior common and differential mode protection against conducted transients versus the use of lower cost two terminal tubes. The second stage series resistance limits the power dissipation of the fast diode clamp array in the third stage. This allows time for the slower but higher power gas tubes to flash over. The diode array clamps the leading edge of fast transients to safe levels until the high power gas tubes turn on. This eliminates the damaging leading edge spike that single stage gas tube protectors let leak through. The diode array's low capacitance assures that the suppressor will not degrade the high-speed signals. The 3-stage design can handle higher-level transients than a protector that uses only diodes.
For more complete surge protection of data lines, the use of two units is recommended, one at each end of the line.
For outdoor applications, this protector is also available in a weather resistant enclosure. See AL-D2W-12. For additional information and complete specifications, see data sheet below.

Features

  • 3-Stage surge protection
  • Cast aluminum construction, integral mounting feet
  • Industrial grade
  • Protection of digital or analog signal or control lines & provision for shielded cables
  • Superior to diode or TVS only based designs

Application

  • RS-232
  • Control Lines
  • Sensors
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number HGLN-D2-12
Product Name Indoor 3-Stage Lightning Surge Protector for RS-232 Sensors & Control Lines
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products

Protector / Inrush Current Limiter - tps-esb-01-12a-20495 - TPS Elektronik GmbH
Specs
Device Type SPD
Technology Integriertes bypassrelais
Mounting DIN Rail; Din-Rail TS 35/7.5 or TS 35/15
View Details
Surge Suppressor Units - 7681766 - RS Components, Ltd.
Specs
Device Type Type 2 arrester
View Details