L-com, Inc. USB Surge Protector, Type A / Type B Panel Mount Style AL-ECF504-AB

Description
The L-com AL-ECF504-AB USB surge supressor is a commercial quality device designed to protect a Computer's sensitive USB ports from surges and spikes from attached devices. To ensure USB 2.0 speeds, the device uses ultra-low capacitance diodes to protect the data lines. In addition, a protection device clamps the power lines to safe levels. This surge supressor is ideal for protecting a PC from WiFi client adapters and surveillance cameras used with long USB extender cables. Other uses include protection from surges when using USB-RS422/485 converters with long cables. The unit can be used with any length L-com USB A-B extension cable which is sold separately. It can be mounted on an enclosure, panel mounted or used in-line as a stand alone product. Features Provides USB power and data line surge protection Shielded housing protects against EMI/RFI USB 1.0 and 2.0 compatible Allows variable length extension cable Use in-line as a stand alone product or mount in rack panels/enclosures Application Serial adapter applications Surveillance (USB Cameras) Phone and DSL modem applications USB extension WLAN Adapters
Datasheet
Description
The L-com AL-ECF504-AB USB surge supressor is a commercial quality device designed to protect a Computer's sensitive USB ports from surges and spikes from attached devices. To ensure USB 2.0 speeds, the device uses ultra-low capacitance diodes to protect the data lines. In addition, a protection device clamps the power lines to safe levels. This surge supressor is ideal for protecting a PC from WiFi client adapters and surveillance cameras used with long USB extender cables. Other uses include protection from surges when using USB-RS422/485 converters with long cables. The unit can be used with any length L-com USB A-B extension cable which is sold separately. It can be mounted on an enclosure, panel mounted or used in-line as a stand alone product. Features Provides USB power and data line surge protection Shielded housing protects against EMI/RFI USB 1.0 and 2.0 compatible Allows variable length extension cable Use in-line as a stand alone product or mount in rack panels/enclosures Application Serial adapter applications Surveillance (USB Cameras) Phone and DSL modem applications USB extension WLAN Adapters
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Surge Protector, Type A / Type B Panel Mount Style - AL-ECF504-AB - L-com, Inc.
North Andover, MA, United States
USB Surge Protector, Type A / Type B Panel Mount Style
AL-ECF504-AB
USB Surge Protector, Type A / Type B Panel Mount Style AL-ECF504-AB
The L-com AL-ECF504-AB USB surge supressor is a commercial quality device designed to protect a Computer's sensitive USB ports from surges and spikes from attached devices. To ensure USB 2.0 speeds, the device uses ultra-low capacitance diodes to protect the data lines. In addition, a protection device clamps the power lines to safe levels. This surge supressor is ideal for protecting a PC from WiFi client adapters and surveillance cameras used with long USB extender cables. Other uses include protection from surges when using USB-RS422/485 converters with long cables. The unit can be used with any length L-com USB A-B extension cable which is sold separately. It can be mounted on an enclosure, panel mounted or used in-line as a stand alone product. Features Provides USB power and data line surge protection Shielded housing protects against EMI/RFI USB 1.0 and 2.0 compatible Allows variable length extension cable Use in-line as a stand alone product or mount in rack panels/enclosures Application Serial adapter applications Surveillance (USB Cameras) Phone and DSL modem applications USB extension WLAN Adapters

The L-com AL-ECF504-AB USB surge supressor is a commercial quality device designed to protect a Computer's sensitive USB ports from surges and spikes from attached devices. To ensure USB 2.0 speeds, the device uses ultra-low capacitance diodes to protect the data lines. In addition, a protection device clamps the power lines to safe levels. This surge supressor is ideal for protecting a PC from WiFi client adapters and surveillance cameras used with long USB extender cables. Other uses include protection from surges when using USB-RS422/485 converters with long cables. The unit can be used with any length L-com USB A-B extension cable which is sold separately. It can be mounted on an enclosure, panel mounted or used in-line as a stand alone product.

Features

  • Provides USB power and data line surge protection
  • Shielded housing protects against EMI/RFI
  • USB 1.0 and 2.0 compatible
  • Allows variable length extension cable
  • Use in-line as a stand alone product or mount in rack panels/enclosures

Application

  • Serial adapter applications
  • Surveillance (USB Cameras)
  • Phone and DSL modem applications
  • USB extension
  • WLAN Adapters
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number AL-ECF504-AB
Product Name USB Surge Protector, Type A / Type B Panel Mount Style
Mounting Wall/Panel
Unlock Full Specs
to access all available technical data

Similar Products

Surge Arresters - EA7627-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
Application Distribution Line
View Details
Surge Suppressor Units - 813430 - RS Components, Ltd.
Specs
Device Type 1 phase
View Details