L-com, Inc. N-Female to N-Female Bulkhead 0-3 GHz 90V High Performance Lightning Protector AL-NFNFBHP-9

Description
The AL-NFNFBHP-9 is a very high-performance high power gas discharge tube suppressor featuring operation up to 3 GHz. The design of this protector provides outstanding performance and reliability due to its internal components. A circular brass contact inside the AL-NFNFBHP ensures the gas tube is firmly seated as well as providing a better contact point for the gas tube. Most coaxial protectors are designed with only a thin pin that the gas tube sits on. Both connector ports of this unit are equally protected. This provides protection no matter which way it is installed. Either port can face the antenna and either port can face the equipment. A ground lug and terminal are provided directly on the lightning protector housing which provides superior grounding. This unit features a bulkhead N-Female connector with a rubber "O" Ring seal for mounting through an enclosure wall. An optional stainless steel mounting bracket, HGX-LPMOUNT01 is also available. Note: The AL-NFNFBHP is for indoor use only Features Multi-Strike Capability Reliable Performance from DC ~ 3 GHz Bi-Directional Protection Easily Replaced Gas Tube Element Protector will pass DC Application Amateur radio applications Cellular applications IEEE 802.11b/g Wireless LAN applications MMDS Note: The AL-NFNFBHP is for indoor use only
Datasheet
Description
The AL-NFNFBHP-9 is a very high-performance high power gas discharge tube suppressor featuring operation up to 3 GHz. The design of this protector provides outstanding performance and reliability due to its internal components. A circular brass contact inside the AL-NFNFBHP ensures the gas tube is firmly seated as well as providing a better contact point for the gas tube. Most coaxial protectors are designed with only a thin pin that the gas tube sits on. Both connector ports of this unit are equally protected. This provides protection no matter which way it is installed. Either port can face the antenna and either port can face the equipment. A ground lug and terminal are provided directly on the lightning protector housing which provides superior grounding. This unit features a bulkhead N-Female connector with a rubber "O" Ring seal for mounting through an enclosure wall. An optional stainless steel mounting bracket, HGX-LPMOUNT01 is also available. Note: The AL-NFNFBHP is for indoor use only Features Multi-Strike Capability Reliable Performance from DC ~ 3 GHz Bi-Directional Protection Easily Replaced Gas Tube Element Protector will pass DC Application Amateur radio applications Cellular applications IEEE 802.11b/g Wireless LAN applications MMDS Note: The AL-NFNFBHP is for indoor use only
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-Female to N-Female Bulkhead 0-3 GHz 90V High Performance Lightning Protector - AL-NFNFBHP-9 - L-com, Inc.
North Andover, MA, United States
N-Female to N-Female Bulkhead 0-3 GHz 90V High Performance Lightning Protector
AL-NFNFBHP-9
N-Female to N-Female Bulkhead 0-3 GHz 90V High Performance Lightning Protector AL-NFNFBHP-9
The AL-NFNFBHP-9 is a very high-performance high power gas discharge tube suppressor featuring operation up to 3 GHz. The design of this protector provides outstanding performance and reliability due to its internal components. A circular brass contact inside the AL-NFNFBHP ensures the gas tube is firmly seated as well as providing a better contact point for the gas tube. Most coaxial protectors are designed with only a thin pin that the gas tube sits on. Both connector ports of this unit are equally protected. This provides protection no matter which way it is installed. Either port can face the antenna and either port can face the equipment. A ground lug and terminal are provided directly on the lightning protector housing which provides superior grounding. This unit features a bulkhead N-Female connector with a rubber "O" Ring seal for mounting through an enclosure wall. An optional stainless steel mounting bracket, HGX-LPMOUNT01 is also available. Note: The AL-NFNFBHP is for indoor use only Features Multi-Strike Capability Reliable Performance from DC ~ 3 GHz Bi-Directional Protection Easily Replaced Gas Tube Element Protector will pass DC Application Amateur radio applications Cellular applications IEEE 802.11b/g Wireless LAN applications MMDS Note: The AL-NFNFBHP is for indoor use only

The AL-NFNFBHP-9 is a very high-performance high power gas discharge tube suppressor featuring operation up to 3 GHz. The design of this protector provides outstanding performance and reliability due to its internal components. A circular brass contact inside the AL-NFNFBHP ensures the gas tube is firmly seated as well as providing a better contact point for the gas tube. Most coaxial protectors are designed with only a thin pin that the gas tube sits on.
Both connector ports of this unit are equally protected. This provides protection no matter which way it is installed. Either port can face the antenna and either port can face the equipment. A ground lug and terminal are provided directly on the lightning protector housing which provides superior grounding.
This unit features a bulkhead N-Female connector with a rubber "O" Ring seal for mounting through an enclosure wall. An optional stainless steel mounting bracket, HGX-LPMOUNT01 is also available.
Note: The AL-NFNFBHP is for indoor use only

Features

  • Multi-Strike Capability
  • Reliable Performance from DC ~ 3 GHz
  • Bi-Directional Protection
  • Easily Replaced Gas Tube Element
  • Protector will pass DC

Application

  • Amateur radio applications
  • Cellular applications
  • IEEE 802.11b/g Wireless LAN applications
  • MMDS
  • Note: The AL-NFNFBHP is for indoor use only
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number AL-NFNFBHP-9
Product Name N-Female to N-Female Bulkhead 0-3 GHz 90V High Performance Lightning Protector
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products

N Male St. To N Male St. Adapter With Lightning Arrestor - ET-GPDC6GArres-NMS-NMS - Eteily Technologies India Pvt. Ltd.
Specs
Device Type Lightning Arrestor
Clamping Voltage 230 volts
View Details
RF Surge Protectors - NSPBB - kTB Solutions
Specs
Device Type Coaxial Surge Suppressors
Surge Current 20000 amps
View Details