L-com, Inc. Indoor 3-Stage Lightning Surge Protector for RS-485 Lines HGLN-D1-05

Description
The HGLN-D1-05 high performance 3-stage lightning protector provides superior protection of differential or balanced digital or analog lines from transients and surges. The unit will also protect two single ended data, analog or control lines. The first stage is comprised of a differential gas discharge tube. Stage two is a pair of current limiting series resistors and the final stage is a low capacitance diode array. The use of three terminal differential gas discharge tubes provides superior common and differential mode protection against conducted transients versus the use of lower cost two terminal tubes. The second stage series resistance limits the power dissipation of the fast diode clamp array in the third stage. This allows time for the slower but higher power gas tubes to flash over. The diode array clamps the leading edge of fast transients to safe levels until the high power gas tubes turn on. This eliminates the damaging leading edge spike that single stage gas tube protectors let leak through. The diode array's low capacitance assures that the suppressor will not degrade the high-speed signals. The 3-stage design can handle higher-level transients than a protector that uses only diodes. Failsafe Feature The HGLN-D1-05 is designed to convert into a failsafe mode in the rare case of a catastrophic surge or lightning event. For this mode, the resistors in the second stage will fuse and portions of the diode array will short. This effectively disconnects the line from sensitive equipment thus limiting damage. The units are factory repairable For more complete surge protection of data lines, the use of two units is recommended, one at each end of the line. Features Failsafe mode of operation Integral mounting feet 3-Stage surge protection Die Cast aluminum construction Superior to diode or TVS only based designs Application 5 Volt differential or single ended data or control lines AISG control lines Industrial and building automation Modbus, Profibus and DMX applications RS-485 serial communications
Datasheet
Description
The HGLN-D1-05 high performance 3-stage lightning protector provides superior protection of differential or balanced digital or analog lines from transients and surges. The unit will also protect two single ended data, analog or control lines. The first stage is comprised of a differential gas discharge tube. Stage two is a pair of current limiting series resistors and the final stage is a low capacitance diode array. The use of three terminal differential gas discharge tubes provides superior common and differential mode protection against conducted transients versus the use of lower cost two terminal tubes. The second stage series resistance limits the power dissipation of the fast diode clamp array in the third stage. This allows time for the slower but higher power gas tubes to flash over. The diode array clamps the leading edge of fast transients to safe levels until the high power gas tubes turn on. This eliminates the damaging leading edge spike that single stage gas tube protectors let leak through. The diode array's low capacitance assures that the suppressor will not degrade the high-speed signals. The 3-stage design can handle higher-level transients than a protector that uses only diodes. Failsafe Feature The HGLN-D1-05 is designed to convert into a failsafe mode in the rare case of a catastrophic surge or lightning event. For this mode, the resistors in the second stage will fuse and portions of the diode array will short. This effectively disconnects the line from sensitive equipment thus limiting damage. The units are factory repairable For more complete surge protection of data lines, the use of two units is recommended, one at each end of the line. Features Failsafe mode of operation Integral mounting feet 3-Stage surge protection Die Cast aluminum construction Superior to diode or TVS only based designs Application 5 Volt differential or single ended data or control lines AISG control lines Industrial and building automation Modbus, Profibus and DMX applications RS-485 serial communications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indoor 3-Stage Lightning Surge Protector for RS-485 Lines - HGLN-D1-05 - L-com, Inc.
North Andover, MA, United States
Indoor 3-Stage Lightning Surge Protector for RS-485 Lines
HGLN-D1-05
Indoor 3-Stage Lightning Surge Protector for RS-485 Lines HGLN-D1-05
The HGLN-D1-05 high performance 3-stage lightning protector provides superior protection of differential or balanced digital or analog lines from transients and surges. The unit will also protect two single ended data, analog or control lines. The first stage is comprised of a differential gas discharge tube. Stage two is a pair of current limiting series resistors and the final stage is a low capacitance diode array. The use of three terminal differential gas discharge tubes provides superior common and differential mode protection against conducted transients versus the use of lower cost two terminal tubes. The second stage series resistance limits the power dissipation of the fast diode clamp array in the third stage. This allows time for the slower but higher power gas tubes to flash over. The diode array clamps the leading edge of fast transients to safe levels until the high power gas tubes turn on. This eliminates the damaging leading edge spike that single stage gas tube protectors let leak through. The diode array's low capacitance assures that the suppressor will not degrade the high-speed signals. The 3-stage design can handle higher-level transients than a protector that uses only diodes. Failsafe Feature The HGLN-D1-05 is designed to convert into a failsafe mode in the rare case of a catastrophic surge or lightning event. For this mode, the resistors in the second stage will fuse and portions of the diode array will short. This effectively disconnects the line from sensitive equipment thus limiting damage. The units are factory repairable For more complete surge protection of data lines, the use of two units is recommended, one at each end of the line. Features Failsafe mode of operation Integral mounting feet 3-Stage surge protection Die Cast aluminum construction Superior to diode or TVS only based designs Application 5 Volt differential or single ended data or control lines AISG control lines Industrial and building automation Modbus, Profibus and DMX applications RS-485 serial communications

The HGLN-D1-05 high performance 3-stage lightning protector provides superior protection of differential or balanced digital or analog lines from transients and surges. The unit will also protect two single ended data, analog or control lines.
The first stage is comprised of a differential gas discharge tube. Stage two is a pair of current limiting series resistors and the final stage is a low capacitance diode array. The use of three terminal differential gas discharge tubes provides superior common and differential mode protection against conducted transients versus the use of lower cost two terminal tubes. The second stage series resistance limits the power dissipation of the fast diode clamp array in the third stage. This allows time for the slower but higher power gas tubes to flash over. The diode array clamps the leading edge of fast transients to safe levels until the high power gas tubes turn on. This eliminates the damaging leading edge spike that single stage gas tube protectors let leak through. The diode array's low capacitance assures that the suppressor will not degrade the high-speed signals. The 3-stage design can handle higher-level transients than a protector that uses only diodes.
Failsafe Feature
The HGLN-D1-05 is designed to convert into a failsafe mode in the rare case of a catastrophic surge or lightning event. For this mode, the resistors in the second stage will fuse and portions of the diode array will short. This effectively disconnects the line from sensitive equipment thus limiting damage. The units are factory repairable
For more complete surge protection of data lines, the use of two units is recommended, one at each end of the line.

Features

  • Failsafe mode of operation
  • Integral mounting feet
  • 3-Stage surge protection
  • Die Cast aluminum construction
  • Superior to diode or TVS only based designs

Application

  • 5 Volt differential or single ended data or control lines
  • AISG control lines
  • Industrial and building automation
  • Modbus, Profibus and DMX applications
  • RS-485 serial communications
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number HGLN-D1-05
Product Name Indoor 3-Stage Lightning Surge Protector for RS-485 Lines
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products

Protector / Inrush Current Limiter - tps-esb-01-12a-20495 - TPS Elektronik GmbH
Specs
Device Type SPD
Technology Integriertes bypassrelais
Mounting DIN Rail; Din-Rail TS 35/7.5 or TS 35/15
View Details
PR-O-TECT Surge Arrestor -  - MTE Corporation
Specs
Device Type SPD; Three Phase
Technology Metal Oxide Varistor
Mounting In-line or Integrally Attached
View Details
10 A 120 V AC Filter - Surge Suppressor - 4983-DC120-10 - Allen-Bradley / Rockwell Automation
Specs
Mounting DIN Rail
View Details
Surge Suppressor Units - 7681794 - RS Components, Ltd.
Specs
Device Type Surge arrester
View Details