The AL-CAT6PW Lightning Protector is designed for outdoor use with 10/100/1000 Base-T Gigabit Ethernet networks, providing effective lightning and surge protection. It features compatibility with CAT5, CAT5e, and CAT6 cables, and utilizes ultra-low capacitance semiconductors to enhance high-frequency response and minimize signal distortion. The device is housed in a weather-resistant enclosure made of polycarbonate, which includes a lockable hinged cover and adjustable cable grommets for various cable sizes. It is equipped with punch down terminal blocks for easy installation. The protector has a clamping voltage of 65 volts for line-to-ground and 30 volts for line-to-line, ensuring robust protection against surges. It operates within a temperature range of -40°C to +80°C and is RoHS compliant. However, it is important to note that this product is not compatible with Power-Over-Ethernet (PoE) applications.
The AL-CAT6PW Lightning Protector provides superior lightning and surge protection with improved frequency response for both indoor and outdoor 10/100/1000 Gigabit Ethernet networks. The use of ultra-low capacitance semiconductors provides superior high frequency response and improved return loss for the four data pairs. The unit has low line to line and line to ground capacitance to minimize distortion of high-speed signals. The design provides protection for both common and differential mode surges. The design utilizes Thyristor diode technology which has superior power handling capability compared to TVS or Zener diode based designs.
The compact weather resistant housing features a lockable hinged cover and mounting holes are provided on the rear of the enclosure for mounting. The cable grommet may be adjusted to cable size and are removable.
NOTE: This product is NOT PoE compatible
Not sure which level of protection is required for your application...Click Here for our Power Comparison Chart.
Features
Application
| L-com, Inc. | |
|---|---|
| Product Category | Surge Suppressors |
| Product Number | AL-CAT6PW |
| Product Name | Outdoor 10/100/1000 Base-T CAT6 Lightning Protector - Punch Down |
| Device Type | Lightning Arrestor |