L-com, Inc. N-Female Bulkhead 0-6 GHz 90V Connector / Lightning Protector AL6-NF-14-9

Description
The AL6-NF-14-9 is a very high-performance in-line gas discharge tube suppressor featuring wide-band operation up to 5.8 GHz. The unit features a bulkhead N-Female connector on one end and a solderless crimp style interface on the other. The N-Female Bulkhead connector features a rubber "O"-ring seal for mounting through an enclosure wall or using the optional stainless steel mounting bracket. Due to its superior RF performance this unit is ideal for IEEE 802.11a and other 5.2 - 5.8 GHz ISM and UNII applications, as well as 3.5 GHz WLL applications. Since this protector will pass DC it is suitable for applications where DC is carried through the coax cable such as remote amplifiers and LNA's. The AL6-NF-14-9 is designed to be attached directly onto a coax cable via the solderless crimp end of the protector. This helps improve insertion loss since a cable connector is eliminated. These protectors are for use with L-com's CA-400 low loss cable, LMR®400, TWS-400 and other equivalent low loss cable. This protector is an ideal alternative to Times Microwave's LP-18-400-NF-X. Replacement gas tubes are available (LPX090-6) as well as an optional stainless steel mounting bracket (HGX-LPMOUNT01). The AL6-NF-14-9 is also available on pre-made CA-400 cable assemblies. Standard cable lengths range from 2ft to 20ft and feature either N-Male or N-Female connectors. Contact L-com for custom lengths and connectors. For additional information and complete specifications, click on the data sheet link in the Downloads section. Features Bi-directional protection, will pass DC Reliable performance from DC ~ 5.8 GHz Attaches directly onto LMR®400 & equivalent cable Crimp design reduces insertion loss Multi-strike capability and replaceable gas tube Application Coax cable assemblies with built in protection Distributed Antenna Systems (DAS) protection IEEE 802.11a/b/g/n wireless systems Protect wireless devices and networks from damage due to lightning strikes
Datasheet
Description
The AL6-NF-14-9 is a very high-performance in-line gas discharge tube suppressor featuring wide-band operation up to 5.8 GHz. The unit features a bulkhead N-Female connector on one end and a solderless crimp style interface on the other. The N-Female Bulkhead connector features a rubber "O"-ring seal for mounting through an enclosure wall or using the optional stainless steel mounting bracket. Due to its superior RF performance this unit is ideal for IEEE 802.11a and other 5.2 - 5.8 GHz ISM and UNII applications, as well as 3.5 GHz WLL applications. Since this protector will pass DC it is suitable for applications where DC is carried through the coax cable such as remote amplifiers and LNA's. The AL6-NF-14-9 is designed to be attached directly onto a coax cable via the solderless crimp end of the protector. This helps improve insertion loss since a cable connector is eliminated. These protectors are for use with L-com's CA-400 low loss cable, LMR®400, TWS-400 and other equivalent low loss cable. This protector is an ideal alternative to Times Microwave's LP-18-400-NF-X. Replacement gas tubes are available (LPX090-6) as well as an optional stainless steel mounting bracket (HGX-LPMOUNT01). The AL6-NF-14-9 is also available on pre-made CA-400 cable assemblies. Standard cable lengths range from 2ft to 20ft and feature either N-Male or N-Female connectors. Contact L-com for custom lengths and connectors. For additional information and complete specifications, click on the data sheet link in the Downloads section. Features Bi-directional protection, will pass DC Reliable performance from DC ~ 5.8 GHz Attaches directly onto LMR®400 & equivalent cable Crimp design reduces insertion loss Multi-strike capability and replaceable gas tube Application Coax cable assemblies with built in protection Distributed Antenna Systems (DAS) protection IEEE 802.11a/b/g/n wireless systems Protect wireless devices and networks from damage due to lightning strikes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-Female Bulkhead 0-6 GHz 90V Connector / Lightning Protector - AL6-NF-14-9 - L-com, Inc.
North Andover, MA, United States
N-Female Bulkhead 0-6 GHz 90V Connector / Lightning Protector
AL6-NF-14-9
N-Female Bulkhead 0-6 GHz 90V Connector / Lightning Protector AL6-NF-14-9
The AL6-NF-14-9 is a very high-performance in-line gas discharge tube suppressor featuring wide-band operation up to 5.8 GHz. The unit features a bulkhead N-Female connector on one end and a solderless crimp style interface on the other. The N-Female Bulkhead connector features a rubber "O"-ring seal for mounting through an enclosure wall or using the optional stainless steel mounting bracket. Due to its superior RF performance this unit is ideal for IEEE 802.11a and other 5.2 - 5.8 GHz ISM and UNII applications, as well as 3.5 GHz WLL applications. Since this protector will pass DC it is suitable for applications where DC is carried through the coax cable such as remote amplifiers and LNA's. The AL6-NF-14-9 is designed to be attached directly onto a coax cable via the solderless crimp end of the protector. This helps improve insertion loss since a cable connector is eliminated. These protectors are for use with L-com's CA-400 low loss cable, LMR®400, TWS-400 and other equivalent low loss cable. This protector is an ideal alternative to Times Microwave's LP-18-400-NF-X. Replacement gas tubes are available (LPX090-6) as well as an optional stainless steel mounting bracket (HGX-LPMOUNT01). The AL6-NF-14-9 is also available on pre-made CA-400 cable assemblies. Standard cable lengths range from 2ft to 20ft and feature either N-Male or N-Female connectors. Contact L-com for custom lengths and connectors. For additional information and complete specifications, click on the data sheet link in the Downloads section. Features Bi-directional protection, will pass DC Reliable performance from DC ~ 5.8 GHz Attaches directly onto LMR®400 & equivalent cable Crimp design reduces insertion loss Multi-strike capability and replaceable gas tube Application Coax cable assemblies with built in protection Distributed Antenna Systems (DAS) protection IEEE 802.11a/b/g/n wireless systems Protect wireless devices and networks from damage due to lightning strikes

The AL6-NF-14-9 is a very high-performance in-line gas discharge tube suppressor featuring wide-band operation up to 5.8 GHz. The unit features a bulkhead N-Female connector on one end and a solderless crimp style interface on the other. The N-Female Bulkhead connector features a rubber "O"-ring seal for mounting through an enclosure wall or using the optional stainless steel mounting bracket.
Due to its superior RF performance this unit is ideal for IEEE 802.11a and other 5.2 - 5.8 GHz ISM and UNII applications, as well as 3.5 GHz WLL applications. Since this protector will pass DC it is suitable for applications where DC is carried through the coax cable such as remote amplifiers and LNA's.
The AL6-NF-14-9 is designed to be attached directly onto a coax cable via the solderless crimp end of the protector. This helps improve insertion loss since a cable connector is eliminated. These protectors are for use with L-com's CA-400 low loss cable, LMR®400, TWS-400 and other equivalent low loss cable.
This protector is an ideal alternative to Times Microwave's LP-18-400-NF-X.
Replacement gas tubes are available (LPX090-6) as well as an optional stainless steel mounting bracket (HGX-LPMOUNT01).
The AL6-NF-14-9 is also available on pre-made CA-400 cable assemblies. Standard cable lengths range from 2ft to 20ft and feature either N-Male or N-Female connectors. Contact L-com for custom lengths and connectors.
For additional information and complete specifications, click on the data sheet link in the Downloads section.

Features

  • Bi-directional protection, will pass DC
  • Reliable performance from DC ~ 5.8 GHz
  • Attaches directly onto LMR®400 & equivalent cable
  • Crimp design reduces insertion loss
  • Multi-strike capability and replaceable gas tube

Application

  • Coax cable assemblies with built in protection
  • Distributed Antenna Systems (DAS) protection
  • IEEE 802.11a/b/g/n wireless systems
  • Protect wireless devices and networks from damage due to lightning strikes
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number AL6-NF-14-9
Product Name N-Female Bulkhead 0-6 GHz 90V Connector / Lightning Protector
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products

ETEILY Lightning Arrestor 7/16 Male to DIN Female Coaxial Lightning Surge Protector Protection - SKU:ET-LSPAR-7/16MS-DFS - Eteily Technologies India Pvt. Ltd.
Specs
Device Type Lightning Arrestor; Coaxial Surge Suppressors
View Details
Type 7P.24 - surge arrester (SPD) - 7P2482750020 - Finder S.p.A. con unico socio
Specs
Device Type Single Phase
Standards CE Marking; EAC-1, CE-2, Servimeters-Logo, VDE, ukca
View Details