L-com, Inc. Industrial Grade 10/100 Base-T CAT5e 24V PoE Lightning Surge Protector - RJ45 Jacks ALW-CAT5EJ24

Description
The ALW-CAT5EJ24 Lightning Protector provides superior lightning and surge protection for both indoor and outdoor 10/100 Base-T Ethernet networks. Integral to the design is protection for the four Ethernet data pairs and the PoE DC power feed. *This protector is also compatible with 10/100/1000 Base-T Ethernet networks, but it is recommended to be used on shorter length CAT6 cable runs for best performance. The unit features a low capacitance diode array that can withstand large surge currents. The design utilizes a Thyristor diode which switches to a low impedance state once triggered. This offers superior power handling capability compared to TVS or Zener diode based designs. The limits are +/- 36 volts on the four cable pairs. 15 Volt and 24 Volt PoE Compatible Designed to be compatible with 15V and 24V PoE devices, the ALW-CAT5EJ24 is ideal for use with select devices from Motorola, Ubiquiti, Engenius and Planet as well as other PoE equipment requiring 15V or 24V. Note: This protector is not intended for use with standard 48V PoE devices. This protector is also available for standard 48 Volt PoE applications, see model ALW-CAT5EJ. Industrial Grade Weatherproof Enclosure This protector features an industrial grade die cast aluminum enclosure with gasketed cover and concealed mounting holes. It includes an aluminum mounting kit and hardware. PG16 cable glands are provided on the enclosure as well as an external ground clamp to provide a tie point for earth ground. The PG16 cable glands are large enough to pass a un-boot RJ45 connector through so pre-terminated cables can be used. For mounting to masts up to 2 inches in diameter, the HGX-PMT24 mast mounting kit is available (sold separately). For additional information and complete specifications, click the Data Sheet link below. Not sure which level of protection is required for your application? View Our Model Comparison Chart. Features CAT5, CAT5e and CAT6* compatibility Industrial grade weatherproof die cast aluminum enclosure with mounting brackets Compatible with 15V and 24V Power-Over-Ethernet (PoE) devices Shielded RJ45 Jacks Supports PoE mode A and B for power Application IP Cameras Wireless Access Points & Bridges Wireless Client Adapters 10/100 Base-T Ethernet Equipment
Datasheet
Description
The ALW-CAT5EJ24 Lightning Protector provides superior lightning and surge protection for both indoor and outdoor 10/100 Base-T Ethernet networks. Integral to the design is protection for the four Ethernet data pairs and the PoE DC power feed. *This protector is also compatible with 10/100/1000 Base-T Ethernet networks, but it is recommended to be used on shorter length CAT6 cable runs for best performance. The unit features a low capacitance diode array that can withstand large surge currents. The design utilizes a Thyristor diode which switches to a low impedance state once triggered. This offers superior power handling capability compared to TVS or Zener diode based designs. The limits are +/- 36 volts on the four cable pairs. 15 Volt and 24 Volt PoE Compatible Designed to be compatible with 15V and 24V PoE devices, the ALW-CAT5EJ24 is ideal for use with select devices from Motorola, Ubiquiti, Engenius and Planet as well as other PoE equipment requiring 15V or 24V. Note: This protector is not intended for use with standard 48V PoE devices. This protector is also available for standard 48 Volt PoE applications, see model ALW-CAT5EJ. Industrial Grade Weatherproof Enclosure This protector features an industrial grade die cast aluminum enclosure with gasketed cover and concealed mounting holes. It includes an aluminum mounting kit and hardware. PG16 cable glands are provided on the enclosure as well as an external ground clamp to provide a tie point for earth ground. The PG16 cable glands are large enough to pass a un-boot RJ45 connector through so pre-terminated cables can be used. For mounting to masts up to 2 inches in diameter, the HGX-PMT24 mast mounting kit is available (sold separately). For additional information and complete specifications, click the Data Sheet link below. Not sure which level of protection is required for your application? View Our Model Comparison Chart. Features CAT5, CAT5e and CAT6* compatibility Industrial grade weatherproof die cast aluminum enclosure with mounting brackets Compatible with 15V and 24V Power-Over-Ethernet (PoE) devices Shielded RJ45 Jacks Supports PoE mode A and B for power Application IP Cameras Wireless Access Points & Bridges Wireless Client Adapters 10/100 Base-T Ethernet Equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Grade 10/100 Base-T CAT5e 24V PoE Lightning Surge Protector - RJ45 Jacks - ALW-CAT5EJ24 - L-com, Inc.
North Andover, MA, United States
Industrial Grade 10/100 Base-T CAT5e 24V PoE Lightning Surge Protector - RJ45 Jacks
ALW-CAT5EJ24
Industrial Grade 10/100 Base-T CAT5e 24V PoE Lightning Surge Protector - RJ45 Jacks ALW-CAT5EJ24
The ALW-CAT5EJ24 Lightning Protector provides superior lightning and surge protection for both indoor and outdoor 10/100 Base-T Ethernet networks. Integral to the design is protection for the four Ethernet data pairs and the PoE DC power feed. *This protector is also compatible with 10/100/1000 Base-T Ethernet networks, but it is recommended to be used on shorter length CAT6 cable runs for best performance. The unit features a low capacitance diode array that can withstand large surge currents. The design utilizes a Thyristor diode which switches to a low impedance state once triggered. This offers superior power handling capability compared to TVS or Zener diode based designs. The limits are +/- 36 volts on the four cable pairs. 15 Volt and 24 Volt PoE Compatible Designed to be compatible with 15V and 24V PoE devices, the ALW-CAT5EJ24 is ideal for use with select devices from Motorola, Ubiquiti, Engenius and Planet as well as other PoE equipment requiring 15V or 24V. Note: This protector is not intended for use with standard 48V PoE devices. This protector is also available for standard 48 Volt PoE applications, see model ALW-CAT5EJ. Industrial Grade Weatherproof Enclosure This protector features an industrial grade die cast aluminum enclosure with gasketed cover and concealed mounting holes. It includes an aluminum mounting kit and hardware. PG16 cable glands are provided on the enclosure as well as an external ground clamp to provide a tie point for earth ground. The PG16 cable glands are large enough to pass a un-boot RJ45 connector through so pre-terminated cables can be used. For mounting to masts up to 2 inches in diameter, the HGX-PMT24 mast mounting kit is available (sold separately). For additional information and complete specifications, click the Data Sheet link below. Not sure which level of protection is required for your application? View Our Model Comparison Chart. Features CAT5, CAT5e and CAT6* compatibility Industrial grade weatherproof die cast aluminum enclosure with mounting brackets Compatible with 15V and 24V Power-Over-Ethernet (PoE) devices Shielded RJ45 Jacks Supports PoE mode A and B for power Application IP Cameras Wireless Access Points & Bridges Wireless Client Adapters 10/100 Base-T Ethernet Equipment

The ALW-CAT5EJ24 Lightning Protector provides superior lightning and surge protection for both indoor and outdoor 10/100 Base-T Ethernet networks. Integral to the design is protection for the four Ethernet data pairs and the PoE DC power feed.
*This protector is also compatible with 10/100/1000 Base-T Ethernet networks, but it is recommended to be used on shorter length CAT6 cable runs for best performance.
The unit features a low capacitance diode array that can withstand large surge currents. The design utilizes a Thyristor diode which switches to a low impedance state once triggered. This offers superior power handling capability compared to TVS or Zener diode based designs. The limits are +/- 36 volts on the four cable pairs.
15 Volt and 24 Volt PoE Compatible
Designed to be compatible with 15V and 24V PoE devices, the ALW-CAT5EJ24 is ideal for use with select devices from Motorola, Ubiquiti, Engenius and Planet as well as other PoE equipment requiring 15V or 24V.
Note: This protector is not intended for use with standard 48V PoE devices.
This protector is also available for standard 48 Volt PoE applications, see model ALW-CAT5EJ.
Industrial Grade Weatherproof Enclosure
This protector features an industrial grade die cast aluminum enclosure with gasketed cover and concealed mounting holes. It includes an aluminum mounting kit and hardware. PG16 cable glands are provided on the enclosure as well as an external ground clamp to provide a tie point for earth ground. The PG16 cable glands are large enough to pass a un-boot RJ45 connector through so pre-terminated cables can be used.
For mounting to masts up to 2 inches in diameter, the HGX-PMT24 mast mounting kit is available (sold separately).
For additional information and complete specifications, click the Data Sheet link below.
Not sure which level of protection is required for your application?
View Our Model Comparison Chart.

Features

  • CAT5, CAT5e and CAT6* compatibility
  • Industrial grade weatherproof die cast aluminum enclosure with mounting brackets
  • Compatible with 15V and 24V Power-Over-Ethernet (PoE) devices
  • Shielded RJ45 Jacks
  • Supports PoE mode A and B for power

Application

  • IP Cameras
  • Wireless Access Points & Bridges
  • Wireless Client Adapters
  • 10/100 Base-T Ethernet Equipment
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number ALW-CAT5EJ24
Product Name Industrial Grade 10/100 Base-T CAT5e 24V PoE Lightning Surge Protector - RJ45 Jacks
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products

ULI-232DS - 9 PIN RS-232 Isolator, DB9 Male to DB9 Female, Port Powered - BB-9SPOP2 - Advantech
Specs
Mounting In-line or Integrally Attached
Operating Temp 32 to 158 F (0.0 to 70 C)
View Details
ETEILY DC-3G Lightning Arrestor SO239 female to SO239 Female Coaxial Lightning Surge Protector Protection - SKU:ET-3GLSPAR-UHFS-UHFS - Eteily Technologies India Pvt. Ltd.
Specs
Device Type Lightning Arrestor; Coaxial Surge Suppressors
View Details
RF Surge Protectors - NSPNN - kTB Solutions
Specs
Device Type Coaxial Surge Suppressors
Surge Current 20000 amps
View Details