L-com, Inc. Indoor Med Power 10/100 Base-T Shielded CAT5 Lightning Surge Protector HGLN-CAT5J

Description
The HyperLink HGLN-CAT5J is a compact indoor lightning surge arrestor which provides protection for CAT5 data applications. The unit is fully compatible with industry-standard Power-over-Ethernet (PoE) devices and 10/100 Base-T Ethernet networks, providing protection to both Ethernet data pairs as well as the PoE DC power feed. The unit supports both modes A and B of the 802.3af standard for of supplying DC power. Power can be fed up the CAT5 data pairs, 1-2, 3-6 or using the two unused pairs, 4-5, 7-8. This protector is also available for 15 Volt and 24 Volt PoE applications, see model HGLN-CAT5J24. High-speed semiconductors clamp any voltage, positive or negative on the wires. The limits are +/- 58 volts on the four cable pairs. The design utilizes Thyristor diode technology which has superior power handling capability compared to TVS or Zener diode based designs. The unit is compatible with both normal and inverted polarity voltage PoE equipment. EMI Noise Suppression The HGLN-CAT5J features shielded RJ45 jacks. This along with the HGLN-CAT5J's metal housing helps reduce the effects of EMI interference. Additional features include a ground lug and terminal is provided directly on the lightning protector housing providing superior grounding. For maximum protection from lightning on long cable runs, two HGLN-CAT5J can be used, one at each end of the cable. This lightning surge protector is compatible with Cisco legacy network appliance products like Access Points, DC Injectors and other equipment supporting reverse polarity PoE pinouts. For additional information and complete specifications, click the Data Sheet link below. This protector is also available in a weather resistant model, AL-CAT5JW Not sure which level of protection is required for your application? View Our Model Comparison Chart. Features 802.3af Modes A and B Power-Over-Ethernet compatible and Cisco® Reverse Polarity PoE compatible Supports use of shielded CAT5 cable (2) Shielded RJ-45 jacks Industrial grade cast aluminum construction with integral mounting feet Protects 4 data pairs Application Wireless Access Points & Servers 10/100 Base-T CAT5 protection Wireless Outdoor Routers
Datasheet
Description
The HyperLink HGLN-CAT5J is a compact indoor lightning surge arrestor which provides protection for CAT5 data applications. The unit is fully compatible with industry-standard Power-over-Ethernet (PoE) devices and 10/100 Base-T Ethernet networks, providing protection to both Ethernet data pairs as well as the PoE DC power feed. The unit supports both modes A and B of the 802.3af standard for of supplying DC power. Power can be fed up the CAT5 data pairs, 1-2, 3-6 or using the two unused pairs, 4-5, 7-8. This protector is also available for 15 Volt and 24 Volt PoE applications, see model HGLN-CAT5J24. High-speed semiconductors clamp any voltage, positive or negative on the wires. The limits are +/- 58 volts on the four cable pairs. The design utilizes Thyristor diode technology which has superior power handling capability compared to TVS or Zener diode based designs. The unit is compatible with both normal and inverted polarity voltage PoE equipment. EMI Noise Suppression The HGLN-CAT5J features shielded RJ45 jacks. This along with the HGLN-CAT5J's metal housing helps reduce the effects of EMI interference. Additional features include a ground lug and terminal is provided directly on the lightning protector housing providing superior grounding. For maximum protection from lightning on long cable runs, two HGLN-CAT5J can be used, one at each end of the cable. This lightning surge protector is compatible with Cisco legacy network appliance products like Access Points, DC Injectors and other equipment supporting reverse polarity PoE pinouts. For additional information and complete specifications, click the Data Sheet link below. This protector is also available in a weather resistant model, AL-CAT5JW Not sure which level of protection is required for your application? View Our Model Comparison Chart. Features 802.3af Modes A and B Power-Over-Ethernet compatible and Cisco® Reverse Polarity PoE compatible Supports use of shielded CAT5 cable (2) Shielded RJ-45 jacks Industrial grade cast aluminum construction with integral mounting feet Protects 4 data pairs Application Wireless Access Points & Servers 10/100 Base-T CAT5 protection Wireless Outdoor Routers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indoor Med Power 10/100 Base-T Shielded CAT5 Lightning Surge Protector - HGLN-CAT5J - L-com, Inc.
North Andover, MA, United States
Indoor Med Power 10/100 Base-T Shielded CAT5 Lightning Surge Protector
HGLN-CAT5J
Indoor Med Power 10/100 Base-T Shielded CAT5 Lightning Surge Protector HGLN-CAT5J
The HyperLink HGLN-CAT5J is a compact indoor lightning surge arrestor which provides protection for CAT5 data applications. The unit is fully compatible with industry-standard Power-over-Ethernet (PoE) devices and 10/100 Base-T Ethernet networks, providing protection to both Ethernet data pairs as well as the PoE DC power feed. The unit supports both modes A and B of the 802.3af standard for of supplying DC power. Power can be fed up the CAT5 data pairs, 1-2, 3-6 or using the two unused pairs, 4-5, 7-8. This protector is also available for 15 Volt and 24 Volt PoE applications, see model HGLN-CAT5J24. High-speed semiconductors clamp any voltage, positive or negative on the wires. The limits are +/- 58 volts on the four cable pairs. The design utilizes Thyristor diode technology which has superior power handling capability compared to TVS or Zener diode based designs. The unit is compatible with both normal and inverted polarity voltage PoE equipment. EMI Noise Suppression The HGLN-CAT5J features shielded RJ45 jacks. This along with the HGLN-CAT5J's metal housing helps reduce the effects of EMI interference. Additional features include a ground lug and terminal is provided directly on the lightning protector housing providing superior grounding. For maximum protection from lightning on long cable runs, two HGLN-CAT5J can be used, one at each end of the cable. This lightning surge protector is compatible with Cisco legacy network appliance products like Access Points, DC Injectors and other equipment supporting reverse polarity PoE pinouts. For additional information and complete specifications, click the Data Sheet link below. This protector is also available in a weather resistant model, AL-CAT5JW Not sure which level of protection is required for your application? View Our Model Comparison Chart. Features 802.3af Modes A and B Power-Over-Ethernet compatible and Cisco® Reverse Polarity PoE compatible Supports use of shielded CAT5 cable (2) Shielded RJ-45 jacks Industrial grade cast aluminum construction with integral mounting feet Protects 4 data pairs Application Wireless Access Points & Servers 10/100 Base-T CAT5 protection Wireless Outdoor Routers

The HyperLink HGLN-CAT5J is a compact indoor lightning surge arrestor which provides protection for CAT5 data applications. The unit is fully compatible with industry-standard Power-over-Ethernet (PoE) devices and 10/100 Base-T Ethernet networks, providing protection to both Ethernet data pairs as well as the PoE DC power feed. The unit supports both modes A and B of the 802.3af standard for of supplying DC power. Power can be fed up the CAT5 data pairs, 1-2, 3-6 or using the two unused pairs, 4-5, 7-8.
This protector is also available for 15 Volt and 24 Volt PoE applications, see model HGLN-CAT5J24.
High-speed semiconductors clamp any voltage, positive or negative on the wires. The limits are +/- 58 volts on the four cable pairs. The design utilizes Thyristor diode technology which has superior power handling capability compared to TVS or Zener diode based designs. The unit is compatible with both normal and inverted polarity voltage PoE equipment.
EMI Noise Suppression
The HGLN-CAT5J features shielded RJ45 jacks. This along with the HGLN-CAT5J's metal housing helps reduce the effects of EMI interference. Additional features include a ground lug and terminal is provided directly on the lightning protector housing providing superior grounding. For maximum protection from lightning on long cable runs, two HGLN-CAT5J can be used, one at each end of the cable.
This lightning surge protector is compatible with Cisco legacy network appliance products like Access Points, DC Injectors and other equipment supporting reverse polarity PoE pinouts.
For additional information and complete specifications, click the Data Sheet link below.
This protector is also available in a weather resistant model, AL-CAT5JW
Not sure which level of protection is required for your application?
View Our Model Comparison Chart.

Features

  • 802.3af Modes A and B Power-Over-Ethernet compatible and Cisco® Reverse Polarity PoE compatible
  • Supports use of shielded CAT5 cable
  • (2) Shielded RJ-45 jacks
  • Industrial grade cast aluminum construction with integral mounting feet
  • Protects 4 data pairs

Application

  • Wireless Access Points & Servers
  • 10/100 Base-T CAT5 protection
  • Wireless Outdoor Routers
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number HGLN-CAT5J
Product Name Indoor Med Power 10/100 Base-T Shielded CAT5 Lightning Surge Protector
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products

ULI-421CL - USB 2.0 Isolator, 4 kV, High Retention Connectors - BB-UH401 - Advantech
Specs
Mounting In-line or Integrally Attached
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
ETEILY Brand Lightning Arrestor N Male to N Female Coaxial Lightning Surge Protector Protection - SKU:ET-LSPAR-NMS-NFS - Eteily Technologies India Pvt. Ltd.
Specs
Device Type Lightning Arrestor; Coaxial Surge Suppressors
View Details
RF Surge Protectors - NSPSS - kTB Solutions
Specs
Device Type Coaxial Surge Suppressors
Surge Current 20000 amps
View Details