L-com, Inc. Single Stage Surge Protector for 12V DC Control Lines AL-D8-12DCW

Description
The AL-D8-12DCW lightning surge protectors provides superior protection of DC control lines from transients and surges. These units will protect 8 individual single ended DC control lines. The design incorporates uni-polar Transient Voltage Suppression (TVS) Diodes rated at 1500 Watts (2000 Watt TVS Diodes are available on special orders). The unit limits the positive voltage swing on the line to the TVS Diode voltage rating. These units are designed to be connected to the lines to be protected and ground. Grounding lugs provide tie points for earth ground. These units feature a weather resistant housing featuring a lockable hinged cover and mounting holes are provided on the rear of the enclosure for mounting. The two cable grommets may be adjusted to cable size and are removable. This protector is also available in 5V, 24V and 48V versions. For additional information and complete specifications, click on the data sheet link below. Features Also available in 5V, 24V and 48V DC models Impact and weather resistant enclosure with locking hinged cover Removable screw terminal strips Transient Voltage Suppression (TVS) Diode Protection Application Industrial control lines DC Control line applications
Datasheet
Description
The AL-D8-12DCW lightning surge protectors provides superior protection of DC control lines from transients and surges. These units will protect 8 individual single ended DC control lines. The design incorporates uni-polar Transient Voltage Suppression (TVS) Diodes rated at 1500 Watts (2000 Watt TVS Diodes are available on special orders). The unit limits the positive voltage swing on the line to the TVS Diode voltage rating. These units are designed to be connected to the lines to be protected and ground. Grounding lugs provide tie points for earth ground. These units feature a weather resistant housing featuring a lockable hinged cover and mounting holes are provided on the rear of the enclosure for mounting. The two cable grommets may be adjusted to cable size and are removable. This protector is also available in 5V, 24V and 48V versions. For additional information and complete specifications, click on the data sheet link below. Features Also available in 5V, 24V and 48V DC models Impact and weather resistant enclosure with locking hinged cover Removable screw terminal strips Transient Voltage Suppression (TVS) Diode Protection Application Industrial control lines DC Control line applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Stage Surge Protector for 12V DC Control Lines - AL-D8-12DCW - L-com, Inc.
North Andover, MA, United States
Single Stage Surge Protector for 12V DC Control Lines
AL-D8-12DCW
Single Stage Surge Protector for 12V DC Control Lines AL-D8-12DCW
The AL-D8-12DCW lightning surge protectors provides superior protection of DC control lines from transients and surges. These units will protect 8 individual single ended DC control lines. The design incorporates uni-polar Transient Voltage Suppression (TVS) Diodes rated at 1500 Watts (2000 Watt TVS Diodes are available on special orders). The unit limits the positive voltage swing on the line to the TVS Diode voltage rating. These units are designed to be connected to the lines to be protected and ground. Grounding lugs provide tie points for earth ground. These units feature a weather resistant housing featuring a lockable hinged cover and mounting holes are provided on the rear of the enclosure for mounting. The two cable grommets may be adjusted to cable size and are removable. This protector is also available in 5V, 24V and 48V versions. For additional information and complete specifications, click on the data sheet link below. Features Also available in 5V, 24V and 48V DC models Impact and weather resistant enclosure with locking hinged cover Removable screw terminal strips Transient Voltage Suppression (TVS) Diode Protection Application Industrial control lines DC Control line applications

The AL-D8-12DCW lightning surge protectors provides superior protection of DC control lines from transients and surges. These units will protect 8 individual single ended DC control lines. The design incorporates uni-polar Transient Voltage Suppression (TVS) Diodes rated at 1500 Watts (2000 Watt TVS Diodes are available on special orders). The unit limits the positive voltage swing on the line to the TVS Diode voltage rating. These units are designed to be connected to the lines to be protected and ground. Grounding lugs provide tie points for earth ground.
These units feature a weather resistant housing featuring a lockable hinged cover and mounting holes are provided on the rear of the enclosure for mounting. The two cable grommets may be adjusted to cable size and are removable.
This protector is also available in 5V, 24V and 48V versions.
For additional information and complete specifications, click on the data sheet link below.

Features

  • Also available in 5V, 24V and 48V DC models
  • Impact and weather resistant enclosure with locking hinged cover
  • Removable screw terminal strips
  • Transient Voltage Suppression (TVS) Diode Protection

Application

  • Industrial control lines
  • DC Control line applications
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number AL-D8-12DCW
Product Name Single Stage Surge Protector for 12V DC Control Lines
Unlock Full Specs
to access all available technical data

Similar Products

ULI-421CL - USB 2.0 Isolator, 4 kV, High Retention Connectors - BB-UH401 - Advantech
Specs
Mounting In-line or Integrally Attached
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
RF Surge Protectors - NSP44 - kTB Solutions
Specs
Device Type Coaxial Surge Suppressors
Surge Current 10000 amps
View Details