L-com, Inc. Type N F/F In/Out RF Surge Protector 10MHz - 1GHz Block 1.5kW 20kA Blocking Cap and Gas Tube LCSP1020

Description
RF surge protector (also known as lightning arrester) LCSP1020 from L-COM utilizing a proprietary surge protection technology protects critical hardware from lightening events while maintaining the RF performance. This RF surge protector component is manufactured in a coaxial in-line design with wide operating frequency range. Optional weather proofing kit and copper cleaning kit are available for purchase separately. All L-COM RF surge protector products are available in stock with same day shipping. Features Surge current of 20kA Max Power 1.5KW Frequency range from 10 MHz to 1000 MHz N Female to N Female connectors VSWR 1.1:1 Multi-strike capability CE & RoHS compliant Application Ham radios HF, UHF, and VHF radios Remote industrial monitoring
Description
RF surge protector (also known as lightning arrester) LCSP1020 from L-COM utilizing a proprietary surge protection technology protects critical hardware from lightening events while maintaining the RF performance. This RF surge protector component is manufactured in a coaxial in-line design with wide operating frequency range. Optional weather proofing kit and copper cleaning kit are available for purchase separately. All L-COM RF surge protector products are available in stock with same day shipping. Features Surge current of 20kA Max Power 1.5KW Frequency range from 10 MHz to 1000 MHz N Female to N Female connectors VSWR 1.1:1 Multi-strike capability CE & RoHS compliant Application Ham radios HF, UHF, and VHF radios Remote industrial monitoring

Suppliers

Company
Product
Description
Supplier Links
Type N F/F In/Out RF Surge Protector 10MHz - 1GHz Block 1.5kW 20kA Blocking Cap and Gas Tube - LCSP1020 - L-com, Inc.
North Andover, MA, United States
Type N F/F In/Out RF Surge Protector 10MHz - 1GHz Block 1.5kW 20kA Blocking Cap and Gas Tube
LCSP1020
Type N F/F In/Out RF Surge Protector 10MHz - 1GHz Block 1.5kW 20kA Blocking Cap and Gas Tube LCSP1020
RF surge protector (also known as lightning arrester) LCSP1020 from L-COM utilizing a proprietary surge protection technology protects critical hardware from lightening events while maintaining the RF performance. This RF surge protector component is manufactured in a coaxial in-line design with wide operating frequency range. Optional weather proofing kit and copper cleaning kit are available for purchase separately. All L-COM RF surge protector products are available in stock with same day shipping. Features Surge current of 20kA Max Power 1.5KW Frequency range from 10 MHz to 1000 MHz N Female to N Female connectors VSWR 1.1:1 Multi-strike capability CE & RoHS compliant Application Ham radios HF, UHF, and VHF radios Remote industrial monitoring

RF surge protector (also known as lightning arrester) LCSP1020 from L-COM utilizing a proprietary surge protection technology protects critical hardware from lightening events while maintaining the RF performance. This RF surge protector component is manufactured in a coaxial in-line design with wide operating frequency range. Optional weather proofing kit and copper cleaning kit are available for purchase separately. All L-COM RF surge protector products are available in stock with same day shipping.

Features

  • Surge current of 20kA
  • Max Power 1.5KW
  • Frequency range from 10 MHz to 1000 MHz
  • N Female to N Female connectors
  • VSWR 1.1:1
  • Multi-strike capability
  • CE & RoHS compliant

Application

  • Ham radios
  • HF, UHF, and VHF radios
  • Remote industrial monitoring
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number LCSP1020
Product Name Type N F/F In/Out RF Surge Protector 10MHz - 1GHz Block 1.5kW 20kA Blocking Cap and Gas Tube
Surge Current 20000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Surge Arresters - CE0333-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
Application Distribution Line
View Details
Surge Protection Devices - 101753 - RS Components, Ltd.
Specs
Surge Current 30000 amps
View Details