L-com, Inc. Weatherproof Hi-Power 10/100 Base-T CAT5 Lightning Protector - Shielded RJ45 Jacks AL-CAT5SHPW

Description
The AL-CAT5SHPW CAT5 three-stage Lightning Protector provides superior lightning and surge protection for both indoor and outdoor 10/100 Base-T networks. In addition, the unit is compatible with Power-over-Ethernet (PoE) devices. Integral to the design is protection for the two Ethernet data pairs and the PoE DC power feed. Failsafe Architecture The Advantage of this three stage surge protector design is the added level of protection due to its large power rating and safety due to its failsafe architecture. In the event of a catastrophic surge event, the series resistors will fuse and the shunt diodes will short. This will safely disconnect the line from the datacom equipment. Rugged Design and Ease of Use This unit features a weatherproof ABS enclosure with gasketed cover and concealed mounting holes. For convenience terminal strips and shielded RJ45 Jacks are provided on the input and output for convenience. To ease installation, the terminal strips can be removed. The shielded RJ45 Jacks helps reduce the effects of EMI interference. Their right angle design help ease the use of pre-terminated CAT5 Ethernet cable. For mounting to masts up to 2 inches in diameter, the HGX-PMT25 mast mounting kit is available (sold separately). For additional information and complete specifications, click on Data Sheet link below. Not sure which level of protection is required for your application? View Our Model Comparison Chart. Features Easy access shielded RJ45 jacks and removable terminal strips Power-Over-Ethernet (PoE) compatible Weatherproof ABS enclosure with gasketed cover 3- stage protection with failsafe architecture Application 10/100 Base-T Ethernet equipment PoE switches IP, network or web cameras Wireless access points, router and servers
Datasheet
Description
The AL-CAT5SHPW CAT5 three-stage Lightning Protector provides superior lightning and surge protection for both indoor and outdoor 10/100 Base-T networks. In addition, the unit is compatible with Power-over-Ethernet (PoE) devices. Integral to the design is protection for the two Ethernet data pairs and the PoE DC power feed. Failsafe Architecture The Advantage of this three stage surge protector design is the added level of protection due to its large power rating and safety due to its failsafe architecture. In the event of a catastrophic surge event, the series resistors will fuse and the shunt diodes will short. This will safely disconnect the line from the datacom equipment. Rugged Design and Ease of Use This unit features a weatherproof ABS enclosure with gasketed cover and concealed mounting holes. For convenience terminal strips and shielded RJ45 Jacks are provided on the input and output for convenience. To ease installation, the terminal strips can be removed. The shielded RJ45 Jacks helps reduce the effects of EMI interference. Their right angle design help ease the use of pre-terminated CAT5 Ethernet cable. For mounting to masts up to 2 inches in diameter, the HGX-PMT25 mast mounting kit is available (sold separately). For additional information and complete specifications, click on Data Sheet link below. Not sure which level of protection is required for your application? View Our Model Comparison Chart. Features Easy access shielded RJ45 jacks and removable terminal strips Power-Over-Ethernet (PoE) compatible Weatherproof ABS enclosure with gasketed cover 3- stage protection with failsafe architecture Application 10/100 Base-T Ethernet equipment PoE switches IP, network or web cameras Wireless access points, router and servers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Weatherproof Hi-Power 10/100 Base-T CAT5 Lightning Protector - Shielded RJ45 Jacks - AL-CAT5SHPW - L-com, Inc.
North Andover, MA, United States
Weatherproof Hi-Power 10/100 Base-T CAT5 Lightning Protector - Shielded RJ45 Jacks
AL-CAT5SHPW
Weatherproof Hi-Power 10/100 Base-T CAT5 Lightning Protector - Shielded RJ45 Jacks AL-CAT5SHPW
The AL-CAT5SHPW CAT5 three-stage Lightning Protector provides superior lightning and surge protection for both indoor and outdoor 10/100 Base-T networks. In addition, the unit is compatible with Power-over-Ethernet (PoE) devices. Integral to the design is protection for the two Ethernet data pairs and the PoE DC power feed. Failsafe Architecture The Advantage of this three stage surge protector design is the added level of protection due to its large power rating and safety due to its failsafe architecture. In the event of a catastrophic surge event, the series resistors will fuse and the shunt diodes will short. This will safely disconnect the line from the datacom equipment. Rugged Design and Ease of Use This unit features a weatherproof ABS enclosure with gasketed cover and concealed mounting holes. For convenience terminal strips and shielded RJ45 Jacks are provided on the input and output for convenience. To ease installation, the terminal strips can be removed. The shielded RJ45 Jacks helps reduce the effects of EMI interference. Their right angle design help ease the use of pre-terminated CAT5 Ethernet cable. For mounting to masts up to 2 inches in diameter, the HGX-PMT25 mast mounting kit is available (sold separately). For additional information and complete specifications, click on Data Sheet link below. Not sure which level of protection is required for your application? View Our Model Comparison Chart. Features Easy access shielded RJ45 jacks and removable terminal strips Power-Over-Ethernet (PoE) compatible Weatherproof ABS enclosure with gasketed cover 3- stage protection with failsafe architecture Application 10/100 Base-T Ethernet equipment PoE switches IP, network or web cameras Wireless access points, router and servers

The AL-CAT5SHPW CAT5 three-stage Lightning Protector provides superior lightning and surge protection for both indoor and outdoor 10/100 Base-T networks. In addition, the unit is compatible with Power-over-Ethernet (PoE) devices. Integral to the design is protection for the two Ethernet data pairs and the PoE DC power feed.
Failsafe Architecture
The Advantage of this three stage surge protector design is the added level of protection due to its large power rating and safety due to its failsafe architecture. In the event of a catastrophic surge event, the series resistors will fuse and the shunt diodes will short. This will safely disconnect the line from the datacom equipment.
Rugged Design and Ease of Use
This unit features a weatherproof ABS enclosure with gasketed cover and concealed mounting holes. For convenience terminal strips and shielded RJ45 Jacks are provided on the input and output for convenience. To ease installation, the terminal strips can be removed. The shielded RJ45 Jacks helps reduce the effects of EMI interference. Their right angle design help ease the use of pre-terminated CAT5 Ethernet cable.
For mounting to masts up to 2 inches in diameter, the HGX-PMT25 mast mounting kit is available (sold separately).
For additional information and complete specifications, click on Data Sheet link below.
Not sure which level of protection is required for your application?
View Our Model Comparison Chart.

Features

  • Easy access shielded RJ45 jacks and removable terminal strips
  • Power-Over-Ethernet (PoE) compatible
  • Weatherproof ABS enclosure with gasketed cover
  • 3- stage protection with failsafe architecture

Application

  • 10/100 Base-T Ethernet equipment
  • PoE switches
  • IP, network or web cameras
  • Wireless access points, router and servers
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number AL-CAT5SHPW
Product Name Weatherproof Hi-Power 10/100 Base-T CAT5 Lightning Protector - Shielded RJ45 Jacks
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products

ULI-421CL - USB 2.0 Isolator, 4 kV, High Retention Connectors - BB-UH401 - Advantech
Specs
Mounting In-line or Integrally Attached
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
ETEILY DC-3G Lightning Arrestor SO239 female to SO239 Female Coaxial Lightning Surge Protector Protection - SKU:ET-3GLSPAR-UHFS-UHFS - Eteily Technologies India Pvt. Ltd.
Specs
Device Type Lightning Arrestor; Coaxial Surge Suppressors
View Details
Surge Suppressor Units - 3115880 - RS Components, Ltd.
Specs
Device Type Over voltage protector
View Details