L-com, Inc. Indoor DIN Mount 10/100/1000 Base-T Shielded CAT6 Hi-Power Lightning Protector - RJ45 Jacks HGLND-CAT6-HP

Description
The HGLND-CAT6-HP DIN mountable Lightning Protector provides superior lightning and surge protection for indoor 10/100/1000 Base-T Ethernet networks. The unit has low line to line and line to ground capacitance to minimize distortion of high-speed signals. The design provides protection for both common and differential mode surges. The HGLND-CAT6-HP has been designed to meet the GR-1089 Intra-Building surge protection requirements for 10/100/1000 Base-T Ethernet lines. In addition, the unit is compatible with 802.3af Power-over-Ethernet (PoE) devices. This device supports PoE mode A and B for power. The HGLND-CAT6-HP isolates the cable shield from the metal enclosure and the safety ground. This minimizes the chance of a ground loop being introduced. The HGLND-CAT6-HP features shielded RJ45 jacks with isolation from the metal housing and safety ground. This minimizes the chance for ground loops when using shielded cable. The unit's metal housing helps shield the effects of EMI interference and reduce signal radiation. A ground lug and terminal is provided directly on the lightning protector housing, providing superior grounding. A second ground and terminal is provided for strapping multiple units together. This unit can be mounted to a DIN 3 rail using the DIN mounting clip located on the rear of the unit. For additional information and complete specifications, click on the Data Sheet link below. Features Three stage protection & failsafe architecture CAT5, CAT5e and CAT5 compatibility DIN 3 rail mountable GR-1089 Intra-Building rated Supports PoE mode B for power Application Intra-building cable runs VoIP telephone Wireless access points, servers and routers 10/100/1000 Base-T Ethernet equipment IP, network or web cameras
Datasheet
Description
The HGLND-CAT6-HP DIN mountable Lightning Protector provides superior lightning and surge protection for indoor 10/100/1000 Base-T Ethernet networks. The unit has low line to line and line to ground capacitance to minimize distortion of high-speed signals. The design provides protection for both common and differential mode surges. The HGLND-CAT6-HP has been designed to meet the GR-1089 Intra-Building surge protection requirements for 10/100/1000 Base-T Ethernet lines. In addition, the unit is compatible with 802.3af Power-over-Ethernet (PoE) devices. This device supports PoE mode A and B for power. The HGLND-CAT6-HP isolates the cable shield from the metal enclosure and the safety ground. This minimizes the chance of a ground loop being introduced. The HGLND-CAT6-HP features shielded RJ45 jacks with isolation from the metal housing and safety ground. This minimizes the chance for ground loops when using shielded cable. The unit's metal housing helps shield the effects of EMI interference and reduce signal radiation. A ground lug and terminal is provided directly on the lightning protector housing, providing superior grounding. A second ground and terminal is provided for strapping multiple units together. This unit can be mounted to a DIN 3 rail using the DIN mounting clip located on the rear of the unit. For additional information and complete specifications, click on the Data Sheet link below. Features Three stage protection & failsafe architecture CAT5, CAT5e and CAT5 compatibility DIN 3 rail mountable GR-1089 Intra-Building rated Supports PoE mode B for power Application Intra-building cable runs VoIP telephone Wireless access points, servers and routers 10/100/1000 Base-T Ethernet equipment IP, network or web cameras
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indoor DIN Mount 10/100/1000 Base-T Shielded CAT6 Hi-Power Lightning Protector - RJ45 Jacks - HGLND-CAT6-HP - L-com, Inc.
North Andover, MA, United States
Indoor DIN Mount 10/100/1000 Base-T Shielded CAT6 Hi-Power Lightning Protector - RJ45 Jacks
HGLND-CAT6-HP
Indoor DIN Mount 10/100/1000 Base-T Shielded CAT6 Hi-Power Lightning Protector - RJ45 Jacks HGLND-CAT6-HP
The HGLND-CAT6-HP DIN mountable Lightning Protector provides superior lightning and surge protection for indoor 10/100/1000 Base-T Ethernet networks. The unit has low line to line and line to ground capacitance to minimize distortion of high-speed signals. The design provides protection for both common and differential mode surges. The HGLND-CAT6-HP has been designed to meet the GR-1089 Intra-Building surge protection requirements for 10/100/1000 Base-T Ethernet lines. In addition, the unit is compatible with 802.3af Power-over-Ethernet (PoE) devices. This device supports PoE mode A and B for power. The HGLND-CAT6-HP isolates the cable shield from the metal enclosure and the safety ground. This minimizes the chance of a ground loop being introduced. The HGLND-CAT6-HP features shielded RJ45 jacks with isolation from the metal housing and safety ground. This minimizes the chance for ground loops when using shielded cable. The unit's metal housing helps shield the effects of EMI interference and reduce signal radiation. A ground lug and terminal is provided directly on the lightning protector housing, providing superior grounding. A second ground and terminal is provided for strapping multiple units together. This unit can be mounted to a DIN 3 rail using the DIN mounting clip located on the rear of the unit. For additional information and complete specifications, click on the Data Sheet link below. Features Three stage protection & failsafe architecture CAT5, CAT5e and CAT5 compatibility DIN 3 rail mountable GR-1089 Intra-Building rated Supports PoE mode B for power Application Intra-building cable runs VoIP telephone Wireless access points, servers and routers 10/100/1000 Base-T Ethernet equipment IP, network or web cameras

The HGLND-CAT6-HP DIN mountable Lightning Protector provides superior lightning and surge protection for indoor 10/100/1000 Base-T Ethernet networks. The unit has low line to line and line to ground capacitance to minimize distortion of high-speed signals. The design provides protection for both common and differential mode surges.
The HGLND-CAT6-HP has been designed to meet the GR-1089 Intra-Building surge protection requirements for 10/100/1000 Base-T Ethernet lines. In addition, the unit is compatible with 802.3af Power-over-Ethernet (PoE) devices. This device supports PoE mode A and B for power. The HGLND-CAT6-HP isolates the cable shield from the metal enclosure and the safety ground. This minimizes the chance of a ground loop being introduced.
The HGLND-CAT6-HP features shielded RJ45 jacks with isolation from the metal housing and safety ground. This minimizes the chance for ground loops when using shielded cable. The unit's metal housing helps shield the effects of EMI interference and reduce signal radiation. A ground lug and terminal is provided directly on the lightning protector housing, providing superior grounding. A second ground and terminal is provided for strapping multiple units together.
This unit can be mounted to a DIN 3 rail using the DIN mounting clip located on the rear of the unit.
For additional information and complete specifications, click on the Data Sheet link below.

Features

  • Three stage protection & failsafe architecture
  • CAT5, CAT5e and CAT5 compatibility
  • DIN 3 rail mountable
  • GR-1089 Intra-Building rated
  • Supports PoE mode B for power

Application

  • Intra-building cable runs
  • VoIP telephone
  • Wireless access points, servers and routers
  • 10/100/1000 Base-T Ethernet equipment
  • IP, network or web cameras
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number HGLND-CAT6-HP
Product Name Indoor DIN Mount 10/100/1000 Base-T Shielded CAT6 Hi-Power Lightning Protector - RJ45 Jacks
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products

ULI-232DC - 3-Way Isolated RS-232 (DB9 Male / Female) DIN Rail Repeater - BB-232OPDR - Advantech
Specs
Mounting Wall/Panel
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Surge Protection Devices - 697399 - RS Components, Ltd.
Specs
Device Type Single Phase
Surge Current 10000 amps
View Details
Type 7P.21 – Surge Protection Device (SPD) - 7P2182750020 - Finder S.p.A. con unico socio
Specs
Device Type Single Phase
Standards CE Marking; CE-2, EAC-1, Servimeters-Logo, ukca, VDE
View Details