L-com, Inc. Serial Protector Wallmount W/Terminal Block 160VDC LPXT-WM-TERM-160V

Description
LPXT-WM-TERM series of surge suppressors are a high-speed, high-current solid state device designed to protect RS 422, 4-20 ma Double Wire Pair (4-Wire) configurations and other balanced pair applications from transient over voltages. The LPXT-WM-TERM series uses only silicon suppression components. It connects to the equipment and line via two (2). Six (6) position terminal blocks. Note: "EQUIP GND" connection should be kept as short as possible and utilize the largest gauge wire possible. Features Non degradable, low clamping, leadless, silicon avalanche diode Protects up to two balanced pairs and shields Two 6 position terminal blocks Line and load bidirectional protection Application 4-20mA loops Double wire pair equipment RS422 RS485
Description
LPXT-WM-TERM series of surge suppressors are a high-speed, high-current solid state device designed to protect RS 422, 4-20 ma Double Wire Pair (4-Wire) configurations and other balanced pair applications from transient over voltages. The LPXT-WM-TERM series uses only silicon suppression components. It connects to the equipment and line via two (2). Six (6) position terminal blocks. Note: "EQUIP GND" connection should be kept as short as possible and utilize the largest gauge wire possible. Features Non degradable, low clamping, leadless, silicon avalanche diode Protects up to two balanced pairs and shields Two 6 position terminal blocks Line and load bidirectional protection Application 4-20mA loops Double wire pair equipment RS422 RS485

Suppliers

Company
Product
Description
Supplier Links
Serial Protector Wallmount W/Terminal Block 160VDC - LPXT-WM-TERM-160V - L-com, Inc.
North Andover, MA, United States
Serial Protector Wallmount W/Terminal Block 160VDC
LPXT-WM-TERM-160V
Serial Protector Wallmount W/Terminal Block 160VDC LPXT-WM-TERM-160V
LPXT-WM-TERM series of surge suppressors are a high-speed, high-current solid state device designed to protect RS 422, 4-20 ma Double Wire Pair (4-Wire) configurations and other balanced pair applications from transient over voltages. The LPXT-WM-TERM series uses only silicon suppression components. It connects to the equipment and line via two (2). Six (6) position terminal blocks. Note: "EQUIP GND" connection should be kept as short as possible and utilize the largest gauge wire possible. Features Non degradable, low clamping, leadless, silicon avalanche diode Protects up to two balanced pairs and shields Two 6 position terminal blocks Line and load bidirectional protection Application 4-20mA loops Double wire pair equipment RS422 RS485

LPXT-WM-TERM series of surge suppressors are a high-speed, high-current solid state device designed to protect RS 422, 4-20 ma Double Wire Pair (4-Wire) configurations and other balanced pair applications from transient over voltages. The LPXT-WM-TERM series uses only silicon suppression components. It connects to the equipment and line via two (2). Six (6) position terminal blocks. Note: "EQUIP GND" connection should be kept as short as possible and utilize the largest gauge wire possible.

Features

  • Non degradable, low clamping, leadless, silicon avalanche diode
  • Protects up to two balanced pairs and shields
  • Two 6 position terminal blocks
  • Line and load bidirectional protection

Application

  • 4-20mA loops
  • Double wire pair equipment
  • RS422
  • RS485
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number LPXT-WM-TERM-160V
Product Name Serial Protector Wallmount W/Terminal Block 160VDC
Unlock Full Specs
to access all available technical data

Similar Products

Protector / Inrush Current Limiter - tps-icl-3p-16a-20499 - TPS Elektronik GmbH
Specs
Device Type SPD; Three Phase
Technology Integriertes bypassrelais
Mounting DIN Rail; Din-Rail TS 35/15
View Details
480 VAC Surge Suppressor - 4983-DS480-403 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Mounting DIN Rail
View Details
2 suppliers