L-com, Inc. Outdoor 10/100/1000/10000 Base-T CAT6a PoE Compatible Lightning Protector - RJ45 Jacks AL-CAT6AJW

Description
The AL-CAT6AJW lightning and surge protector provides superior lightning and surge protection with improved frequency response for 10/100/1000/10000 (10G) Base-T Ethernet networks. It is designed for use with CAT6a Ethernet cabling, but can also be used with CAT5, CAT5e and CAT6 cabling. The use of ultra-low capacitance semiconductors in this protector provides superior high frequency response and improved return loss for the four data pairs. The unit has low line to line and line to ground capacitance to minimize distortion of high-speed signals. The design provides protection for both common and differential mode surges. The design utilizes Thyristor diode technology which has superior power handling capability compared to TVS or Zener diode based designs. In addition, the unit is compatible with 802.3af Power-over-Ethernet (PoE) devices. This device supports PoE mode A and B for power. The unit supports normal and reverse polarity PoE used in some Cisco Access Points. The AL-CAT6AJW is compatible with wireless Access Points, Bridges, Client Adapters and Network Appliances with or without Power-over-Ethernet (PoE) functionality. The compact weather resistant housing features a lockable hinged cover and mounting holes are provided on the rear of the enclosure for mounting. The cable grommet may be adjusted to cable size and are removable. For additional information and complete specifications click on the data sheet in the Downloads tab. Features Impact and weather resistant enclosure with locking hinged cover CAT5, CAT5e, CAT6 and CAT6a compatibility PoE Compatible Shielded CAT6a RJ45 jacks Application CAT6a data networks IP based security and surveillance systems IT server complexes Outdoor WiFi networks Protection of 10/100/1000/10000 (10G) Base-T Ethernet equipment (servers, switches, routers, client equipment)
Datasheet
Description
The AL-CAT6AJW lightning and surge protector provides superior lightning and surge protection with improved frequency response for 10/100/1000/10000 (10G) Base-T Ethernet networks. It is designed for use with CAT6a Ethernet cabling, but can also be used with CAT5, CAT5e and CAT6 cabling. The use of ultra-low capacitance semiconductors in this protector provides superior high frequency response and improved return loss for the four data pairs. The unit has low line to line and line to ground capacitance to minimize distortion of high-speed signals. The design provides protection for both common and differential mode surges. The design utilizes Thyristor diode technology which has superior power handling capability compared to TVS or Zener diode based designs. In addition, the unit is compatible with 802.3af Power-over-Ethernet (PoE) devices. This device supports PoE mode A and B for power. The unit supports normal and reverse polarity PoE used in some Cisco Access Points. The AL-CAT6AJW is compatible with wireless Access Points, Bridges, Client Adapters and Network Appliances with or without Power-over-Ethernet (PoE) functionality. The compact weather resistant housing features a lockable hinged cover and mounting holes are provided on the rear of the enclosure for mounting. The cable grommet may be adjusted to cable size and are removable. For additional information and complete specifications click on the data sheet in the Downloads tab. Features Impact and weather resistant enclosure with locking hinged cover CAT5, CAT5e, CAT6 and CAT6a compatibility PoE Compatible Shielded CAT6a RJ45 jacks Application CAT6a data networks IP based security and surveillance systems IT server complexes Outdoor WiFi networks Protection of 10/100/1000/10000 (10G) Base-T Ethernet equipment (servers, switches, routers, client equipment)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor 10/100/1000/10000 Base-T CAT6a PoE Compatible Lightning Protector - RJ45 Jacks - AL-CAT6AJW - L-com, Inc.
North Andover, MA, United States
Outdoor 10/100/1000/10000 Base-T CAT6a PoE Compatible Lightning Protector - RJ45 Jacks
AL-CAT6AJW
Outdoor 10/100/1000/10000 Base-T CAT6a PoE Compatible Lightning Protector - RJ45 Jacks AL-CAT6AJW
The AL-CAT6AJW lightning and surge protector provides superior lightning and surge protection with improved frequency response for 10/100/1000/10000 (10G) Base-T Ethernet networks. It is designed for use with CAT6a Ethernet cabling, but can also be used with CAT5, CAT5e and CAT6 cabling. The use of ultra-low capacitance semiconductors in this protector provides superior high frequency response and improved return loss for the four data pairs. The unit has low line to line and line to ground capacitance to minimize distortion of high-speed signals. The design provides protection for both common and differential mode surges. The design utilizes Thyristor diode technology which has superior power handling capability compared to TVS or Zener diode based designs. In addition, the unit is compatible with 802.3af Power-over-Ethernet (PoE) devices. This device supports PoE mode A and B for power. The unit supports normal and reverse polarity PoE used in some Cisco Access Points. The AL-CAT6AJW is compatible with wireless Access Points, Bridges, Client Adapters and Network Appliances with or without Power-over-Ethernet (PoE) functionality. The compact weather resistant housing features a lockable hinged cover and mounting holes are provided on the rear of the enclosure for mounting. The cable grommet may be adjusted to cable size and are removable. For additional information and complete specifications click on the data sheet in the Downloads tab. Features Impact and weather resistant enclosure with locking hinged cover CAT5, CAT5e, CAT6 and CAT6a compatibility PoE Compatible Shielded CAT6a RJ45 jacks Application CAT6a data networks IP based security and surveillance systems IT server complexes Outdoor WiFi networks Protection of 10/100/1000/10000 (10G) Base-T Ethernet equipment (servers, switches, routers, client equipment)

The AL-CAT6AJW lightning and surge protector provides superior lightning and surge protection with improved frequency response for 10/100/1000/10000 (10G) Base-T Ethernet networks. It is designed for use with CAT6a Ethernet cabling, but can also be used with CAT5, CAT5e and CAT6 cabling.
The use of ultra-low capacitance semiconductors in this protector provides superior high frequency response and improved return loss for the four data pairs. The unit has low line to line and line to ground capacitance to minimize distortion of high-speed signals. The design provides protection for both common and differential mode surges.
The design utilizes Thyristor diode technology which has superior power handling capability compared to TVS or Zener diode based designs. In addition, the unit is compatible with 802.3af Power-over-Ethernet (PoE) devices. This device supports PoE mode A and B for power. The unit supports normal and reverse polarity PoE used in some Cisco Access Points. The AL-CAT6AJW is compatible with wireless Access Points, Bridges, Client Adapters and Network Appliances with or without Power-over-Ethernet (PoE) functionality.
The compact weather resistant housing features a lockable hinged cover and mounting holes are provided on the rear of the enclosure for mounting. The cable grommet may be adjusted to cable size and are removable.
For additional information and complete specifications click on the data sheet in the Downloads tab.

Features

  • Impact and weather resistant enclosure with locking hinged cover
  • CAT5, CAT5e, CAT6 and CAT6a compatibility
  • PoE Compatible
  • Shielded CAT6a RJ45 jacks

Application

  • CAT6a data networks
  • IP based security and surveillance systems
  • IT server complexes
  • Outdoor WiFi networks
  • Protection of 10/100/1000/10000 (10G) Base-T Ethernet equipment (servers, switches, routers, client equipment)
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number AL-CAT6AJW
Product Name Outdoor 10/100/1000/10000 Base-T CAT6a PoE Compatible Lightning Protector - RJ45 Jacks
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products

ULI-232DSH - RS-232 (DB9 Male /Female) Isolator - BB-9POP4 - Advantech
Specs
Mounting In-line or Integrally Attached
Operating Temp 32 to 158 F (0.0 to 70 C)
View Details
ETEILY DC-3G Lightning Arrestor SO239 female to SO239 Female Coaxial Lightning Surge Protector Protection - SKU:ET-3GLSPAR-UHFS-UHFS - Eteily Technologies India Pvt. Ltd.
Specs
Device Type Lightning Arrestor; Coaxial Surge Suppressors
View Details
RF Surge Protectors - NSPFF - kTB Solutions
Specs
Device Type Coaxial Surge Suppressors
Surge Current 20000 amps
View Details