L-com, Inc. Weatherproof Multi-Port 10/100 Base-T CAT5 Lightning Protector - RJ45 Jacks AL-CAT5W-4

Description
The AL-CAT5W-4 is a multi-port indoor and outdoor lightning surge arrestor, which provides protection for CAT5 data applications. A single unit protects up to four separate CAT5 lines. This model is fully compatible with industry-standard Power-over-Ethernet (PoE) devices and 10/100 Base-T Ethernet networks, providing protection to both Ethernet data pairs as well as the PoE DC power feed. The unit supports both modes A and B of the 802.3af standard for of supplying DC power. This protector is also available for 15 Volt and 24 Volt PoE applications, see model AL-CAT5W-4-24. High-speed semiconductors clamp any voltage, positive or negative on the wires. The limits are +/- 58 volts on the four cable pairs. The design utilizes Thyristor diode technology, which has superior power handling capability compared to TVS or Zener diode based designs. The unit is compatible with both normal and inverted polarity voltage PoE equipment. This lightning surge protector is compatible with Cisco legacy network appliance products like Access Points, DC Injectors and other equipment supporting reverse polarity PoE pinouts. The AL-CAT5W-4 features a weatherproof ABS enclosure with O-ring gasket and concealed mounting holes. A ground clamp mounted outside the enclosure provides a tie point for earth ground. For maximum protection from lightning on long cable runs, two units can be used, one at each end of the cable. For additional information and complete specifications, see the Data Sheet below. Not sure which level of protection is required for your application...Click Here for our Power Comparison Chart. Features Protect up to four separate CAT5 lines Protection for all 8 wires per line 802.3af Modes A and B Power-Over-Ethernet Shielded RJ-45 jacks Weatherproof ABS enclosure with O-ring gasket Application 10/100 Base-T Networks Outdoor Radio Clusters and Base Stations VoIP Telephone Wireless Access Points, Servers & Outdoor Routers IP, Network, or Web Camera
Description
The AL-CAT5W-4 is a multi-port indoor and outdoor lightning surge arrestor, which provides protection for CAT5 data applications. A single unit protects up to four separate CAT5 lines. This model is fully compatible with industry-standard Power-over-Ethernet (PoE) devices and 10/100 Base-T Ethernet networks, providing protection to both Ethernet data pairs as well as the PoE DC power feed. The unit supports both modes A and B of the 802.3af standard for of supplying DC power. This protector is also available for 15 Volt and 24 Volt PoE applications, see model AL-CAT5W-4-24. High-speed semiconductors clamp any voltage, positive or negative on the wires. The limits are +/- 58 volts on the four cable pairs. The design utilizes Thyristor diode technology, which has superior power handling capability compared to TVS or Zener diode based designs. The unit is compatible with both normal and inverted polarity voltage PoE equipment. This lightning surge protector is compatible with Cisco legacy network appliance products like Access Points, DC Injectors and other equipment supporting reverse polarity PoE pinouts. The AL-CAT5W-4 features a weatherproof ABS enclosure with O-ring gasket and concealed mounting holes. A ground clamp mounted outside the enclosure provides a tie point for earth ground. For maximum protection from lightning on long cable runs, two units can be used, one at each end of the cable. For additional information and complete specifications, see the Data Sheet below. Not sure which level of protection is required for your application...Click Here for our Power Comparison Chart. Features Protect up to four separate CAT5 lines Protection for all 8 wires per line 802.3af Modes A and B Power-Over-Ethernet Shielded RJ-45 jacks Weatherproof ABS enclosure with O-ring gasket Application 10/100 Base-T Networks Outdoor Radio Clusters and Base Stations VoIP Telephone Wireless Access Points, Servers & Outdoor Routers IP, Network, or Web Camera
Datasheet
Datasheet Summary
Powered by GS/AI

The AL-CAT5W-4 is a weatherproof multi-port lightning protector designed for CAT5 data applications, capable of safeguarding up to four separate CAT5 lines. It provides protection for all eight wires per line and is compatible with 10/100 Base-T Ethernet networks and Power-over-Ethernet (PoE) devices, supporting both modes A and B of the 802.3af standard. The unit features high-speed semiconductors that clamp voltages to +/- 58 volts, utilizing Thyristor diode technology for enhanced power handling. The enclosure is made of durable ABS with an O-ring gasket for weather resistance, and it includes shielded RJ-45 jacks. The product is suitable for various applications, including wireless access points, outdoor routers, and IP cameras, and can be used in conjunction with a ground clamp for improved lightning protection on long cable runs.

Datasheet Summary
Powered by GS/AI

The AL-CAT5W-4 is a weatherproof multi-port lightning protector designed for CAT5 data applications, capable of safeguarding up to four separate CAT5 lines. It provides protection for all eight wires per line and is compatible with 10/100 Base-T Ethernet networks and Power-over-Ethernet (PoE) devices, supporting both modes A and B of the 802.3af standard. The unit features high-speed semiconductors that clamp voltages to +/- 58 volts, utilizing Thyristor diode technology for enhanced power handling. The enclosure is made of durable ABS with an O-ring gasket for weather resistance, and it includes shielded RJ-45 jacks. The product is suitable for various applications, including wireless access points, outdoor routers, and IP cameras, and can be used in conjunction with a ground clamp for improved lightning protection on long cable runs.

Suppliers

Company
Product
Description
Supplier Links
Weatherproof Multi-Port 10/100 Base-T CAT5 Lightning Protector - RJ45 Jacks - AL-CAT5W-4 - L-com, Inc.
North Andover, MA, United States
Weatherproof Multi-Port 10/100 Base-T CAT5 Lightning Protector - RJ45 Jacks
AL-CAT5W-4
Weatherproof Multi-Port 10/100 Base-T CAT5 Lightning Protector - RJ45 Jacks AL-CAT5W-4
The AL-CAT5W-4 is a multi-port indoor and outdoor lightning surge arrestor, which provides protection for CAT5 data applications. A single unit protects up to four separate CAT5 lines. This model is fully compatible with industry-standard Power-over-Ethernet (PoE) devices and 10/100 Base-T Ethernet networks, providing protection to both Ethernet data pairs as well as the PoE DC power feed. The unit supports both modes A and B of the 802.3af standard for of supplying DC power. This protector is also available for 15 Volt and 24 Volt PoE applications, see model AL-CAT5W-4-24. High-speed semiconductors clamp any voltage, positive or negative on the wires. The limits are +/- 58 volts on the four cable pairs. The design utilizes Thyristor diode technology, which has superior power handling capability compared to TVS or Zener diode based designs. The unit is compatible with both normal and inverted polarity voltage PoE equipment. This lightning surge protector is compatible with Cisco legacy network appliance products like Access Points, DC Injectors and other equipment supporting reverse polarity PoE pinouts. The AL-CAT5W-4 features a weatherproof ABS enclosure with O-ring gasket and concealed mounting holes. A ground clamp mounted outside the enclosure provides a tie point for earth ground. For maximum protection from lightning on long cable runs, two units can be used, one at each end of the cable. For additional information and complete specifications, see the Data Sheet below. Not sure which level of protection is required for your application...Click Here for our Power Comparison Chart. Features Protect up to four separate CAT5 lines Protection for all 8 wires per line 802.3af Modes A and B Power-Over-Ethernet Shielded RJ-45 jacks Weatherproof ABS enclosure with O-ring gasket Application 10/100 Base-T Networks Outdoor Radio Clusters and Base Stations VoIP Telephone Wireless Access Points, Servers & Outdoor Routers IP, Network, or Web Camera

The AL-CAT5W-4 is a multi-port indoor and outdoor lightning surge arrestor, which provides protection for CAT5 data applications. A single unit protects up to four separate CAT5 lines. This model is fully compatible with industry-standard Power-over-Ethernet (PoE) devices and 10/100 Base-T Ethernet networks, providing protection to both Ethernet data pairs as well as the PoE DC power feed. The unit supports both modes A and B of the 802.3af standard for of supplying DC power.
This protector is also available for 15 Volt and 24 Volt PoE applications, see model AL-CAT5W-4-24.
High-speed semiconductors clamp any voltage, positive or negative on the wires. The limits are +/- 58 volts on the four cable pairs. The design utilizes Thyristor diode technology, which has superior power handling capability compared to TVS or Zener diode based designs. The unit is compatible with both normal and inverted polarity voltage PoE equipment.
This lightning surge protector is compatible with Cisco legacy network appliance products like Access Points, DC Injectors and other equipment supporting reverse polarity PoE pinouts.
The AL-CAT5W-4 features a weatherproof ABS enclosure with O-ring gasket and concealed mounting holes. A ground clamp mounted outside the enclosure provides a tie point for earth ground. For maximum protection from lightning on long cable runs, two units can be used, one at each end of the cable.
For additional information and complete specifications, see the Data Sheet below.
Not sure which level of protection is required for your application...Click Here for our Power Comparison Chart.

Features

  • Protect up to four separate CAT5 lines
  • Protection for all 8 wires per line
  • 802.3af Modes A and B Power-Over-Ethernet
  • Shielded RJ-45 jacks
  • Weatherproof ABS enclosure with O-ring gasket

Application

  • 10/100 Base-T Networks
  • Outdoor Radio Clusters and Base Stations
  • VoIP Telephone
  • Wireless Access Points, Servers & Outdoor Routers
  • IP, Network, or Web Camera
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number AL-CAT5W-4
Product Name Weatherproof Multi-Port 10/100 Base-T CAT5 Lightning Protector - RJ45 Jacks
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products

Surge Arresters - CE0294-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
Application Distribution Line
View Details
Surge Protection Devices - 101764 - RS Components, Ltd.
Specs
Surge Current 5000 amps
View Details