L-com, Inc. Industrial Grade 10/100/1000 Base-T CAT6 Hi-Power Lightning Protector - RJ45 Jacks ALW-CAT6HPJ

Description
The HyperLink ALW-CAT6HPJ Lightning Protector provides superior lightning and surge protection for indoor 10/100/1000 Base-T Ethernet networks. The unit has low line to line and line to ground capacitance to minimize distortion of high-speed signals. The design provides protection for both common and differential mode surges. In addition, the unit is compatible with 802.3af Power-over-Ethernet (PoE) devices. This device supports PoE mode A and B for power. The AL-CAT6HPJW isolates the cable shield from the safety ground. This minimizes the chance of a ground loop being introduced. This protector features an industrial grade die cast aluminum enclosure with gasketed cover and concealed mounting holes. It includes an aluminum mounting kit and hardware. PG16 cable glands are provided on the enclosure as well as an external ground clamp to provide a tie point for earth ground. The PG16 cable glands are large enough to pass a un-boot RJ45 connector through so pre-terminated cables can be used. For mounting to masts up to 2 inches in diameter, the HGX-PMT24 mast mounting kit is available (sold separately). For additional information and complete specifications, see data sheet below. Not sure which level of protection is required for your application? View Our Model Comparison Chart. Features Power-Over-Ethernet (PoE) compatible Cable shield isolated from safety ground CAT6, CAT5e and CAT5 compatibility GR-1089 Intra-Building rated Industrial grade weatherproof die cast aluminum enclosure with mounting brackets Application Intra-building Cable Runs 10/100/1000 Base-T Ethernet Equipment IP Cameras Wireless Access Points & Bridges Wireless Client Adapters
Datasheet
Description
The HyperLink ALW-CAT6HPJ Lightning Protector provides superior lightning and surge protection for indoor 10/100/1000 Base-T Ethernet networks. The unit has low line to line and line to ground capacitance to minimize distortion of high-speed signals. The design provides protection for both common and differential mode surges. In addition, the unit is compatible with 802.3af Power-over-Ethernet (PoE) devices. This device supports PoE mode A and B for power. The AL-CAT6HPJW isolates the cable shield from the safety ground. This minimizes the chance of a ground loop being introduced. This protector features an industrial grade die cast aluminum enclosure with gasketed cover and concealed mounting holes. It includes an aluminum mounting kit and hardware. PG16 cable glands are provided on the enclosure as well as an external ground clamp to provide a tie point for earth ground. The PG16 cable glands are large enough to pass a un-boot RJ45 connector through so pre-terminated cables can be used. For mounting to masts up to 2 inches in diameter, the HGX-PMT24 mast mounting kit is available (sold separately). For additional information and complete specifications, see data sheet below. Not sure which level of protection is required for your application? View Our Model Comparison Chart. Features Power-Over-Ethernet (PoE) compatible Cable shield isolated from safety ground CAT6, CAT5e and CAT5 compatibility GR-1089 Intra-Building rated Industrial grade weatherproof die cast aluminum enclosure with mounting brackets Application Intra-building Cable Runs 10/100/1000 Base-T Ethernet Equipment IP Cameras Wireless Access Points & Bridges Wireless Client Adapters
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Grade 10/100/1000 Base-T CAT6 Hi-Power Lightning Protector - RJ45 Jacks - ALW-CAT6HPJ - L-com, Inc.
North Andover, MA, United States
Industrial Grade 10/100/1000 Base-T CAT6 Hi-Power Lightning Protector - RJ45 Jacks
ALW-CAT6HPJ
Industrial Grade 10/100/1000 Base-T CAT6 Hi-Power Lightning Protector - RJ45 Jacks ALW-CAT6HPJ
The HyperLink ALW-CAT6HPJ Lightning Protector provides superior lightning and surge protection for indoor 10/100/1000 Base-T Ethernet networks. The unit has low line to line and line to ground capacitance to minimize distortion of high-speed signals. The design provides protection for both common and differential mode surges. In addition, the unit is compatible with 802.3af Power-over-Ethernet (PoE) devices. This device supports PoE mode A and B for power. The AL-CAT6HPJW isolates the cable shield from the safety ground. This minimizes the chance of a ground loop being introduced. This protector features an industrial grade die cast aluminum enclosure with gasketed cover and concealed mounting holes. It includes an aluminum mounting kit and hardware. PG16 cable glands are provided on the enclosure as well as an external ground clamp to provide a tie point for earth ground. The PG16 cable glands are large enough to pass a un-boot RJ45 connector through so pre-terminated cables can be used. For mounting to masts up to 2 inches in diameter, the HGX-PMT24 mast mounting kit is available (sold separately). For additional information and complete specifications, see data sheet below. Not sure which level of protection is required for your application? View Our Model Comparison Chart. Features Power-Over-Ethernet (PoE) compatible Cable shield isolated from safety ground CAT6, CAT5e and CAT5 compatibility GR-1089 Intra-Building rated Industrial grade weatherproof die cast aluminum enclosure with mounting brackets Application Intra-building Cable Runs 10/100/1000 Base-T Ethernet Equipment IP Cameras Wireless Access Points & Bridges Wireless Client Adapters

The HyperLink ALW-CAT6HPJ Lightning Protector provides superior lightning and surge protection for indoor 10/100/1000 Base-T Ethernet networks. The unit has low line to line and line to ground capacitance to minimize distortion of high-speed signals. The design provides protection for both common and differential mode surges. In addition, the unit is compatible with 802.3af Power-over-Ethernet (PoE) devices. This device supports PoE mode A and B for power. The AL-CAT6HPJW isolates the cable shield from the safety ground. This minimizes the chance of a ground loop being introduced.
This protector features an industrial grade die cast aluminum enclosure with gasketed cover and concealed mounting holes. It includes an aluminum mounting kit and hardware. PG16 cable glands are provided on the enclosure as well as an external ground clamp to provide a tie point for earth ground. The PG16 cable glands are large enough to pass a un-boot RJ45 connector through so pre-terminated cables can be used.
For mounting to masts up to 2 inches in diameter, the HGX-PMT24 mast mounting kit is available (sold separately).
For additional information and complete specifications, see data sheet below.
Not sure which level of protection is required for your application?
View Our Model Comparison Chart.

Features

  • Power-Over-Ethernet (PoE) compatible
  • Cable shield isolated from safety ground
  • CAT6, CAT5e and CAT5 compatibility
  • GR-1089 Intra-Building rated
  • Industrial grade weatherproof die cast aluminum enclosure with mounting brackets

Application

  • Intra-building Cable Runs
  • 10/100/1000 Base-T Ethernet Equipment
  • IP Cameras
  • Wireless Access Points & Bridges
  • Wireless Client Adapters
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number ALW-CAT6HPJ
Product Name Industrial Grade 10/100/1000 Base-T CAT6 Hi-Power Lightning Protector - RJ45 Jacks
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products

Surge Protection Devices - 1363845 - RS Components, Ltd.
Specs
Mounting DIN Rail; Din rail
View Details
Surge Protection Devices - 697400 - RS Components, Ltd.
Specs
Device Type Single Phase
Surge Current 20000 amps
View Details
ULI-421CL - USB 2.0 Isolator, 4 kV, High Retention Connectors - BB-UH401 - Advantech
Specs
Mounting In-line or Integrally Attached
Operating Temp -40 to 176 F (-40 to 80 C)
View Details