L-com, Inc. 7/16 DIN Female to 7/16 DIN Female Bulkhead 800-2250 MHz 1/4 Wave Protector ALQ2-DFDFB

Description
The ALQ2-DFDFB is a Broadband Quarter Wave DC-Short suppressor designed for 800-2250 MHz applications. This unit is designed to pass the desired frequency while suppressing lightning surges. The ALQ2-DFDFB functions like a signal filter, operating within 800-2250 MHz. Lightning strike electrical surges which operate at low frequencies (outside the ALQ2-DFDFB operating range) are diverted through the protector's short-circuit to the ground. The unit's non-gas tube design, multi-strike capability and fast response time make it suitable for a wide range of applications. A ground lug is provided directly on the lightning protector's housing, which allow for superior grounding. Both connector ports of this suppressor are equally protected. This provides equal protection no matter which way it is installed. The ALQ2-DFDFB features a 7/16 DIN Female Bulkhead connector with a rubber o-ring seal for mounting through an enclosure wall or panel. For additional information and complete specifications, see data sheet in Downloads section. Features Broadband protection - 800-2250 MHz High quality construction Multi-strike capability Quarter wave design, no gas tube to replace Bi-directional, can be used in the transmit & receive paths Application Broadband wireless systems Cellular band applications Protect wireless devices and networks from damage due to lightning strikes Protection Distributed Antenna Systems (DAS)
Datasheet
Description
The ALQ2-DFDFB is a Broadband Quarter Wave DC-Short suppressor designed for 800-2250 MHz applications. This unit is designed to pass the desired frequency while suppressing lightning surges. The ALQ2-DFDFB functions like a signal filter, operating within 800-2250 MHz. Lightning strike electrical surges which operate at low frequencies (outside the ALQ2-DFDFB operating range) are diverted through the protector's short-circuit to the ground. The unit's non-gas tube design, multi-strike capability and fast response time make it suitable for a wide range of applications. A ground lug is provided directly on the lightning protector's housing, which allow for superior grounding. Both connector ports of this suppressor are equally protected. This provides equal protection no matter which way it is installed. The ALQ2-DFDFB features a 7/16 DIN Female Bulkhead connector with a rubber o-ring seal for mounting through an enclosure wall or panel. For additional information and complete specifications, see data sheet in Downloads section. Features Broadband protection - 800-2250 MHz High quality construction Multi-strike capability Quarter wave design, no gas tube to replace Bi-directional, can be used in the transmit & receive paths Application Broadband wireless systems Cellular band applications Protect wireless devices and networks from damage due to lightning strikes Protection Distributed Antenna Systems (DAS)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7/16 DIN Female to 7/16 DIN Female Bulkhead 800-2250 MHz 1/4 Wave Protector - ALQ2-DFDFB - L-com, Inc.
North Andover, MA, United States
7/16 DIN Female to 7/16 DIN Female Bulkhead 800-2250 MHz 1/4 Wave Protector
ALQ2-DFDFB
7/16 DIN Female to 7/16 DIN Female Bulkhead 800-2250 MHz 1/4 Wave Protector ALQ2-DFDFB
The ALQ2-DFDFB is a Broadband Quarter Wave DC-Short suppressor designed for 800-2250 MHz applications. This unit is designed to pass the desired frequency while suppressing lightning surges. The ALQ2-DFDFB functions like a signal filter, operating within 800-2250 MHz. Lightning strike electrical surges which operate at low frequencies (outside the ALQ2-DFDFB operating range) are diverted through the protector's short-circuit to the ground. The unit's non-gas tube design, multi-strike capability and fast response time make it suitable for a wide range of applications. A ground lug is provided directly on the lightning protector's housing, which allow for superior grounding. Both connector ports of this suppressor are equally protected. This provides equal protection no matter which way it is installed. The ALQ2-DFDFB features a 7/16 DIN Female Bulkhead connector with a rubber o-ring seal for mounting through an enclosure wall or panel. For additional information and complete specifications, see data sheet in Downloads section. Features Broadband protection - 800-2250 MHz High quality construction Multi-strike capability Quarter wave design, no gas tube to replace Bi-directional, can be used in the transmit & receive paths Application Broadband wireless systems Cellular band applications Protect wireless devices and networks from damage due to lightning strikes Protection Distributed Antenna Systems (DAS)

The ALQ2-DFDFB is a Broadband Quarter Wave DC-Short suppressor designed for 800-2250 MHz applications. This unit is designed to pass the desired frequency while suppressing lightning surges. The ALQ2-DFDFB functions like a signal filter, operating within 800-2250 MHz. Lightning strike electrical surges which operate at low frequencies (outside the ALQ2-DFDFB operating range) are diverted through the protector's short-circuit to the ground.
The unit's non-gas tube design, multi-strike capability and fast response time make it suitable for a wide range of applications. A ground lug is provided directly on the lightning protector's housing, which allow for superior grounding. Both connector ports of this suppressor are equally protected. This provides equal protection no matter which way it is installed.
The ALQ2-DFDFB features a 7/16 DIN Female Bulkhead connector with a rubber o-ring seal for mounting through an enclosure wall or panel.
For additional information and complete specifications, see data sheet in Downloads section.

Features

  • Broadband protection - 800-2250 MHz
  • High quality construction
  • Multi-strike capability
  • Quarter wave design, no gas tube to replace
  • Bi-directional, can be used in the transmit & receive paths

Application

  • Broadband wireless systems
  • Cellular band applications
  • Protect wireless devices and networks from damage due to lightning strikes
  • Protection Distributed Antenna Systems (DAS)
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number ALQ2-DFDFB
Product Name 7/16 DIN Female to 7/16 DIN Female Bulkhead 800-2250 MHz 1/4 Wave Protector
Unlock Full Specs
to access all available technical data

Similar Products

Surge Arresters - EB9188-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
Application Distribution Line
View Details
Surge Suppressor Units - 2067926 - RS Components, Ltd.
Specs
Device Type Emc filter
View Details