L-com, Inc. Economy DIN Mount In-Line 10/100 Base-T CAT5 Lightning Surge Protector ELPD-CAT5

Description
The ELPD-CAT5 protects valuable equipment from static discharge, lightning and faulty wiring. In considering the cost of replacing damaged equipment and resultant lost productivity, the cost of an inline suppressor is small. Featuring RJ45 Jacks, these adapters easily connect in-line with existing data connections. A ground lug is provided directly on the suppressor providing superior grounding. The ELPD-CAT5 features a rugged aluminum housing for maximum durability. This protector can be mounted to a DIN 3 rail using the DIN mounting clip located on the rear of the unit. For multiple protector installations, 3 position, 5 position and 10 position busbars are available to combine all the protector grounds together. Click here for more information. For more information and complete specification, click on the data sheet link in the Downloads tab. Note: This protector is not Power-Over-Ethernet (PoE) compatible. Features DIN 3 rail mountable Quick response, high transmission rate, low signal attenuation Rugged aluminum construction Good discharge capacity, low voltage protection Inline style connection is fast and easy to install, features RJ45 connectors Application Protects 10/100 Base-T Ethernet networks Protection for servers, routers, access points and networking equipment such as computers and printers
Description
The ELPD-CAT5 protects valuable equipment from static discharge, lightning and faulty wiring. In considering the cost of replacing damaged equipment and resultant lost productivity, the cost of an inline suppressor is small. Featuring RJ45 Jacks, these adapters easily connect in-line with existing data connections. A ground lug is provided directly on the suppressor providing superior grounding. The ELPD-CAT5 features a rugged aluminum housing for maximum durability. This protector can be mounted to a DIN 3 rail using the DIN mounting clip located on the rear of the unit. For multiple protector installations, 3 position, 5 position and 10 position busbars are available to combine all the protector grounds together. Click here for more information. For more information and complete specification, click on the data sheet link in the Downloads tab. Note: This protector is not Power-Over-Ethernet (PoE) compatible. Features DIN 3 rail mountable Quick response, high transmission rate, low signal attenuation Rugged aluminum construction Good discharge capacity, low voltage protection Inline style connection is fast and easy to install, features RJ45 connectors Application Protects 10/100 Base-T Ethernet networks Protection for servers, routers, access points and networking equipment such as computers and printers

Suppliers

Company
Product
Description
Supplier Links
Economy DIN Mount In-Line 10/100 Base-T CAT5 Lightning Surge Protector - ELPD-CAT5 - L-com, Inc.
North Andover, MA, United States
Economy DIN Mount In-Line 10/100 Base-T CAT5 Lightning Surge Protector
ELPD-CAT5
Economy DIN Mount In-Line 10/100 Base-T CAT5 Lightning Surge Protector ELPD-CAT5
The ELPD-CAT5 protects valuable equipment from static discharge, lightning and faulty wiring. In considering the cost of replacing damaged equipment and resultant lost productivity, the cost of an inline suppressor is small. Featuring RJ45 Jacks, these adapters easily connect in-line with existing data connections. A ground lug is provided directly on the suppressor providing superior grounding. The ELPD-CAT5 features a rugged aluminum housing for maximum durability. This protector can be mounted to a DIN 3 rail using the DIN mounting clip located on the rear of the unit. For multiple protector installations, 3 position, 5 position and 10 position busbars are available to combine all the protector grounds together. Click here for more information. For more information and complete specification, click on the data sheet link in the Downloads tab. Note: This protector is not Power-Over-Ethernet (PoE) compatible. Features DIN 3 rail mountable Quick response, high transmission rate, low signal attenuation Rugged aluminum construction Good discharge capacity, low voltage protection Inline style connection is fast and easy to install, features RJ45 connectors Application Protects 10/100 Base-T Ethernet networks Protection for servers, routers, access points and networking equipment such as computers and printers

The ELPD-CAT5 protects valuable equipment from static discharge, lightning and faulty wiring. In considering the cost of replacing damaged equipment and resultant lost productivity, the cost of an inline suppressor is small. Featuring RJ45 Jacks, these adapters easily connect in-line with existing data connections.
A ground lug is provided directly on the suppressor providing superior grounding. The ELPD-CAT5 features a rugged aluminum housing for maximum durability.
This protector can be mounted to a DIN 3 rail using the DIN mounting clip located on the rear of the unit.
For multiple protector installations, 3 position, 5 position and 10 position busbars are available to combine all the protector grounds together. Click here for more information.
For more information and complete specification, click on the data sheet link in the Downloads tab.
Note: This protector is not Power-Over-Ethernet (PoE) compatible.

Features

  • DIN 3 rail mountable
  • Quick response, high transmission rate, low signal attenuation
  • Rugged aluminum construction
  • Good discharge capacity, low voltage protection
  • Inline style connection is fast and easy to install, features RJ45 connectors

Application

  • Protects 10/100 Base-T Ethernet networks
  • Protection for servers, routers, access points and networking equipment such as computers and printers
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number ELPD-CAT5
Product Name Economy DIN Mount In-Line 10/100 Base-T CAT5 Lightning Surge Protector
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products

ETEILY Lightning Arrestor 7/16 Male to DIN Female Coaxial Lightning Surge Protector Protection - SKU:ET-LSPAR-7/16MS-DFS - Eteily Technologies India Pvt. Ltd.
Specs
Device Type Lightning Arrestor; Coaxial Surge Suppressors
View Details
Surge Arresters - CE0405-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
View Details
Type 7P.13 - Surge Protection Device (SPD) - 7P1395001006 - Finder S.p.A. con unico socio
Specs
Device Type Single Phase
Standards CE Marking; CE-2, EAC-1, ukca
View Details