L-com, Inc. Single Stage Surge Protector for 5V DC Control Lines AL-D8-05DCW

Description
The AL-D8-05DCW lightning surge protectors provides superior protection of DC control lines from transients and surges. These units will protect 8 individual single ended DC control lines. The design incorporates uni-polar Transient Voltage Suppression (TVS) Diodes rated at 1500 Watts (2000 Watt TVS Diodes are available on special orders). The unit limits the positive voltage swing on the line to the TVS Diode voltage rating. These units are designed to be connected to the lines to be protected and ground. Grounding lugs provide tie points for earth ground. These units feature a weather resistant housing featuring a lockable hinged cover and mounting holes are provided on the rear of the enclosure for mounting. The two cable grommets may be adjusted to cable size and are removable. This protector is also available in 12V, 24V and 48V versions. For additional information and complete specifications, click on the data sheet link below. Features Also available in 12V, 24V and 48V DC models Impact and weather resistant enclosure with locking hinged cover Removable screw terminal strips Transient Voltage Suppression (TVS) Diode Protection Application DC Control line applications Industrial control lines
Datasheet
Description
The AL-D8-05DCW lightning surge protectors provides superior protection of DC control lines from transients and surges. These units will protect 8 individual single ended DC control lines. The design incorporates uni-polar Transient Voltage Suppression (TVS) Diodes rated at 1500 Watts (2000 Watt TVS Diodes are available on special orders). The unit limits the positive voltage swing on the line to the TVS Diode voltage rating. These units are designed to be connected to the lines to be protected and ground. Grounding lugs provide tie points for earth ground. These units feature a weather resistant housing featuring a lockable hinged cover and mounting holes are provided on the rear of the enclosure for mounting. The two cable grommets may be adjusted to cable size and are removable. This protector is also available in 12V, 24V and 48V versions. For additional information and complete specifications, click on the data sheet link below. Features Also available in 12V, 24V and 48V DC models Impact and weather resistant enclosure with locking hinged cover Removable screw terminal strips Transient Voltage Suppression (TVS) Diode Protection Application DC Control line applications Industrial control lines
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Stage Surge Protector for 5V DC Control Lines - AL-D8-05DCW - L-com, Inc.
North Andover, MA, United States
Single Stage Surge Protector for 5V DC Control Lines
AL-D8-05DCW
Single Stage Surge Protector for 5V DC Control Lines AL-D8-05DCW
The AL-D8-05DCW lightning surge protectors provides superior protection of DC control lines from transients and surges. These units will protect 8 individual single ended DC control lines. The design incorporates uni-polar Transient Voltage Suppression (TVS) Diodes rated at 1500 Watts (2000 Watt TVS Diodes are available on special orders). The unit limits the positive voltage swing on the line to the TVS Diode voltage rating. These units are designed to be connected to the lines to be protected and ground. Grounding lugs provide tie points for earth ground. These units feature a weather resistant housing featuring a lockable hinged cover and mounting holes are provided on the rear of the enclosure for mounting. The two cable grommets may be adjusted to cable size and are removable. This protector is also available in 12V, 24V and 48V versions. For additional information and complete specifications, click on the data sheet link below. Features Also available in 12V, 24V and 48V DC models Impact and weather resistant enclosure with locking hinged cover Removable screw terminal strips Transient Voltage Suppression (TVS) Diode Protection Application DC Control line applications Industrial control lines

The AL-D8-05DCW lightning surge protectors provides superior protection of DC control lines from transients and surges. These units will protect 8 individual single ended DC control lines. The design incorporates uni-polar Transient Voltage Suppression (TVS) Diodes rated at 1500 Watts (2000 Watt TVS Diodes are available on special orders). The unit limits the positive voltage swing on the line to the TVS Diode voltage rating. These units are designed to be connected to the lines to be protected and ground. Grounding lugs provide tie points for earth ground.
These units feature a weather resistant housing featuring a lockable hinged cover and mounting holes are provided on the rear of the enclosure for mounting. The two cable grommets may be adjusted to cable size and are removable.
This protector is also available in 12V, 24V and 48V versions.
For additional information and complete specifications, click on the data sheet link below.

Features

  • Also available in 12V, 24V and 48V DC models
  • Impact and weather resistant enclosure with locking hinged cover
  • Removable screw terminal strips
  • Transient Voltage Suppression (TVS) Diode Protection

Application

  • DC Control line applications
  • Industrial control lines
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number AL-D8-05DCW
Product Name Single Stage Surge Protector for 5V DC Control Lines
Unlock Full Specs
to access all available technical data

Similar Products

Protector / Inrush Current Limiter - tps-icl-3p-12a-20498 - TPS Elektronik GmbH
Specs
Device Type SPD; Three Phase
Technology Integriertes bypassrelais
Mounting DIN Rail; Din-Rail TS 35/15
View Details
ULI-421CL - USB 2.0 Isolator, 4 kV, High Retention Connectors - BB-UH401 - Advantech
Specs
Mounting In-line or Integrally Attached
Operating Temp -40 to 176 F (-40 to 80 C)
View Details