L-com, Inc. Outdoor 4-Channel 4-20 mA Current Loop Protector - 15V AL-CL4-15

Description
High voltage transients caused by lightning strikes have the ability to easily destroy semiconductor junctions, and thus, cause equipment failure and loss. A lightning strike close to data lines can also cause induced ground currents that can also do serious damage. The AL-CL4-15 high performance lightning and surge protector provides superior protection of for up to four 4-20 mA circuits against these transients or surges. The low capacitance diode array assures that the signals will not be degraded by the suppressor. This is in comparison to protectors based on high capacitance TVS diodes. For more complete protection, two units should be used, one on each end of the line. For additional information and complete specifications, see data sheet below. Features 15V, also available in 12V and 24V models Screw Terminal Blocks Four Channel Low capacitance diode array Weather resistant enclosure Application 4 to 20 mA sensors and controllers Industrial process control Toll booths, drawbridges, railroad crossing gates and signals HART Street light controllers Pulse Input Circuits
Datasheet
Description
High voltage transients caused by lightning strikes have the ability to easily destroy semiconductor junctions, and thus, cause equipment failure and loss. A lightning strike close to data lines can also cause induced ground currents that can also do serious damage. The AL-CL4-15 high performance lightning and surge protector provides superior protection of for up to four 4-20 mA circuits against these transients or surges. The low capacitance diode array assures that the signals will not be degraded by the suppressor. This is in comparison to protectors based on high capacitance TVS diodes. For more complete protection, two units should be used, one on each end of the line. For additional information and complete specifications, see data sheet below. Features 15V, also available in 12V and 24V models Screw Terminal Blocks Four Channel Low capacitance diode array Weather resistant enclosure Application 4 to 20 mA sensors and controllers Industrial process control Toll booths, drawbridges, railroad crossing gates and signals HART Street light controllers Pulse Input Circuits
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor 4-Channel 4-20 mA Current Loop Protector - 15V - AL-CL4-15 - L-com, Inc.
North Andover, MA, United States
Outdoor 4-Channel 4-20 mA Current Loop Protector - 15V
AL-CL4-15
Outdoor 4-Channel 4-20 mA Current Loop Protector - 15V AL-CL4-15
High voltage transients caused by lightning strikes have the ability to easily destroy semiconductor junctions, and thus, cause equipment failure and loss. A lightning strike close to data lines can also cause induced ground currents that can also do serious damage. The AL-CL4-15 high performance lightning and surge protector provides superior protection of for up to four 4-20 mA circuits against these transients or surges. The low capacitance diode array assures that the signals will not be degraded by the suppressor. This is in comparison to protectors based on high capacitance TVS diodes. For more complete protection, two units should be used, one on each end of the line. For additional information and complete specifications, see data sheet below. Features 15V, also available in 12V and 24V models Screw Terminal Blocks Four Channel Low capacitance diode array Weather resistant enclosure Application 4 to 20 mA sensors and controllers Industrial process control Toll booths, drawbridges, railroad crossing gates and signals HART Street light controllers Pulse Input Circuits

High voltage transients caused by lightning strikes have the ability to easily destroy semiconductor junctions, and thus, cause equipment failure and loss. A lightning strike close to data lines can also cause induced ground currents that can also do serious damage. The AL-CL4-15 high performance lightning and surge protector provides superior protection of for up to four 4-20 mA circuits against these transients or surges.
The low capacitance diode array assures that the signals will not be degraded by the suppressor. This is in comparison to protectors based on high capacitance TVS diodes. For more complete protection, two units should be used, one on each end of the line.
For additional information and complete specifications, see data sheet below.

Features

  • 15V, also available in 12V and 24V models
  • Screw Terminal Blocks
  • Four Channel
  • Low capacitance diode array
  • Weather resistant enclosure

Application

  • 4 to 20 mA sensors and controllers
  • Industrial process control
  • Toll booths, drawbridges, railroad crossing gates and signals
  • HART Street light controllers
  • Pulse Input Circuits
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number AL-CL4-15
Product Name Outdoor 4-Channel 4-20 mA Current Loop Protector - 15V
Unlock Full Specs
to access all available technical data

Similar Products

Surge Arresters - EN7485-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
Application Distribution
View Details
PR-O-TECT Surge Arrestor -  - MTE Corporation
Specs
Device Type SPD; Three Phase
Technology Metal Oxide Varistor
Mounting In-line or Integrally Attached
View Details
Surge Suppressor Units - 7681791 - RS Components, Ltd.
Specs
Device Type Surge arrester
View Details