L-com, Inc. Low PIM N-Female to N-Female Bulkhead 1/4 Wave Protector ALQP-NFNFB

Description
The ALQP-NFNFB is a broadband quarter wave DC-Block suppressor designed for 800-2250 MHz applications. This unit is designed to pass the desired frequency while suppressing lightning surges. This protector functions like a signal filter, operating within 800-2250 MHz. Lightning strike electrical surges which operate at low frequencies (outside the ALQP-NFNFB operating range) are diverted through the protector's ground. This protector's unique design provides equal protection no matter which way it is installed, typically not found on DC block type protectors. The ALQP-NFNFB's non-gas tube design, multi-strike capability and fast response time make it suitable for a wide range of applications. A ground lug is provided directly on the lightning protector's housing, which allow for superior grounding. The ALQP-NFNFB features a Type-N Female Bulkhead connector with a rubber o-ring seal for mounting through an enclosure wall or panel. Low PIM Performance All the ALQP series protectors are ideal for use with Distributed Antenna Systems (DAS) due their excellent Low PIM performance of -150dBc. For additional information and complete specifications, see the 2D Drawing in Downloads section. Features Bi-directional, DC block design Competitively priced No gas tube to replace 800-2250 MHz Low PIM performance, -150 dBc Application Protection of Distributed antenna systems (DAS) IEEE 802.11b and 802.11g Wireless LAN applications IEEE 802.16 and 802.20
Description
The ALQP-NFNFB is a broadband quarter wave DC-Block suppressor designed for 800-2250 MHz applications. This unit is designed to pass the desired frequency while suppressing lightning surges. This protector functions like a signal filter, operating within 800-2250 MHz. Lightning strike electrical surges which operate at low frequencies (outside the ALQP-NFNFB operating range) are diverted through the protector's ground. This protector's unique design provides equal protection no matter which way it is installed, typically not found on DC block type protectors. The ALQP-NFNFB's non-gas tube design, multi-strike capability and fast response time make it suitable for a wide range of applications. A ground lug is provided directly on the lightning protector's housing, which allow for superior grounding. The ALQP-NFNFB features a Type-N Female Bulkhead connector with a rubber o-ring seal for mounting through an enclosure wall or panel. Low PIM Performance All the ALQP series protectors are ideal for use with Distributed Antenna Systems (DAS) due their excellent Low PIM performance of -150dBc. For additional information and complete specifications, see the 2D Drawing in Downloads section. Features Bi-directional, DC block design Competitively priced No gas tube to replace 800-2250 MHz Low PIM performance, -150 dBc Application Protection of Distributed antenna systems (DAS) IEEE 802.11b and 802.11g Wireless LAN applications IEEE 802.16 and 802.20

Suppliers

Company
Product
Description
Supplier Links
Low PIM N-Female to N-Female Bulkhead 1/4 Wave Protector - ALQP-NFNFB - L-com, Inc.
North Andover, MA, United States
Low PIM N-Female to N-Female Bulkhead 1/4 Wave Protector
ALQP-NFNFB
Low PIM N-Female to N-Female Bulkhead 1/4 Wave Protector ALQP-NFNFB
The ALQP-NFNFB is a broadband quarter wave DC-Block suppressor designed for 800-2250 MHz applications. This unit is designed to pass the desired frequency while suppressing lightning surges. This protector functions like a signal filter, operating within 800-2250 MHz. Lightning strike electrical surges which operate at low frequencies (outside the ALQP-NFNFB operating range) are diverted through the protector's ground. This protector's unique design provides equal protection no matter which way it is installed, typically not found on DC block type protectors. The ALQP-NFNFB's non-gas tube design, multi-strike capability and fast response time make it suitable for a wide range of applications. A ground lug is provided directly on the lightning protector's housing, which allow for superior grounding. The ALQP-NFNFB features a Type-N Female Bulkhead connector with a rubber o-ring seal for mounting through an enclosure wall or panel. Low PIM Performance All the ALQP series protectors are ideal for use with Distributed Antenna Systems (DAS) due their excellent Low PIM performance of -150dBc. For additional information and complete specifications, see the 2D Drawing in Downloads section. Features Bi-directional, DC block design Competitively priced No gas tube to replace 800-2250 MHz Low PIM performance, -150 dBc Application Protection of Distributed antenna systems (DAS) IEEE 802.11b and 802.11g Wireless LAN applications IEEE 802.16 and 802.20

The ALQP-NFNFB is a broadband quarter wave DC-Block suppressor designed for 800-2250 MHz applications. This unit is designed to pass the desired frequency while suppressing lightning surges. This protector functions like a signal filter, operating within 800-2250 MHz. Lightning strike electrical surges which operate at low frequencies (outside the ALQP-NFNFB operating range) are diverted through the protector's ground. This protector's unique design provides equal protection no matter which way it is installed, typically not found on DC block type protectors.
The ALQP-NFNFB's non-gas tube design, multi-strike capability and fast response time make it suitable for a wide range of applications. A ground lug is provided directly on the lightning protector's housing, which allow for superior grounding.
The ALQP-NFNFB features a Type-N Female Bulkhead connector with a rubber o-ring seal for mounting through an enclosure wall or panel.
Low PIM Performance
All the ALQP series protectors are ideal for use with Distributed Antenna Systems (DAS) due their excellent Low PIM performance of -150dBc.
For additional information and complete specifications, see the 2D Drawing in Downloads section.

Features

  • Bi-directional, DC block design
  • Competitively priced
  • No gas tube to replace
  • 800-2250 MHz
  • Low PIM performance, -150 dBc

Application

  • Protection of Distributed antenna systems (DAS)
  • IEEE 802.11b and 802.11g Wireless LAN applications
  • IEEE 802.16 and 802.20
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number ALQP-NFNFB
Product Name Low PIM N-Female to N-Female Bulkhead 1/4 Wave Protector
Unlock Full Specs
to access all available technical data

Similar Products

ULI-232DC - 3-Way Isolated RS-232 (DB9 Male / Female) DIN Rail Repeater - BB-232OPDR - Advantech
Specs
Mounting Wall/Panel
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
RF Surge Protectors - NSPBB - kTB Solutions
Specs
Device Type Coaxial Surge Suppressors
Surge Current 20000 amps
View Details