L-com, Inc. Type N F/F In/Out RF Surge Protector DC - 2.4GHz DC Pass 40W IP67 18kA Gas Discharge Tube LCSP1040

Description
RF surge protector (also known as lightning arrester) LCSP1040 from L-com utilizing a proprietary gas tube surge protection technology protects critical hardware from lightening events while maintaining the RF performance. This RF surge protector component is manufactured in a coaxial in-line design with wide operating frequency range. Features DC Pass Frequency range from DC to 7GHz Max RF Power up to 90W(RMS) VSWR <1.1 Waterproof IP67 rated Application Land mobile radio WiFi GPS
Description
RF surge protector (also known as lightning arrester) LCSP1040 from L-com utilizing a proprietary gas tube surge protection technology protects critical hardware from lightening events while maintaining the RF performance. This RF surge protector component is manufactured in a coaxial in-line design with wide operating frequency range. Features DC Pass Frequency range from DC to 7GHz Max RF Power up to 90W(RMS) VSWR <1.1 Waterproof IP67 rated Application Land mobile radio WiFi GPS

Suppliers

Company
Product
Description
Supplier Links
Type N F/F In/Out RF Surge Protector DC - 2.4GHz DC Pass 40W IP67 18kA Gas Discharge Tube - LCSP1040 - L-com, Inc.
North Andover, MA, United States
Type N F/F In/Out RF Surge Protector DC - 2.4GHz DC Pass 40W IP67 18kA Gas Discharge Tube
LCSP1040
Type N F/F In/Out RF Surge Protector DC - 2.4GHz DC Pass 40W IP67 18kA Gas Discharge Tube LCSP1040
RF surge protector (also known as lightning arrester) LCSP1040 from L-com utilizing a proprietary gas tube surge protection technology protects critical hardware from lightening events while maintaining the RF performance. This RF surge protector component is manufactured in a coaxial in-line design with wide operating frequency range. Features DC Pass Frequency range from DC to 7GHz Max RF Power up to 90W(RMS) VSWR <1.1 Waterproof IP67 rated Application Land mobile radio WiFi GPS

RF surge protector (also known as lightning arrester) LCSP1040 from L-com utilizing a proprietary gas tube surge protection technology protects critical hardware from lightening events while maintaining the RF performance. This RF surge protector component is manufactured in a coaxial in-line design with wide operating frequency range.

Features

  • DC Pass
  • Frequency range from DC to 7GHz
  • Max RF Power up to 90W(RMS)
  • VSWR <1.1
  • Waterproof IP67 rated

Application

  • Land mobile radio
  • WiFi
  • GPS
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Surge Suppressors
Product Number LCSP1040
Product Name Type N F/F In/Out RF Surge Protector DC - 2.4GHz DC Pass 40W IP67 18kA Gas Discharge Tube
Unlock Full Specs
to access all available technical data

Similar Products

Protector / Inrush Current Limiter - tps-icl-1p-12a-slim-20501 - TPS Elektronik GmbH
Specs
Device Type SPD
Technology Integriertes bypassrelais
Mounting DIN Rail; Din-Rail TS 35/7.5 or TS 35/15
View Details
USB 2.0 2 kV Isolator, 1 Port, 12 Mbps Full Speed - BB-UH401-2KV - Advantech
Specs
Mounting In-line or Integrally Attached
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Industrial Relay R-C Surge Suppressor - 199-FSMA1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers